-
Supplier: Keller America, Inc.
Description: The Series 8 pressure sensors are extremely durable, even when exposed to fast pressure peaks. They have been developed especially for the measurement of high pressures. For ranges 400…1000 bar, the Series 8 sensor uses a thicker glass feed through and a wire-bonded measuring
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures, even
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is
- Valve Type: Pressure Relief Valves
-
Supplier: SAE International
Description: This AS covers subsonic and supersonic Mach meter instruments which, when connected to sources of static (Ps), and total (Pt), or impact (Pt-Ps), pressure provide indication of Mach number. These instruments are known as Type A. This AS also covers servo-operated repeater or digital
-
Supplier: SAE International
Description: This AS covers subsonic and supersonic Mach Meter instruments which, when connected to sources of static (Ps), and total (Pt), or impact (Pt-Ps), pressure provide indication of Mach number. These instruments are known as Type A. This AS also covers servo-operated repeater or digital
-
Supplier: Dynisco
Description: PC Multiple barrel heating zones and adaptive PID temperature control algorithm provide precise and uniform heat up to 430°C (500°C optional for Model 7000 and 7001 only) Precision servo-drive motor and transducers enable tight control of stress and rate mode tests Tungsten carbide
- Technology / Test Method: Capillary, Controlled Strain (Shear) Rate
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Industry / Application: Plastics / Polymers
-
Supplier: Dover Flexo Electronics, Inc.
Description: Its stable output and versatility in managing web tension in the most challenging applications are unmatched. The SteadyWeb6 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), and then sending a
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: unmatched. The SteadyWeb 5 maintains a pre-selected tension set point on a web machine or press by measuring web tension from a tension transducer (or transducer pair), then sending a compensating signal to a tensioning device such as a pneumatic brake, clutch or a DC drive. The
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to operate, save
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: Eastern Instruments
Description: required to be in a Class I, Division 2 area. The unit prevents the entrance of flammable gas or vapor to accumulate within the CentriFlow® Meter and its electronics, by performing four air exchanges and then applying a positive pressure to maintain a “safe” pressure of 0.25 inches of
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
Find Suppliers by Category Top
Conduct Research Top
-
Torque Sensor Application - Assembly Line / Automation
Sensors / transducers are essential in many automated assembly, packaging and labeling processes. Below, a reaction torque sensor is setup with a servo motor in an automated conveyor belt assembly line to control the tension in the winding tape while providing feedback regarding alignment, out
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Isocapnic high frequency jet ventilation: dead space depends on frequency, inspiratory time and entrainment
Tracheal pressure was measured via the special lumen of the tracheal tube connected to a Servo pressure transducer as described above.
-
A Control Architecture for Robotic Excavation in Construction
Pressure Transducers Servo valve controller Servo valve controller .
-
Physical processes of subsidence in geothermal reservoirs
PRESSURE TRANSDUCER SERVO CONTROLLER .
-
Bidimensional passive and active mechanical behavior of rat tail artery segments in vitro
PRESSURE SERVO CONTROLI TRANSDUCER Ill AMPLIFIER I .
-
Measuring left ventricular pressure in late embryonic and neonatal mice.
Before P20, these catheters are too big for developing mouse arteries and arterial pressure must be measured with custom pulled plastic catheters attached to fluid-filled pressure transducers(3) or glass micropipettes attached to servo null pressure transducers (4).
-
Journal of Aircraft > Optimizing the Performance of the Pilot Control Loaders at NASA Vertical Motion Simulator
For testing both servo valves and differential pressure transducers, one differential pressure trans- ducer and servo valve were used as standards.
-
A control system for maintaining high stability in gas pressure
A commercially available differential pressure transducer , servo -driven valve, and control ler sense the pressure fluctuations with respect to a static reference pressure.
-
Advances in Meteorology, Climatology and Atmospheric Physics
Along with GIS and GPS there is also a wide range of sensors, monitors and controllers for agricultural equipment such as shaft monitors, pressure transducers and servo motors.
-
Blood pressure tracking systems and their application to biofeedback
A pressure transducer and servo recorder were used to monitor the BP and to provide feedback for the subject.
-
Enhanced endothelin receptor type B ‐mediated vasodilation and underlying [ Ca2+ ] i in mesenteric microvessels of pregnant rats
A stopcock located distal to the vessel was closed, the proximal end was connected to a pressure transducer pressure - servo control system (Living Systems Instrumentation), and the vessel was gradually pressurized to 60 mmHg and then main- tained at constant pressure with…
Indicates content that may require registration and/or purchase.