-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 45 to 58 GPM
- Features: Cast Iron, Grinder Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Myers by Pentair
Description: The Myers® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 70 GPM
- Maximum Discharge Pressure: 318.3189006 to 396.7452964 psi
-
Supplier: Crane Pumps & Systems
Description: Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 100 GPM
- Pump Type: Centrifugal Pumps
-
-
Supplier: Hydromatic by Pentair
Description: A complete turn key package lift out rail system for centrifugal grinders provides ease of installation and removal for the pump. The TL-Pro System uses a cast iron discharge elbow with integrated ball check valve and is available with spark-proof rails for hazardous locations.
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Media Temperature: 140 F
- Features: Cast Iron, Grinder Pumps, Wastewater
-
Supplier: Myers by Pentair
Description: Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Features: Cast Iron, Grinder Pumps, Lift Stations, Wastewater
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Grinder Pump and Basin Packages RGS. Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems. Features and Benefits Capable of grinding domestic sewage in individual residential
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Lowara
Description: The new DOMO GRI is designed to pump domestic sewage, liquids containing solids or fibres, and wastewater from residential buildings to the sewer mains or a pressurized sewer network.
- Horsepower: 1.4742424233931 HP
- Maximum Discharge Flow: 29.05892 GPM
- Media Temperature: 95 F
- Pump Type: Centrifugal Pumps
-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 1.25 inch
- Horsepower: 2 to 7.5 HP
- Maximum Discharge Flow: 40 to 75 GPM
- Media Temperature: 105 F
-
Supplier: Environment One Corporation
Description: Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. The fiberglass tank is supplied complete with discharge fitting installed, simplifying installation of the grinder
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Liberty Pumps
Description: solids such as feminine products, rags, towels and wipes that can jam a solids-handling style pump • Hardened stainless steel cutter and plate • Oil-filled, thermally protected motor • PRG-Series residential grinders can be used as a replacement pump in 2” discharge systems
- Discharge Size: 2 inch
- Horsepower: 1 HP
- Features: Cast Iron, Grinder Pumps, Submersible Pumps
- Pump Type: Centrifugal Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Supplier: Environment One Corporation
Description: The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder
- Maximum Discharge Flow: 4.166666666666667 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The Upgrade from E/One is a replacement grinder pump engineered to fit into virtually any grinder pump wet well. Universal design allows easy drop-in conversion, ready to connect. The Upgrade is a complete replacement for all of the troublesome components of a centrifugal
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Hydromatic by Pentair
Description: Engineered for low pressure sewer system applications, durable motor will deliver many years of reliable service, semi-open impeller provides steep non-overloading operating curve
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 7.5 HP
- Media Temperature: 140 F
- Features: Cast Iron, Grinder Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection Heavy duty cast iron, volute
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Liberty Pumps
Description: Liberty's LSG200-Series Omnivore® grinder pumps meet the demanding needs of commercial and residential sewage applications where difficult solids-handling ability is crucial. The LSG200-Series features a superior cutting system made of hardened 440 stainless steel-Rockwell C 58,
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Features: Cast Iron, Grinder Pumps, Submersible Pumps
- Pump Type: Centrifugal Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding municipal, commercial and industrial sewage. Cutter
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: Sulzer Ltd.
Description: Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater from
- Features: AC Powered, Cast Iron, Grinder Pumps, Lift Stations, Wastewater
- Pump Type: Centrifugal Pumps
-
Supplier: Liberty Pumps
Description: • 2-pumps provide secure uninterrupted service • Patented V-Slice® cutter technology shreds difficult solids such as feminine products, rags, towels and wipes that can jam solids-handling pumps • Easy access cover with QuickTree® technology – allows for quick float removal and
- Discharge Size: 2 inch
- Horsepower: 1 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Plastic
-
Supplier: Liberty Pumps
Description: 1 hp. 2 Discharge Compact simplex system -designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO listed • System can be installed above or below floor level • 41 gallon
- Discharge Size: 2 inch
- Horsepower: 1 HP
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Plastic
-
Supplier: SEEPEX Inc.
Description: SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches.
- Maximum Discharge Flow: 660 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 6 inch
- Media Temperature: 250 F
-
Supplier: Sulzer Ltd.
Description: drainage, grinder and sewage pumps type ABS for handling contaminated water. For Industrial, Municipal and larger commercial properties Sulzer has a range of Heavy Duty Wastewater Submersible pumps type ABS designed to handle wastewater with high levels of rags and other
- Discharge Size: 1.25 to 3 inch
- Maximum Discharge Flow: 52 to 480 GPM
- Maximum Discharge Pressure: 64.5864436 to 226.0525526 psi
- Media Temperature: 140 F
-
Supplier: Yeomans Chicago Corporation
Description: hydraulic experience. You now have a choice in wastewater grinders. The SEWER CHEWER is the best choice!
- Horsepower: 3 HP
- Maximum Discharge Flow: 1,200 GPM
- Power Source: AC Powered, Hydraulic, None, Pump Only
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Retrofit Kit is a grinder pump retrofit kit designed for residential grinder pump systems. It is retrofitable with all Environment One installed grinder pump stations. It installs easily, and includes all piping and electrical connections. Built with a
- Pump Type: Wastewater Treatment Pumps
-
Supplier: BARTEC
Description: in sewage systems, as part of drive pumps, grinders, valves, etc... Due to robust design, quality and know-how, many of our IP68 motors are also used in non-hazardous areas, especially in plant areas and facilities with flood zones.
- Operating Temperature: -20 to 40 F
- Phase: Three-phase
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating
- Horsepower: 20 to 100 HP
- Maximum Discharge Flow: 250 to 1,500 GPM
- Pump Type: Centrifugal Pumps
- Features: Grinder Pumps, Stainless Steel
-
Description: The MDI grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-11SI pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design of the G2-11SI
- Features: Grinder Pumps, Sump Pumps
-
Description: 2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21HI pump is designed for use in pressure
- Features: Grinder Pumps, Sump Pumps
Find Suppliers by Category Top
Featured Products Top
-
Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more)
Browse Sewage Pumps Datasheets for Vaughan Company -
Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique (read more)
Browse Sewage Pumps Datasheets for Vaughan Company
More Information Top
-
Grinder Pumps
Wastewater from households or buildings collects in a holding tank and when the water reaches a certain level, a sewage grinder pump turns on to grind the waste and force the wastewater through the pressure pipe on to the sewage system.
-
Little Giant 20G-CIA-RFS 2 HP, 58 GPM, 208V - Single Phase Magnum Series Sewage Grinder Pump, 20' power cord (520535) at PlumberSurplus.com
Little Giant 20G-CIA-RFS 2 HP, 58 GPM, 208V - Single Phase Magnum Series Sewage Grinder Pump , 20' power cord (520535 .
-
Little Giant 20G-CIM 2 HP, 58 GPM, 208V - Single Phase Magnum Series Sewage Grinder Pump, 15' power cord (520525) at PlumberSurplus.com
Little Giant 20G-CIM 2 HP, 58 GPM, 208V - Single Phase Magnum Series Sewage Grinder Pump , 15' power cord (520525 .
-
Little Giant GP-SMPX-K 230V QTI Assembly Sewage Grinder Pump, 24" x 60" (520816) at PlumberSurplus.com
Little Giant GP-SMPX-K 230V QTI Assembly Sewage Grinder Pump , 24" x 60" (520816 .
-
States > Wisconsin > State > Regulations > Safety and Professional Services > Plumbing > Safety, Buildings, and Environment > [WI AC sps 382] 382 - Design̵...
Sewers pressurized through the use of sewage ejectors, sewage pumps or sewage grinder pumps shall be sized to maintain a minimum flow velocity of 2 feet per second and shall be in accordance with the ejector or pump manufacturer's recommendations.
-
States > Wisconsin > State > Regulations > Safety and Professional Services > Plumbing > Safety, Buildings, and Environment > [WI AC sps 381] 381 - Definitions...
217) " Sewage grinder pump " means a type of sewage pump which macerates wastewater consisting in part of sewage.
-
CR4 - Thread: Grinder Design
A sewage grinder ( pump ) chops solid waste into small bits.
-
Tiger Team assessment of the Idaho National Engineering Laboratory
Sewage grinder pump , dry well drain; located prior to sewage pump station.
-
WEST VALLEY DEMONSTRATION PROJECT SITE ENVIRONMENTAL REPORT CALENDARY YEAR 2001
• A portable steam cleaner was purchased to clean sewage grinder pumps .
-
Pipe and pump roundup
… the Sulawesian jungle; a pipeline over the rugged Alamo Canyon in New Mexico; variable frequency controls to reduce energy consumption at a Florida pump station; preinsulated pipes for a geothermally heated school building complex; and sewage grinder pumps for hilly and poor …
Indicates content that may require registration and/or purchase.