-
Description: EVALUATION BOARD FOR PLUGGABLE S
- Category: Development Board
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: KIT SFP+ COPPER 8.5GBPS BD/HOUSE
- Category: Development Board
- Features: Other
-
Electronic Development Boards - Evaluation and Demonstration Boards and Kits -- RDK-SFP+-COPPER03-NDSupplier: DigiKey
Description: Clock and Data Recovery (CDR) Timing Evaluation Board
- Category: Development Board
- Features: Other
-
-
Supplier: Broadcom Inc.
Description: to the module is also provided. A list of Avago SFP+ products supported by the evaluation kit includes (but is not limited to) the following: AFBR-57F5PZ (16GFC SFP+) AFBR-7CERxxZ (10G SFP+ AOC) AFBR-708SMZ (10G SFP+) AFBR-709SMZ (10G SFP+) AFCT-701SDZ (10G
- Category: Development Suite / Kit
-
Supplier: Acme Chip Technology Co., Limited
Description: SFP HSMC DEV BOARD
- Category: Development Board
- Features: Other
-
Supplier: Broadcom Inc.
Description: Features Evaluation Kit includes: (1) Evaluation PC Board Associated Technical Literature Please purchase separate transceiver module(s), options listed below: HFBR-5720L HFBR-5720LP HFBR-5720AL HFBR-5720ALP
- Category: Development Suite / Kit
-
Supplier: VAST STOCK CO., LIMITED
Description: Fibre Optic Development Tools Evaluation board for pluggable SFP/SFP+
- Category: Development Board
-
Supplier: Broadcom Inc.
Description: Features Evaluation Kit includes: Fully assembled evaluation board CD Rom containing software for operating the eval board 9pin serial cable 110V/220V power supply
- Category: Development Suite / Kit
-
Supplier: Broadcom Inc.
Description: Features Evaluation Kit includes: (1) Evaluation PC Board Associated Technical Literature Please purchase separate transceiver module(s), options listed below: HFBR-5710L HFBR-5710LP HFBR-5701L HFBR-5701LP HFBR-5730L HFBR-5730LP HFCT-5710L HFCT-5710LP HFCT-5701L (available soon)
- Category: Development Suite / Kit
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Boards & Kits - x86 Evaluation Carrier Board for COM Express Type 7 modules with four 10GbE SFP+ fiber/copper ports. No BMC. Commercial temperature range from -40 C to 85 C.
- Category: Development Board, Development Suite / Kit
-
Supplier: Richardson RFPD
Description: large number of channels. The ADRV9009-ZU11EG has extensive I/O capability via the two 400-pin connectors fitted on the underside. When combined with the ADRV2CRR-FMC carrier board a variety of high speed I/O can be used, including USB3, USB2, PCIe 3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2,
Find Suppliers by Category Top
Featured Products Top
-
tree structure using ADI high performance low jitter HMC7044 devices, making it ideal for applications requiring RF phase alignment with a large number of channels. The ADRV9009-ZU11EG has extensive I/O capability. Combined with the evaluation carrier board a variety of high (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
The versatile link, a common project for super-LHC
… the 12.5 Gb/s commercial BERT and the FPGA-based BERT (development based on an FPGA evaluation board), we performed a comparison between the FPGA-based BERT and the commercial BERT, and between our SFP+ carrier board and the SFP + evaluation board .
-
A PCI Express optical link based on low-cost transceivers qualified for radiation hardness
To carry out the test we chose a Xilinx Virtex4 evaluation board with SFP optical transceivers in order to establish the optical link with our adapter, which was plugged in a PCI express slot of a personal computer.
-
Bend insensitive fibers for FTTH and MDU
It is thought that the low temperatures adversely affected the evaluation boards used with the SFP ’s.
-
Thermal analysis of opto-electronic packages — the Delphi-based compact thermal model and other modeling practices in the industry
A single SFP is placed on an evaluation board and is placed in a vertical fashion inside a duct.
-
Implementation of colorless shutter-based free-space optical interconnections using ferroelectric liquid-crystal spatial light modulators
In the experimental work, SFP CWDM transceivers plugged on the evaluation board (EVB) manufactured by APACOE [14] from Taiwan are worked as the laser source for the optical interconnection system as illustrated in Fig.8.
-
Analog Devices' 4x Fibre Channel SFP Chipset Targets Fast Growing Storage Area Networks
The 1x/2x/4x multi-rate reference design includes an SFP board and the optics to enable immediate evaluation , speed time to market and reduce development costs.
-
Optical transceivers | News | The Engineer
The 1x/2x/4x multi-rate reference design includes an SFP board and the optics to enable immediate evaluation .
-
Reliably prototyping large SoCs using FPGA clusters
Newer FPGA evaluation boards expose some of their transceiver interfaces as SFP + cages.
-
Performance Margin Considerations for SFP+ Transceivers
The characteristics of the SFP + module evaluation platform were chosen to represent a real world board environment regarding PCB material and connector losses.
-
Laser Driver Chip Set Provides First Comprehensive Solution For SFP+ Transceivers
Electrical and optical evaluation boards are also available to demonstrate the drivers superior performance in SFP + transceivers and shorten integration development time with lasers.
Indicates content that may require registration and/or purchase.