-
Supplier: M.H. Rhodes/Cramer Company
Description: Cramer's AC Hysteresis Motor is a shaded pole, synchronous-type that provides smooth, quiet performance and allows operation to a stall condition without damage or increase in temperature rise. External rear bearing provides stability, strength and allows for a double-ended
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -40 to 212 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot - Maximum Discharge Flow: 0.047550969 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot - Maximum Discharge Flow: 0.0121519143 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot - Maximum Discharge Flow: 0.047550969 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Easily prime over long distances • Low strokes/minute rate increases diaphragm life • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated • Sealed VALOX
housing resists harsh weather conditions Pumps come complete with foot - Maximum Discharge Flow: 0.0243038286 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: ProMinent Fluid Controls, Inc.
Description: The ProMinent® alpha c is a metering pump designed for simple operations. It is especially suited to continuous dosing. Advantages High suction capacity, smooth dosing stroke and constantly accurate dosing Robust bodywork: Strong shaded pole motor with gear,
- Pump Type: Metering Pumps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
reduced maintenance fees and machinery downtime. • Fully Customizable – Depending on the application the BLDC is fully customizable in regard to torque and speed as well as the size envelope. The motors can be run with sensors and without sensors. Brushless motors can also have more poles than a (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
Product Overview The 80BSA series is a big-torque BLDC geared motor from 3X Motion. It combines high rated and peak torque with a 48 VDC rating and a wide 48–310 VDC voltage range, for demanding motion applications in logistics and automation (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
, facilitating current flow through the windings to rotate the wheel and aid propulsion. The hub motor itself is an outer rotating brushless DC motor design that incorporates a planetary gear train to enhance torque output. PERFORMANCE ATTRIBUTES OF HUB MOTORS The performance (read more)
Browse DC Motors Datasheets for Portescap -
. Leaning back and throwing shade Regarding passenger comfort, miniature precision motors are seeing increased use in window shades and seat actuation applications, graduating from private and business jets to wider commercial aviation. Beyond the advantages of small size and (read more)
Browse Brushless Motors Datasheets for Portescap -
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased (read more)
Browse Gearmotors Datasheets for ElectroCraft -
suppliers. The ElectroCraft MPW is engineered for integrated efficiency; the motor, gearing, hub, wheel assembly and optional accessories provide a single-source solution for efficient battery-powered AGV and mobile robot applications. About ElectroCraft Electro (read more)
Browse Brushless Motors Datasheets for ElectroCraft
More Information Top
-
DAYTON AC Gearmotor,6 rpm,Open,115V - AC Gearmotors - 1LNF8|1LNF8 - Grainger Industrial Supply
Per the manual provided by the supplier this is a premium shaded pole gear motor designed for continuous duty with fan and are equipped with automatic reset thermal overload protectors for safety during stall or overload conditions.
-
Effect of copper binding by suspended particulate matter on toxicity
A shaded pole gear motor (Dayton Electric, Niles, IL, USA) and a high-density polyethylene stirrer (Nalgen, Rochester, NY, USA) were used to stir the solution in each chemical mixing reactor except for the first mixing reactor (volume ϭ 0.02 L…
-
Influence of dissolved organic matter on the toxicity of copper to Ceriodaphnia dubia : Effect of complexation kinetics
A shaded pole gear motor (Dayton Electric, Niles, IL, USA) and a high-density polyethylene stir- rer (Nalgen, Rochester, NY, USA) were used to stir the solution in each chemical mixing reactor (except for the first mixing reactor [V ϭ 0.02…
-
valve ( Page 445 ) - offers from valve manufacturers, suppliers, exporters & wholesalers
Shaded Pole Gear Motors .
-
Automation of MCDOR at NMT-3 Los Alamos National Laboratory. Final report
The powder processing unit is chain driven from a shaded pole gear motor .
-
Optical Materials Submicrostrain Test Apparatus
For this pro- gram, the chart drive motor shaft was coupled to an ex- ternally mounted 10 r/min shaded pole gear motor .
-
Sell Inline Geared Motor
• Sell Geared Shaded Pole Motor .
-
Wiper Motor from Chandra Electric Company, India
• Geared Shaded Pole Motor .
-
CR4 - Thread: Ceiling Fan as Windmill Generator
You have selected a geared shaded pole motor that means the rotor is displaced towards one side of the coil and therefore the movement of the magnet is causing voltage fluctuation in a similar way to the description in the first paragraph.
-
Ac Motor - Ac Motor Manufacturers, Suppliers
Shaded Pole Induction Geared Motor (B.B.Q Machine) MODEL POLE VOLTAGE PREQUNCY NO LOAD(At gear ass'y) CORE SIZE SHAFT (Ø) CURRENT INPUT SPEED STARTING TORQUE PEAK TORQUE P V Hz A W RPM Kg.cm...
Indicates content that may require registration and/or purchase.