-
Supplier: Radwell International
Description: BUSHING, QUICK DISCONNECT, SHAFT HUB, SIZE 5, 1.1250IN BORE, 2.6875IN FLG OD, 1.2500IN LTB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DOOR-COUPLING ROTARY OPERATING MECHANISM WITH SHORT COUPLING DRIVER AND REDUC. TOLERANCE COMPENSATION ACTUATING SHAFT 6X 6 MM FOR CIRCUIT BREAKER AND FOR SWITCH DISCONNECTOR KNOB TI-GRAY/BLUE-GREEN BASIC MASKING FRAME LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction clutch coupling engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the clutch mechanism to one shaft and the coupling hub to a second,
- Bore Diameter: 0.75 to 1.25 inch
- Coupling Diameter: 5.13 inch
- Coupling Length: 9.3 inch
- Rated Torque: 0 to 1,317 In-lbs
-
-
Supplier: Elliott Manufacturing Co., LLC
Description: Elliott manufactures a complete line of Valve Couplings that are suitable for use on non-rising handwheel valves, rising stem valves and rising handwheel valves. The units are fabricated from carbon steel and are available in a range of sizes to fit handwheels with diameters ranging from 3
- Length: 9.38 inch
- Units: English
-
Supplier: John Crane, Inc.
Description: misalignment, while maintaining a high level of balance integrity. In the unlikely event of membrane failure, due to a torque overload, the coupling will disconnect the drive, thus protecting the associated shafts. Standard options for spark resistance are available.
- Bore Diameter: 12 inch
- Rated Torque: 845,132.743362832 In-lbs
- Rated Speed: 24,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Mach III Clutch, Inc.
Description: element compensates for up to 3 degrees of angular misalignment and up to 0.040 parallel offset between shafts Both heavy duty clutch mechanism and coupling bored to suit up to the maximum shown (US & Metric) to accept differing shaft sizes Available with either high or low*
- Bore Diameter: 1.375 to 2 inch
- Coupling Diameter: 8.07 inch
- Coupling Length: 12.14 inch
- Rated Torque: 0 to 5,397 In-lbs
-
Supplier: Mach III Clutch, Inc.
Description: coupling half Applications Clutch couplings connect/disconnect two fully supported shafts Maximum RPM varies by model. Please consult the detail sheets (below). Consult engineering if the intended application exceeds the listed maximum RPM. Design Features Both clutch
- Bore Diameter 1: 0.75 to 1.25 inch
- Length: 6.93 inch
- Material: Aluminum
- Units: English
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Set screws and customer supplied key connect the heavy duty clutch mechanism to one shaft and the coupling
- Bore Diameter 1: 1.875 to 2.75 inch
- Length: 13.08 inch
- Material: Aluminum
- Units: English
-
Supplier: Radwell International
Description: DOOR-COUPLING ROTARY OPERATING MECHANISM, WITH SHORT COUPLING DRIVER AND REDUC. TOLERANCE COMPENSATION, ACTUATING SHAFT 6X 6 MM FOR CIRCUIT BREAKER AND FOR SWITCH DISCONNECTOR, KNOB TI-GRAY/BLUE-GREEN BASIC MASKING FRAME LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Knob Shaft
-
Supplier: Galco Industrial Electronics
Description: Door-coupling R/Y 315mm shaft length for
-
Supplier: KTR Corporation
Description: For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise are the results of calculation. Make use of this possibility and discuss with us the application in
- Torque Rating: 1.47492625368732 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 0.2755907 to 3.93701 inch
- Diameter: 2.1653555 to 9.448824 inch
- Length: 2.5984266 to 8.3858313 inch
-
Supplier: TEGAM, Inc.
Description: direction of rotation. Push the test button and either the "ABC" or "BAC" LED will illuminate to display the proper line-to-terminal connections. Technical Specifications No need to disconnect drive shaft couplings Identifies open windings Protects user and equipment Reliable,
- Form Factor: Handheld
- Features: Other
-
Supplier: Union Process, Inc.
Description: feasibility studies, quality control, and basic research when quantities are small. Results are repeatable. 01 Series Attritors are easy to clean and require no shaft seals. The 01-HD and 01 Models are designed for media from 1/8" to 1/4". They have shafts with arms and run at RPMs
-
Supplier: Ogura Industrial Corp.
Description: QUICK RELEASE TIME Separator springs between the friction plates allow for quick disconnect when the power is released. These springs also keep the disks from making contact with each other in the disengaged mode. FAST TORQUE BUILDUP An efficiently etched oil path on the friction disk,
- Torque Rating: 148 Ft-lbs
- Power: 0.0482479338565015 HP
- Rotational Speed: 3,000 rpm
- Operating Voltage: 24 volts
-
Supplier: Ameridrives Couplings
Description: bridles, flatteners, and scale breakers. SL Spindles can also be used on applications where shaft center-to-center spacing is minimal and where diameters are limited. SF Series Spindle The SF Spindle is for medium torque applications where high misalignment capacity is required. It is used on
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: ARGAL s.r.l.
Description: CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing from all static loads
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
Find Suppliers by Category Top
More Information Top
-
Bendix Model NT-D1 turbine power control valve actuator qualification testing. Summary report
With the actuator installed into the test stand but with the shaft spline coupling disconnected (i.e., no load), and no gaseous He supply to the gear motor, amplifier output current was measured for various known input voltages.
-
A High Efficiency PSOFC/ATS-Gas Turbine Power System
The turbine shaft coupling is disconnected as previously described and the compressor is unbolted from the center frame.
-
A USN development strategy and demonstration results for propulsion and mechanical systems diagnostics, prognostics and health management
The tail drive system installation allows balance and alignment surveys on the blower, tail drive shafts and disconnect coupling .
-
SH-60 helicopter integrated diagnostic system (HIDS) program-diagnostic and prognostic development experience
The tail drive system installation allows balance and alignment surveys on the blower, taildrive shafts and disconnect coupling .
-
Motor Test / 3
# No need to disconnect drive shaft couplings # Identifies open windings# Protects user and equipment# Reliable, solid state components# Shirt pocket size, 48" leads with heavy duty 1/2" clips, works on most sizes and types of 3 phase motors .
-
611 drive alarms 608/820 - Entries - Siemens Industry Online Support – Siemens AG
I suggest that you connect up the motor to the drive away from the machine (i.e., disconnect the shaft coupling from the mechanics).
-
Phase Rotation
# No need to disconnect drive shaft couplings # Identifies open windings# Protects user and equipment# Reliable, solid state components# Shirt pocket size, 48" leads with heavy duty 1/2" clips, works on most sizes and types of 3 phase motors .
-
Gas cooled fast reactor control rod drive mechanism deceleration unit. Test program
shaft of the disconnect coupling .
Indicates content that may require registration and/or purchase.