Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Application Filed Engineering machinery, Construction machinery process control equipment,exhibit,display equipment, Industrial automation equipment ,hotel, Medical equipment ,guesthouse revolving door control system, Turntable equipment ,intelligent
- Number of Circuits: 26
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Accuris
Description: Underground mining - Shaft equipment - Sheaves
-
Supplier: Accuris
Description: Underground mining - Shaft equipment - Headframes
-
-
Supplier: Accuris
Description: Underground mining - Shaft equipment - Conveyances for vertical shafts
-
Supplier: Accuris
Description: Underground mining - Shaft equipment, Part 4: Conveyances for vertical shafts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: obtain strusts from more and more customers all over the world. Factory Scene Application Filed Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Construction machinery Industrial automation
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant solid shaft slip ring for Filling equipment, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC lathes (SPEC: Dia20mm-800mm); Machining Tolerance: ±0.01 To ±0.005mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm); Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: antennas, HD network monitoring systems, air traffic control, and camera technology,Optical fiber reelsindustrial machining center, rotary table, heavy equipment tower, cable reel, laboratory equiment,engineering machinery, mining equipment, port machinery radar, missiles and
- Number of Circuits: 35
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Description: Inclines 9.4 Locomotives and Similar Off-Track Equipment 9.5 Transportation of Workers 9.6 Automatic Coupling Devices 9.7 Block Signals 9.8 Safe Access 9.9 Mobile Equipment 10. Electrical 10.1 General 10.2 Illumination 10.3 Conductors 10.4 Grounding of Equipment 10.5 Protection
-
Supplier: SKF/North America
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 14.960638 inch
- Outside Diameter: 22.047256 inch
- Overall Width: 7.87402 inch
- Static Radial Load: 1,472,440 lbs
-
Supplier: SKF/North America
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 18.2677264 inch
- Outside Diameter: 24.250013095 inch
- Overall Width: 5.905515 inch
- Static Radial Load: 1,315,080 lbs
-
Supplier: SKF/Global
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 17.6250095175 inch
- Outside Diameter: 25.0000135 inch
- Overall Width: 8.8125244438 inch
- Static Radial Load: 2,472,800 lbs
-
Supplier: SKF/Global
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 86.00004644 inch
- Outside Diameter: 99.50005373 inch
- Overall Width: 12.00000648 inch
- Static Radial Load: 8,430,000 lbs
-
Supplier: SKF/Global
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 13.00000702 inch
- Outside Diameter: 19.00001026 inch
- Overall Width: 7.00000378 inch
- Static Radial Load: 1,124,000 lbs
-
Supplier: SKF/Global
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 14.173236 inch
- Outside Diameter: 26.771668 inch
- Overall Width: 12.992133 inch
- Static Radial Load: 3,012,320 lbs
-
Supplier: SKF/North America
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 12.0091797133 inch
- Outside Diameter: 22.047256 inch
- Overall Width: 7.87402 inch
- Static Radial Load: 1,191,440 lbs
-
Supplier: SKF/North America
Description: Double row tapered roller bearings can carry heavy loads and are stiff. They are suitable for the accommodation of combined (radial and axial) loads and can locate a shaft axially in both directions with a given axial clearance or a given preload. Their main use is in gearboxes, hoisting
- Bore: 10.0000054 inch
- Outside Diameter: 16.6250089775 inch
- Overall Width: 6.8125233638 inch
- Static Radial Load: 910,440 lbs
-
Supplier: Timken Company (The)
Description: Piloted: 35 mm through 125 mm (1-3/16” through 5”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in
- Shaft Size: 1.3779535 to 4.9212625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Timken Company (The)
Description: Angle: 45 mm through 100 mm (1-3/4” through 4”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely used in
- Bore Diameter: 1.3779535 to 3.93701 inch
- Bearing Style: Ball / Roller Bearing
- Component: Take-up Bearing
-
Supplier: Timken Company (The)
Description: Pillow Block 4-Bolt Base: 60 mm through 125 mm (2-1/4” through 5”) Industries and Applications Common uses include processing and material handling equipment found in many industries, including: Pulp And Paper Power Generation Mining Cement Aggregate Type E housed units also are widely
- Nominal Shaft / Bore Size: 1.3779535 to 4.9212625 inch
- Bearing Type: Tapered Roller Bearing
-
Supplier: Siemens Process Instrumentation
Description: process equipment. The Milltronics MFA 4p single setpoint system suits most industrial applications. This versatile unit can be used on tail pulley shafts, driven pulleys, motor shaft sensing, belt or drag conveyors, screw conveyor flights, bucket elevators, fans and pumps. A
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: self-aligning and are not affected by misalignment of the shaft and bearing box or deflection of the shaft, and can compensate for the resulting concentricity errors. In addition to bearing radial load, this type of bearing can also bear two-way axial load and its combined load. It has
- Bore: 30.708678 inch
- Rated Speed (Oil): 360 rpm
- Static Axial / Thrust Load: 2,854,960 lbs
- Dynamic Axial / Thrust Load: 1,427,480 lbs
-
Description: shocks –- suitable for the most demanding environments. Applications: • Agriculture Machinery • Construction Equipment • Forestry Equipment • Material Handling Equipment • Turf Equipment • Vocational & Municipal Equipment • Other Mobile • Mining • Oil & Gas
- Operating Speed: 4,600 rpm
- Operating Pressure: 6,090 psi
- Motor Type: Axial Piston
-
Supplier: FineTek
Description: and protect equipment and personnel. The ED series is another of the Aplus Finetek belt conveyor safety products. The ED is a speed monitoring safety instrument for use in monitoring the speed of rotating devices such as rotating conveyor shafts, motor shafts, etc. The ED speed
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: Timken Company (The)
Description: and coal pulverizers Pumps Compressors Planetary gears Gear boxes Centrifuges Mining equipment Aggregate processing Transmissions
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WM100 is a heavy-duty zero-speed alarm switch. This non-contacting unit provides cost-effective equipment protection even in the harshest conditions. It is rugged enough to be impervious to dust, dirt, build-up and moisture, and is ideal for such primary industries as mining,
Find Suppliers by Category Top
Featured Products Top
-
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
philosophy behind the S&L Pump engenders hassle-free maintenance, energy savings and long-lasting, reliable operation. This performance yields tremendous dollar savings for utilities and end-users striving to responsibly manage their equipment assets and promote beneficial life-cycle costing (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
and fine particles pass through the screen mesh, while solids are retained. • Secondary dewatering – The screw shaft and baffle generate axial pressure to extract additional moisture. • Discharge – Dewatered sludge is continuously expelled via the outlet (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
are not available with off-the-shelf tubing. Prototype equipment or protocols are being developed that require specialized tubing. Modifications to existing tubing can provide additional functionality, improved longevity, change from disposable to (read more)
Browse Medical Equipment and Supplies Datasheets for New England Tubing Technologies -
used in steel mills, mining equipment, conveyors, elevators, pumps, compressors, fans, crushers, automation systems, agricultural machinery, and various industrial power transmission applications. (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
& Piling Machines Road Rollers & Pavers Aerial Work Platforms Fire Trucks & Rescue Equipment Port Machinery & Ship Loaders Mining Machinery & Heavy-duty Rotating Equipment 4. Broader Industry Applications Also suitable for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Applications: Widely used in gearboxes, conveyors, pumps, fans, compressors, packaging, material handling, mining, agriculture, and industrial automation, providing secure, backlash-free shaft-to-hub connections for demanding power transmission and motion control systems. (read more)
Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Widely used in steel mills, mining equipment, agricultural machinery, construction equipment, conveyors, packaging machines, pumps, compressors, machine tools, and other industrial power transmission systems requiring reliable operation under angular misalignment. (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
of power, which is crucial for performance. Agricultural Equipment: These bushings are commonly found in agricultural machinery, connecting shafts to various components, enhancing strength and stability in demanding environments (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Applications Conveyor systems Agricultural machinery Mining & construction equipment Packaging & material handling (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Brazing a carbide to a stainless steel shaft for a digger used in mining [PFS]
A three turn helical coil is used to braze the carbide to the shaft. The steel shaft is fluxed and the braze shim placed on top. The carbide tip is fluxed and placed on top of the shim, lining up the countersunk hole in the carbide. The hole is not fluxed because the flux outgases and causes
-
Brazing a carbide to a stainless steel shaft for a digger used in mining [IH]
A three turn helical coil is used to braze the carbide to the shaft. The steel shaft is fluxed and the braze shim placed on top. The carbide tip is fluxed and placed on top of the shim, lining up the countersunk hole in the carbide. The hole is not fluxed because the flux outgases and causes
-
Cameco McArthur River Mine Water Treatment Project
into production in late 1999. Two deep underground shafts provide access to the ore body. Mining is done by remote controlled boring machines to minimize worker exposure to the high grade ore.
More Information Top
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
(2)Coal mine shaft equipment .
-
Intrinsically safe laser-based system for continuous measurement of low-frequency vibration of mine shaft installations
Proper condition of the mine shaft equipment is of vital importance both in view of production and safety.
-
Trends in Civil Engineering
Even massive concrete drops fall when the shaft liner was broken seriously and the mine shaft equipments were smashed.
-
Non‐metallic inorganic coatings
Corrosionof mine shaft equipment can se- riously effect the safety and productivity of a mine.
-
http://www.pmmi.org/files/technical/2006-42-EC%20ApplicationGuide%202010-June.pdf
The exclusion set out in Article 1 (2) (i) concerns lifts equipping mine shafts .
-
Roloff / Matek machine elements task collection
The drive shaft of a conveyor is rotatably mounted in the bearings A and B.
-
Forged Flanges - Forged Flanges Manufacturers, Suppliers
High Quality Competitive Free Forging Parts Flanged Shaft for Mining Equipment .
Indicates content that may require registration and/or purchase.