-
Supplier: Cole-Parmer
Description: Incubator
-
Supplier: Cole-Parmer
Description: • Two interchangeable platforms for microplates and microtubes • Precise digital time, temperature and speed controls • Mechanical convection for uniform and stable heating • Cold room compatible for sub-ambient applications 3 mm orbit size. What's included: Platforms for plates and tubes, aand a
- Frequency Range: 200 to 1,500 rpm
- Operating Temperature: 212 F
- Features: Other
-
Supplier: Cole-Parmer
Description: • Two interchangeable platforms for microplates and microtubes • Precise digital time, temperature and speed controls • Mechanical convection for uniform and stable heating • Cold room compatible for sub-ambient applications What's included: Platforms for plates and tubes, aand a 6-ft power cord. 3
- Frequency Range: 200 to 1,500 rpm
- Operating Temperature: 212 F
- Features: Other
-
-
Supplier: Cole-Parmer
Description: • Adjustable stroke amplitude and speed
vary speeds from 8 to 25 strokes/min • Ideal for hybridization of transfer membranes used in Southern and Northern blotting techniques • Each removable tray holds one 20 x 20 cm blot • PID temperature controller provides rapid heating and temperature - Chamber Capacity: 0.8 cubic feet
- Operating Temperature: 41 to 158 F
- Display Type: Digital Numerical Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Three CERTOMAT® Tplus incubation shakers can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be run with full load at top speed. Temperature, shaking
- Temperature Range: -10 to 70 C
- Relative Humidity: 10 to 80 % RH
- Operating Temperature: 50 to 86 F
- Jacket Type: Air Jacket
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: CERTOMAT® BS-1 The stackable incubation shaker Three CERTOMAT® BS-1 incubation shaking cabinets can be stacked up and run independently each on its own program. Due to the adjustable mass compensation system there is no need to reduce shaking speed of the upper units — all units can be
- Chamber Capacity: 1.059439718094464 cubic feet
- Temperature Range: 7.999999999999999 to 70 C
- Operating Temperature: 50 to 95 F
- Jacket Type: Air Jacket
-
Supplier: diaago
Description: AEOLUS Compact C02 Incubator Shaker features temperature, shaking, CO2 concentration, and humidity controls. Stackable design helps maximize floor space, with the capability to stack up to three units high. Features 7" High-Res Color Touch Screen with intuitive graphic interface
- Features: Built-in Alarms, Stackable
- Sensor Type: Infrared Sensor
- Display Type: Video Display
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: CERTOMAT® CTplus Incubation shaker designed for mammalian cells The CERTOMAT® CTplus fulfills all requirements for the cultivation of mammalian cells. CO2 concentration, temperature and humidity are kept constant due to advanced insulation and sealing. The encapsulation of the drive protects it
- Chamber Capacity: 1.059439718094464 cubic feet
- Temperature Range: 7.999999999999999 to 70 C
- Relative Humidity: 10 to 80 % RH
- Operating Temperature: 50 to 95 F
-
Supplier: diaago
Description: incubator, converting the incubator into a shaking incubator. Features Ergonomic design with speed control and timer Automatically recovers from power outages Wide range of accessories available Digital control and LED/LCD display Designed and built for continuous use
- Motion: Orbital
-
Supplier: diaago
Description: converting the incubator into a shaking incubator. Features Ergonomic design with speed control and timer Automatically recovers from power outages Wide range of accessories available Digital control and LED/LCD display Designed and built for continuous use Gentle speed up and
- Motion: Orbital
-
Supplier: diaago
Description: standard incubator, converting the incubator into a shaking incubator. Features Ergonomic design with speed control and timer Automatically recovers from power outages Wide range of accessories available Digital control and LED/LCD display Designed and built for
- Motion: Orbital
-
Supplier: BEING Scientific Inc.
Description: BEING BIS Series Incubated Shakers offer 3 sizes to fit your capacity requirements. Accuracy in speed, temperature, and run time are guaranteed by the PID microprocessor controller. Programmability is a feature that will allow a variety of shaking protocols to be used. A full line of
- Chamber Capacity: 0.14125868255148039 cubic feet
- Temperature Range: 25 to 50 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Features: Built-in Alarms
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: be reached depends on the ambient temperature. The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth). Obligatory accessories A
- Chamber Capacity: 7.416078026661248 cubic feet
- Temperature Range: 7.999999999999999 to 60 C
- Temperature Control Accuracy: 2 to 5 (+/- C)
- Operating Temperature: 50 to 95 F
-
Supplier: Parco Scientific Company
Description: Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140°F. 2
- Display Type: Digital Numerical Display
- Motion: Orbital
-
Supplier: Parco Scientific Company
Description: safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The shaking system continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms,
- Display Type: Digital Numerical Display
- Motion: Orbital
-
Supplier: Parco Scientific Company
Description: incubators. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. This unit can be run in cold rooms, incubators, and CO 2 environments from 14 to 140ºF. Unit includes a 92" detachable, 3-wire cord/plug and has a 2 year limited
- Display Type: Digital Numerical Display
-
Supplier: Parco Scientific Company
Description: exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability (Digital 3500). The shaking system in both models continuously monitors shaking speed and maintains set-point, even under changing loads. Unit can be run in cold rooms,
- Display Type: Digital Numerical Display
- Motion: Orbital
-
Supplier: Terra Universal, Inc.
Description: range of laboratory applications—in incubators, warm rooms, environmental chambers and refrigerators. The dual-action feature allows users to change shaking motion while the unit is stationary or in operation. The shaker can be operated in continuous or timed mode. A metal locking tab
- Frequency Range: 40 to 400 rpm
- Maximum Load: 6.8 kg
- Operating Temperature: 39.2 to 104 F
- User Interface: Analog Front Panel
-
Supplier: SKS Science Products
Description: the contained liquids. Beveled Edges along the bottle side insure an "Easy-Grip" for pouring. They are also designed so that the entire bottle fits into most shaking incubators for direct culture applications. Graduation markings are optically clear molded-in for end user convenience.
Find Suppliers by Category Top
More Information Top
-
Effect of physical parameters, carbon and nitrogen sources on the production of alkaline protease from a newly isolatedBacillus pseudofirmus SVB1
Abstract - The effect of process physical parameters (initial pH of the medium, temperature and rpm of the shaking incu- bator ) on the production of alkaline protease from a newly isolated Bacillus pseudofirmus SVB1 was studied using central composite design technique.
-
Structural Genomics
Cultures are grown in deep well 24 (DW24) format, which means that they can be grown using regular shaking incubators , in contrast to cultures grown in deep well 96 (DW96) format which require the use of specific, shaking incubators with a high …
-
Animal Cell Biotechnology
Shaking incubator with temperature, humidity and CO2 con- trol, and adequate tube holders (e.g., Kühner Shaker, model ISF1-X).
-
Biolistic DNA Delivery
Shaking incubator .
-
Yeast Genetic Networks
Shaking incubator at 30 C for S. cerevisiae.
-
Assessment of Physical Process Conditions for Enhanced Production of Novel Glutaminase-Free L-Asparaginase from Pectobacterium carotovorum MTCC 1428
The effect of physical process parameters (initial pH of the medium, temperature, rpm of the shaking incubator , and inoculum size) on the production of L-asparaginase from P. carotovorum MTCC 1428 was studied using central composite design technique.
-
Adenovirus
Incubate at 32 °C overnight in a shaking incubator .
-
Homing Endonucleases
Add the rest of the transformed cells to 50 mL LB medium with 100 μg/mL carbenicillin and grow overnight at 37 °C in a shaking incubator .
-
Plant-Pathogen Interactions
… found that it is important for agroinfiltration experi- ments (not only for BiFC) to use cultures of agrobacteria that are actively growing; cultures that have been grown for 24 h or less at 28ºC in a shaking incubator and which are not …
-
Optimization of fermentation conditions for biosurfactant production by Bacillus subtilis strains CCTCC M201162 from oilfield wastewater
The bacterial cultures growing in seed medium (pH 7) containing glucose as sole carbon source was incubated at different temperatures (30, 35, 40, 45, 50 C) in the shaking incubator at 160 r/min.
Indicates content that may require registration and/or purchase.