Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mills Products, Incorporated
Description: Reduce Labor Costs with Roll Forming Roll forming is ideal for OEMs looking to economically produce high volumes of close tolerance parts with a broad range of geometries. Our custom roll forming process converts both ferrous and non-ferrous metals into hardened states
- Material Thickness: 0.062 inch
- Standard Shapes: Angle, Channel, U-shape, Channel, C-shape, Hat, Pipe, Ring, T-shape, Tube, Hex, Tube, Round, Tube, Square or Rectangular, Z-shape
- Manufacturing: Annealing, Bending / Curving, Cut to Length, Machining, Notching, Pre / Post, Painting / Powder Coating, Plating / Coating, Punching, Pre / Post, Skiving / Edge Conditioning, Stamping, Tool Making, Welding, In-line, Welding, Pre / Post
- Support and Production: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Hyperion Materials & Technologies
Description: Cemented carbide cupper tools manufactured to custom dimensions in accordance with agreed solution. They are available as round and out-of-round cupper press tools including die centers, draw pads, cut edge dies, and blank draw dies. Cemented carbide grades and tool
- Features: Custom / Specialty Tools, East Asia / Pacific Only, Europe Only, North America, Other, South / Central America Only, Southwest US Only, United States Only
- Industry Served: Food Processing, Packaging Equipment
- Capabilities: Sheet Metal Forming Dies
-
Supplier: Dupont Molykote
Description: Solid lubricating paste for hot forming of metals APPLICATIONS Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent and slip additive at high temperatures. Used successfully for the hot bending
- Operating / Use Temperature: -4 to 2,102 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.5 specific gravity
- Applications: Automotive / Transportation
- Type / Function: Grease / Gel, Lubricant, Metal Forming Fluid, Metal Working Fluid
-
-
Supplier: Isotech, Inc.
Description: shape. This process requires hydroforming tools consisting of a punch made in the shape of the desired part, a ring contoured to fit around the punch, and a pressurized forming chamber sealed by a flexible rubber diaphragm. Deep Drawing / Deep Draw is the process of forming a
- Part Diameter / Length (rectangular section): 24 inch
- Capabilities: Anodizing, Painting / Powder Coating
- Services: Engineering / Design Assistance
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: CNC Industries, Inc.
Description: Customer Service. Located in the Midwest, U.S.A., CNC Industries is Woman Owned, ISO 9001:2008 registered and soon to be AS9100 registered. What separates CNC Industries, Inc. from most precision machine shops is our exceptionally strong infrastructure and our extensive use of leading-edge
- Industry Served: Aerospace, Automotive, Electrical / Electronics, Food Processing, Industrial, Marine, Medical, Military, Packaging Equipment, Pharmaceutical, Semiconductor
- Services: CAD/CAM Support, Design Assistance, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, Midwest US Only, North America, United States Only
- Capabilities: Jigs and Fixtures, Sheet Metal Forming Dies, Welding Fixtures
-
Supplier: Laird Plastics, Inc.
Description: materials with the utmost efficiency. Bending: Laird Plastics can use either heating or cold processes to bend plastic sheets. Cold bending is an excellent solution for creating curves and bends using flat sheet stock, and maintains the integrity of the sheet. Many thermoplastic
- Materials: ABS, PVC, Polycarbonate (PC), Polyethylene (PE)
- Capabilities: Machining, Polishing
- Features: North America, Southern US Only, United States Only
-
Supplier: Matexcel
Description: enabled effective conjugation of bioactive molecules with nanomaterials, forming hybridized conjugates. Nanomaterials are multifunctional molecules formed the combination of metals, ceramics and polymers. Based on their structure, nanomaterials can be divided into nanoparticles,
- Chemicals Processed: Biochemicals / APIs
- Form: Bulk Solids / Granules, Powders
- Materials Processed: Carbon / Graphite
- Services Offered: Chemical Processing and Synthesis Services, Compounding, Formulation and Blending, Inspection and Analytical Testing
Find Suppliers by Category Top
Featured Products Top
-
High End Process Monitoring for Metal Forming and Sheet Metal Forming X7 The X7 is an in-process monitoring system for metal forming processes such as cold, warm and (read more)
Browse Process Monitors Datasheets for Marposs Corp -
highly dependent on the users and the resolution settings. Now, however, the results generated by the new Sheet Metal Add-on are user independent. It quickly provides accurate and repeatable information on all sheet metal features, such as edges, holes, slots, rectangles, and trimmed edges. This (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private (read more)
Browse Sheet Metal Fabrication Services Datasheets for MP Metal Products -
than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products -
What exactly is Roll Forming? Find out the basics...watch this short instructional video produced by Dalarna University >>>HERE. Roll forming is a continuous metal forming process that transforms sheet, strip or coiled metal into shapes (read more)
Browse Roll Forming Services Datasheets for MP Metal Products -
, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal forming equipment, MP Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
Conduct Research Top
-
Solid Edge Sheet Metal White Paper (.pdf)
If your company designs sheet metal parts, it faces a series of unique challenges. Although parts are typically designed in their "formed" state, they begin as a flat plate. As a result, manufacturability becomes a critical aspect of every feature making up the finished part. Add to this, the need
More Information Top
-
Rapid Prototyping
D.F. Walczyk,., and Hardt, D.E., Rapid tooling for sheet metal forming using profiled edge laminations-design principles and demonstration, Journal of Manufacturing Science and Engineering, Transactions of the ASME, 120(4), 746-754 (1998).
-
Review on CNC-Rapid Prototyping
[14] Walczyk D E and Hardt D E 1998 Rapid tooling for sheet metal forming using profiled edge laminations-design principles and demonstration.
-
An improved finite element model of incremental forming using conic programming
For the first step of an incremental sheet forming process, the sheet metal is clamped at the edges and a tool of spherical surface indents the sheet at a single point, which leads to .
-
Optimization in thermal friction drilling for SUS 304 stainless steel
… for both 30 and 60 runs and (2) thermal friction drilling utilized the heat generated from friction between a conical tool and the workpiece to soften and penetrate a sheet metal and formed a hole without sharp edge to tear and cut …
-
Small data set analysis in surface metrology: an investigation using a single point incremental forming case study
SPIF is a relatively new sheet metal forming process that typically utilizes a milling machine, a fixture to hold the sheet metal in place, and a forming tool (similar to mill cutting tools but having no cutting edges ).
-
ZSMFF2012P033
… to undergo deformation by: · Stretching (stretchability) · Bending (bendability) · Bending under stretching · Stretching at the edge · Deep drawing (drawability … … significantly helps process and tool design engineers predict failure during analysis of sheet metal forming processes for tool design.
-
The Automotive Body Manufacturing Systems and Processes
The angular change happens when the bending edge line deviates from that of the forming tool and is typically caused by stress difference in the sheet thickness direction, when a sheet metal bends and unbends over a die radius.
-
Metal Building Systems: Design and Specifications, Third Edition > TYPICAL SPECIFICATION FOR METAL BUILDING SYSTEMS
Fabricate sheet metal flashing and trim without excessive oil canning, buckling, and tool marks and true to line and levels indicated, with exposed edges folded back to form hems.
-
Micro Metal Forming
… feature is part of the (micro) geometry of the sample or the tool, e.g. the cutting edge radius of a cutting tool or the diameter and … … a dimple on a sheet surface which is intentionally … … improve lubrication during sheet metal forming .
Indicates content that may require registration and/or purchase.