-
Supplier: ValueTronics International, Inc.
Description: The 381 is a 1000 Volts, 1000 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features:
-
Supplier: ValueTronics International, Inc.
Description: The LCR-6020 is a 20 kHz LCR Meter from Instek. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device,
-
Supplier: InspectorTools
Description: R-Chek+ Four Point Surface Resistivity Meter Remove all doubt and be sure that your product is coated properly... Without breaking the bank! InspectorTools is proud to offer four point sheet resistance meters for under $500 that are calibrated to standards that are
- Measurement Capability: Conductivity / Resistivity Instruments
-
-
Supplier: InspectorTools
Description: R-Chek Four Point Resistivity Meter Remove all doubt and be sure that your product is coated properly... Without breaking the bank! EDTM, Inc. is proud to offer four point sheet resistance meters for under $500 that are calibrated to standards that are traceable to a NIST
- Measurement Capability: Conductivity / Resistivity Instruments
-
Supplier: ASTM International
Description: 1.1 This test method covers a steady-state technique for the determination of the resistance to thermal transmission (thermal resistance) of thin specimens of materials and composites, especially in thicknesses of less than 12 mm. If the single or stacked thin specimens are homogeneous
-
Clamp Meters - Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm -- 70145753Supplier: Allied Electronics, Inc.
Description: 0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter The Fluke 322 is designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight
-
Supplier: ValueTronics International, Inc.
Description: user guide CD Warranty book. Applications: The DLRO10HD measures low resistance values in applications ranging from railways and aircraft to resistance of components in industry. Any metallic joint can be measured but users must be aware of measurement limitations depending on
-
Supplier: Kett US
Description: This new versatile portable instrument allows you to store 10 calibrations in it's sleek compact body. Accurate, reliable measurements are provided on solid, powder, granule, paste, and sheet applications. Using proven resistance technology, the handy HB200 displays readings on the
- Moisture Content Range: 0 to 99 %
- Moisture Content Accuracy: 0.1 ±%
- Features: Battery Powered
- Display: Digital Readouts
-
Supplier: Gefran
Description: U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external
- Number of Digits: 3
- Width: 72 mm
- Height: 36 mm
- Depth: 54 mm
-
Supplier: InspectorTools
Description: Monitor moisture in wood and other building materials Dual Measurement Scale LCD Display with Bargraph Measures Wood Moisture from 6 to 44% Measures Building Material Moisture from 0.2 to 2.0% Use on wall board, sheet rock, cardboard, plaster, concrete, and mortar Self-contained, pocket sized
-
Supplier: Gefran
Description: U, G, D, C Resistance thermometers Pt100, Pt100J (japanese standard) 2 / 3 wire PTC and NTC themistors Linear inputs 0 to 60/12 to 60mV, 0 to 20/4 to 20mA, 0 to 10/2 to 10/0 to 5/1 to 5/0 to 1/0, 2 to1V The selection is made using the faceplate keys and correct input contact. No external
- Number of Digits: 2
- Width: 72 mm
- Height: 36 mm
- Depth: 54 mm
-
Supplier: HORIBA Instruments, Inc.
Description: temperature fluctuations Sheet resistance is more stable than traditional bubblers resulting in improved sheet resistance repeatability and reproducibility. Improved safety No more quartz. The VM Series is made from PFA vessel which is much more robust than quartz, no
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: General Plastics Manufacturing Co.
Description: Provides buoyancy with depths to 1,200 feet (366 meters) uncoated* Dimensionally stable Excellent compressive and insulation properties Resistant to hydrostatic pressure High impact resistance Biologically inert Oil, grease, and solvent resistant Cost-effective solution Does not rot or
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: 3X Ceramic Parts Company Limited
Description: characteristic: High strength, High fracture toughness, High hardness and High density,Stability, Wear resistance, Corrosion resistance, High temperature resistance. Zirconia Ceramic Rod Properties Sheet : Performance - Unit - Typical value Density g/cm3 >6.0 HV Hardness
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Auto-ranging digital multimeter measures current, voltage, resistance, and frequency True RMS meter provides accurate readings when measuring linear or nonlinear loads where the current or voltage has an undistorted or distorted waveform Dual LCD shows two readings
-
Supplier: Zurn Industries LLC
Description: The 350ASTDA Double Check Detector Backflow Preventer features a stainless Steel body, making it ideal for fire protection applications. Its metered bypass detects leaks and unauthorized water use. Used in low health hazard applications. To view all options, see the Specification Sheet -
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The 350ASTDA Double Check Detector Backflow Preventer features a stainless Steel body, making it ideal for fire protection applications. Its metered bypass detects leaks and unauthorized water use. Used in low health hazard applications. To view all options, see the Specification Sheet -
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The 350ASTDA Double Check Detector Backflow Preventer features a stainless Steel body, making it ideal for fire protection applications. Its metered bypass detects leaks and unauthorized water use. Used in low health hazard applications. To view all options, see the Specification Sheet -
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Edgetech Instruments Inc.
Description: determine the water vapor concentration in gas mixtures, and a platinum resistance thermometer to accurately measure that temperature. Outputs include 4 to 20mA, 0 to 5 Vdc, or 0-10Vdc and an RS232 serial port as well as electrically isolated relay contacts. NEW! Model DX primary method
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: 3X Ceramic Parts Company Limited
Description: excellent mechanical properties at room temperature, such as high flexural strength, excellent oxidation resistance, good corrosion resistance, high wear resistance and low friction coefficient, but also high temperature mechanical properties (strength, creep resistance).
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Modulus of Elasticity: 59,465.10413645077 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: is much lower than that of the ceramic plunger. The ceramic plunger has high temperature resistance, wear resistance, corrosion resistance and impact resistance, which guarantees a longer service life. It is widely used in various liquid pumps, metering pumps, high
- Density: 2.3999984852950598 to 3.9499975070481197 g/cc
- Dielectric Strength: 7,874,015.74803148 to 8,858,267.716535416 V/m
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Dielectric / Electrical Insulation
-
Supplier: Matexcel
Description: Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in FFC and flexible printed circuits, and can be used on PET and PC sheets, especially
- Density: 1.7999988639712952 g/cc
Find Suppliers by Category Top
Featured Products Top
-
All Genuine GurleyTM bending resistance/stiffness testers are based on the same physical principle. each instrument consists of a balanced pendulum or pointer which is center-pivoted and can be weighted at three points below its center. The pointer moves freely in both left and (read more)
Browse Datasheets for Gurley Precision Instruments -
.5 meters long. Key Features Two cutting systems in one machine: a PLC automatic program for batch slicing and a CNC program for complex profile cutting, switchable as needed Narrow kerf (wire diameter 0.65–0.8 mm) with minimal dust and low cutting (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
W/m·K grades, the substrates can be supplied as standard sheets or custom parts with specified dimensions, thicknesses, surface finishes, and machining features. Ground and polished surfaces are available for downstream metallization, bonding, and precision assembly requirements. (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range™. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (read more)
Browse Lifting Slings Datasheets for Certex UK -
electrical current was being transmitted through the air by a pair of metal sheets. His audience was amazed and bewildered. Today, companies in China, Japan and the U.S. are developing new technologies to bring some of Tesla’s wireless over transmission ideas to reality. Global Energy (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
High‐Durable AgNi Nanomesh Film for a Transparent Conducting Electrode
The sheet resistance, another important parameter of TCEs, was measured by using the four-point probe-type sheet resistance meter .
-
Nanotechnology and Precision Engineering
The sheet resistance of the films was measured by four point probe sheet resistance meter , and the film thickness, which was obtained by surface profiling system.
-
Combinatorial Search of Magnetostrictive Materials for Sensors
We used a sheet resistance meter (Loresta-Gp MCP- T610 by Mitsubishi Chemical Analytech) to measure resis- tivity.
-
Doping strategies for highly conductive Al‐doped ZnO films grown from aqueous solution
Sheet resistance measurements were conducted with a Nagy four-probe sheet resistance meter SD-600.
-
Determination of Graphene Sheets Content in Carbon Materials by Raman Spectroscopy
In addition, we used a four-point sheet resistance meter (FPSR-100, Solar Energy Tech, Taiwan) to analyze the resistivity and conductivity.
-
Structural and electrical properties of ZnO films deposited with low-temperature facing targets magnetron sputtering (FTS) system with changes in H2 and O2 flo...
The structural and electrical properties of ZnO thin films deposited at various H2 and O2 flow rates were investigated using XRD and a sheet resistance meter .
-
Reduced Graphene Oxide: Control of Water Miscibility, Conductivity, and Defects by Photocatalysis
The sheet resistance and conductance of the solid state RGO sheets were performed using a 4-point probe sheet re- sistance meter (JANDEL RM-3) and an INPHAZE impedance spec- trometer system (Inphaze Pty. Ltd., Australia), respectively.
-
32.1: Correlation between Wall Charge of a MgO Film and Discharge Delay Time
In order to examine the film properties for B5 and B6, these samples were analyzed using X-ray diffraction (XRD), scanning electron microscope (SEM), atomic force microscope (AFM), focused ion beam (FIB), ellipsometry, high sheet resistance meter , and a Darsa transmittance meter.
-
The Van der Pauw method for sheet resistance measurements of polypyrrole‐coated para‐aramide woven fabrics
For the first measurements, we have used a commer- cially available four-point collinear array portable sheet resistance meter .12 The sheet resistance of the PPy-coated woven fabric was measured twice in a 1 month interval, to investigate the coating degrada …
-
Advances in tin-based transparent conductive oxides for thin film photovoltaic applications
Expensive sheet resistance meters work well, but an EDTM R-Chek RC3175 portable meter is convenient, accurate, and inexpensive.
Indicates content that may require registration and/or purchase.