Products/Services for Shellac Bonded Grinding Wheels
-
Grinding Wheels - (509 companies)Image Credit: Norton Abrasives Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels...TypeSuperabrasive WheelAbrasive Grain Type -
Bonded Abrasives - (262 companies)Bonded abrasives consist of conventional abrasive grains held together in a matrix of glass, resin, rubber or other binders. This classification includes grinding wheels, cut-off wheels, honing stones, mounted points and grinding segments. Bonded... -
Cutoff Wheels and Abrasive Saw Blades - (471 companies)...of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Some cut-off wheels are grinding wheels that consist of abrasive grains bonded together by a matrix of resins, epoxy, rubber, metal, and vitrified glass materials... -
Sharpening Stones - (124 companies)Sharpening stones are used for sharpening edges and honing internal or external surfaces. They are generally stones or bonded abrasive product with a rectangular block or shaped stick configuration. Sharpening stones are used to sharpen edges... -
Mounted Points - (49 companies)...that keep heat generation to a minimum, but that may lack the life and durability of vitrified or resin bonded wheels. Mounted points that use resin, plastic, rubber, shellac, and vitrified bonds are also available. Related Information. CR4 Community...
-
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved...
-
Grinders and Grinding Machines - (994 companies)...and a tensioning idler wheel or pulley. Grinding machines for grinding wheels are designed to hold bonded abrasives and provide greater rigidity or stiffness than equipment that is designed for flexible coated abrasives. Profile, form, gear and other...
-
Grinding Segments - (51 companies)...grit sizes are based on ANSI (U.S.), FEPA (European), JIS (Japanese), or micron-graded standards. Typically, products such as bonded abrasives and grinding wheels use ANSI - Bonded and FEPA - F grit size standards. Common FEPA - F grit sizes...
-
Bonded Seals - (61 companies)Bonded seals are metal washers with a rubber insert bonded to the inside diameter for use in high pressure applications. Bonded seals are metal washers with rubber inserts for use in high-pressure applications. The washer resists the bursting forces...
-
Flap Wheels and Specialty Abrasives - (257 companies)...cotton, and unified wheels. Cartridge rolls, cross pads and drum sleeves are used to sand, grind, debur or finish smaller, hard-to-reach bores, cavities or recesses. Flap wheels and flap discs are suitable for long-term use because new grains...
Product News
-
Norton Abrasives
Norton Paradigm Diamond Grinding Wheels A Paradigm Shift in Cutting Tool ManufacturingTM - Experience the performance advantages of Norton Paradigm Diamond Grinding Wheels. See our new round tool and insert grinding training videos here. *Online Truing & Dressing Capability. *Better Edge Quality. *Lower Tooling Costs. Watch videos and visit our website to learn more: https://www.nortonabrasives.com/en-us/resources/expertise/norton-paradigm-diamond-wheels (read more) -
Norton Abrasives
Norton Stellar Wheels: A New Star in DIsc Grinding New Norton Stellar disc grinding wheels deliver excellent surface finishes throughout the life of the wheels while offering improved wheel life, increased parts per wheel and lower cost per part. New Norton Stellar inserted-nut grinding wheels for double and single disc grinding last 30% longer than other disc grinding products, resulting in increased parts per wheel and a lower cost per part. Manufactured to provide an excellent finish throughout the life of the wheel, Norton Stellar grinding... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
Quantum Prime -Unparalleled grinding productivity Norton Quantum Prime is a prime example of optimized performance from the worldwide leader in bonded abrasive grinding wheels. The new, proprietary, nano-crystalline ceramic grain from Saint-Gobain offers unparalleled grinding productivity across multiple applications. Thanks to the unique micro-fracture properties of this new ceramic grain, Quantum Prime delivers excellent grinding efficiency, significantly longer wheel life, while ensuring outstanding part quality. Learn more, including (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
New Norton Century45 Centerless Wheels Grind Today; Hear Tomorrow; Outperform Always. See how Norton Century45 centerless wheels enhance production and safety with improved noise reduction up to 23.2 DB, 50% faster cycle times and increased product life. Read the case studies to see how customers who've tested these wheels saw 140% higher stock removal rates, 100% improvement in wheel life and up to 30% total cost reduction. (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
Norton Gemini RightCut Wheels for Aluminum Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels - Type 01 (4" - 7") and Type 27 (4" - 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality aluminum oxide grain for consistent performance at a competitive price. NEW! Now available in cost-saving 250-wheel bulk cases. Reduce downtime, landfill, and purchasing costs. Norton Gemini RightCut Wheels for Aluminum... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Precision Polymer Engineering Ltd.
Custom Bonded Seals PPE designs and manufactures custom bonded seals to customer specifications. Problem solving is central to our culture, providing customers with optimal design solutions. Using the latest elastomer materials and manufacturing techniques, combined with many years experience, PPE can produce custom molded rubber shapes and profiles to meet any requirements. In developing custom molded rubber parts we work closely with our customers to develop solutions that last longer, require less maintenance... (read more) -
DeZURIK, Inc.
The Superior Performance of Bonded Urethane Valves DeZURIK selected a third-party consulting firm to compare performance characteristics of urethane bonded liners to non-bonded liners on knife gate valves. The consulting firm performed a series of stress tests to identify performance characteristics between the two designs. The bonded urethane liner outperformed the non-bonded liner. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
Norton Abrasives
New! Norton Gemini RightCut Cut-Off Wheels Make the Right Choice More Comfortable with Norton Gemini Right Cut Cut-Off Wheels. Features/Benefits: -Cooler Cutting. -Lasts Longer. -Quality Aluminum Oxide Abrasive. -Solid Performance at a Competitive Price. To learn more: visit https://www.nortonabrasives.com/en-us/portable-cut-wheels (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Norton Abrasives
New vitrified cBN Norton Winter Vitron7 Wheels Our new vitrified cBN Norton Winter Vitron7 wheels grind cooler with lower Specific Grinding Energy (SGE) to minimize residual stress for superior part quality. The uniform force per cBN particle results in lower grinding power and longer wheel life, while significantly reducing cost per part and overall manufacturing costs. The high-precision vitrified bond was specifically designed for external grinding of cam and crank shafts and internal grinding applications in the automotive and bearing... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS the faces between mating components, cutting down the required machining time during rebuilds / retrofitting. Laminated Shims have peelable layers of metal which are removed until the Shim has the proper thickness. They are built up from layers of precision gauge metal foil. Layers are bonded into a rigid structure that appear and function as a solid sheet or plate. Adjusting them is as easy as peeling off laminations with a knife, or in the case of some materials, using no tool at all. Rather than... (read more)Browse Shims and Shim Stock Datasheets for SPIROL
-
http://dspace.mit.edu/bitstream/handle/1721.1/38432/43071552-MIT.pdf?sequence=2
There are three distinct organic processes used in bonding grinding wheels : the " shellac process", the "rubber process" and the "resinoid process".
-
CERAMIC ABSTRACTS
Wheels bonded with shellac arc adapted to light grinding and are elastic.
-
Dictionary of Ceramic Science and Engineering
1) An organic material, such as rubber, synthetic resins, or shellac , employed to bond abrasive grains in the production of grinding wheels .
-
Machine Tools Handbook: Design and Operation > INTRODUCTION
The abrasive particles of grinding wheels are embedded in silicate, shellac , rubber, or synthetic resin bonds , which are much more elastic than solid steel.
-
Micro and Nanomanufacturing
Shellac - bonded wheels are good for producing high finish required in roll, camshaft, and cutlery grinding [22].
-
Precision Engineering > ADVANCES IN PRECISION GRINDING
Shellac - bonded wheels are found to be good for producing the high finish required in roll, camshaft and cutlery grinding [ 5].
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
Bonded Abrasive Products Manufacturing - The grains in bonded abrasive products are held together by one of six types of bonds : vitrified or ceramic (which account … … than 50 percent of all grinding wheels ), resinoid (synthetic resin), rubber, shellac , silicate of soda, or …
-
ZSA187
Copyright© ASM International® 2002 Grinding Wheels for Nitrided Abrasive E:E soft Soft Ve%fSofr verv soft Soft Soft soft Case Grade Bond Viuified Vivified Shellac Vitrified Shellac Vitrified Shellac Vitrified Wheel Speed Sfpm 5500-6500 5500-6500 5500-6500 4500-5000 4500 …
-
EFFECT OF TEMPERATURE TREATMENT ON ABRASIVES AND ABRASIVE PRODUCTS *
If the grinding work to be accom- plished and the contours of the abrading wheel or stone need not be considered, the bond may be the more friable silicate of soda or shellac .
-
CERAMIC ABSTRACTS
An abrasive wheel comprises a body of abrasive grains united by a bond of shellaccontaining an insoluble fluoride incor- porated directly therein … … and propor- tioned for giving greater stiffness to the shellac bond and causes cooler grinding under normal and otherwise …
Indicates content that may require registration and/or purchase.