Products/Services for Shim Stock Hole Punches
-
Punches - (317 companies)How to Select Punches Image Credit: Carr Lane Manufacturing Co. Punches are fabricating tools used to perforate material and create cuts or holes in the shape of the punch edge. They include a variety of tools, dies and machine stamping devices...TypePoint ShapePoint Shape Features -
Shims and Shim Stock - (221 companies)Shims and shim stock are products used to fill in a space between two mating surfaces or components. Basic Information. Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces... -
Punch Presses - (254 companies)Punch presses are designed for stamping, punching, bending, shearing, converting, and assembly operations. Punch presses are used in stamping, punching, bending, shearing, converting, and assembly operations. They differ in terms of drive type... -
Punching Services - (85 companies)Punching services is a process that uses a punch press to force a tool, called a punch, through the workpiece to create a hole via shearing. Punching services provide a process that creates a hole through a workpiece. Punching is a very economical...
-
Washers - (1244 companies)...and circular general-purpose washers with a centrally located hole. Standardized flat washers may be designed by the use of imperial or metric dimensions. Standard imperial washers include SAE washers, for use with fine threaded nuts and bolts... -
Hole Saws - (54 companies)Hole saws, also referred to as hole cutters, are saw blades with a circular cutting profile. Hole saws are used in a drill and cut out a hole without cutting up the core material. Hole saws often has a centering drill for hole placement. Hole saws...
-
Metal Shapes and Stock - (2536 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications...
-
Forgings and Forged Stock - (191 companies)...be open-die forged, including some exotic materials like age-hardening superalloys and corrosion-resistant refractory alloys. . Seamless rolled ring forging is typically performed by punching a hole in a thick, round piece of metal (creating a donut shape...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
Product News
-
MP Metal Products
Pre-Painted with Holes & Pre-Punched Steel Pre-Painted with Holes & Pre-Punched Steel. Another example of our flexibility in materials. Whether your parts are continues feed, discrete parts, pre-finished or pre-painted, pre-punched with holes or slots, we can handle just about anything. MP Metal Products. Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish, package, palletize, and ship your custom parts, on time and on budget. With more than 35 roll formers and related metal... (read more) -
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
MP Metal Products
Custom Pre-Finished Steel with Holes or Slots are typically produced to order and not stocked. Contact MP Metals today with your custom shape needs. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. M. P. Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles... (read more) -
MP Metal Products
Custom conductor bar with end hole for connections is produced. Only progressive forming (bending) takes place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming?. An efficient and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and uniform cross sections. Finished parts may be produced in one... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
MOCAP LLC
Bolt Hole Flange Protectors Material: LDPE (Low Density Polyethylene). Stocked Material: LDPE (Black), LDPE (Blue). Designed to Snap-In Easily Without Additional Fasteners (read more)Browse Flange Protectors Datasheets for MOCAP LLC -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
FAULHABER MICROMO
DC Micromotors Pack a Powerful Punch ROBOT VEHICLE WITH FLEXIBLE ARM. Today, mobile robots are often deployed in critical situations that are simply too dangerous for humans to handle - as part of industrial operations, law enforcement or anti-terror measures, e.g. to identify a suspicious object or disarm a bomb. Owing to the extreme circumstances, these "manipulator vehicles" have to meet particular requirements. Exact manoeuvring and precision handling of tools are two essential prerequisites. Of course, the device also has to... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO
-
Energy and technology review
Next (middle), a barrel inade of plastic shim stock with a punched hole is bonded to the flyer.
-
Measurement results for time-delayed source interferometers for windows, hemispherical domes, and tangent ogives
However, the principal was used in our first measurements with the tool by punching a set of holes in a strip of plastic shim stock .
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
They come apart and go back together again, unlike shim stock , and they’re a pretty repeatable 0.1 mm thick each; the thickness of the glue is negligible. .... There’s no other shim material that makes it so easy to adjust beam positions in 100 μm increments, and you can use a paper punch to make the mounting holes .
-
A Non-Contacting Waveguide Backshort for Submillimeter Wave Applications
For very high frequencies, above 300 GHz, the metallic bar is a piece of shim stock polished to the correct thickness. .... The holes can be formed by drilling, punching , or laser machining, or they can be etched using common lithography techniques.
-
Analysis and design of a novel noncontacting waveguide backshort
For very high frequencies, above 300 GHz, the metallic bar is a piece of shim stock polished to the correct thickness. .... The holes can be formed by drilling, punching , or laser machining, or they can be etched using lithography techniques.
-
A novel noncontacting waveguide backshort for submillimeter wave frequencies
For submillimeter wave frequencies, above 300 GHz, the metallic bar is a piece of shim stock polished to the correct thickness. .... The holes can be formed by drilling, punching , laser machining, or they can be etched using lithography techniques.
-
Mold design, fabrication and tensile testing of EMBed-812, a tissue embedding epoxy resin
Five holes were punched on one of the thin aluminum sheets in order to create a window, allowing for a visual verification of complete mold filling. .... A 0.635cm (0.25in) sheet of white ABS and 0.635cm (0.25in) sheet of transparent polycarbonate were clamped on the very outside to prevent deflection of the shim stock .
-
Titanium tritide radioisotope heat source development : palladium-coated titanium hydriding kinetics and tritium loading tests.
Full-size, 3502200.150 mm, sheets of HCRH were purchased from SAES and cut into disks using two shim - stock punch and die sets purchased from McMaster Carr. .... by 1.255 inch long 3003 aluminum tube passed through 0.125 inch holes in the disks…
-
Ceramic Element Bonding For Piezoelectric Motors
After masking the stator teeth with Kapton tape, the screw was removed, and a 0.234-inch diameter circular piece of Kapton tape (cut out using a shim stock punch set) was used to mask off the top of the inside web … with a 0.313-inch outside diameter and a 0.188-inside diameter hole was cut out…
-
A two-colour near-infrared sensor for sorting recycled plastic waste
In order to guarantee the efficiency of the splitter in the NlR region, it was fabricated from copper shim stock , electroplated with gold, and polished. .... Small holes covering 50% of its surface were punched in the shim, which was mounted at a 45" angle with respect to the light beam to create a 50/50 beam splitter.
Indicates content that may require registration and/or purchase.