Products/Services for Shining Pond Fountain Pumps
-
Fountain Pumps - (38 companies)...or outdoors and are typically differentiated by the size of the pool or pond and whether the application is decorative or functional. Some fountain pumps are even solar powered and can work in conjunction with a well pump to create special garden...Power Source -
Fountains - (61 companies)...fountains are freestanding, and are both larger and heavier than either wall-mounted or tabletop fountains. Floating fountains with fountain pumps are also available. Typically, these products are used for pond aeration or lake aeration...
-
Pond and Lagoon Aerators - (165 companies)...down harmful organic compounds in the waste matter. A fountain aerator also exposes the wastewater to sun, where the sunlight can further purify it. The Role of Dissolved Oxygen. All ponds and bodies of water need to have good dissolved oxygen... -
Water Pumps - (863 companies)...suspended solids or particulates. These pumps are not so much a type of pump as they are a classification based on the media being transferred. Nearly every pump type that is defined by either a complementary application (fountain water pumps... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Liquid Handling Pumps - (2272 companies)Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial...
-
Hand Pumps and Foot Pumps - (292 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Submersible Pumps - (760 companies)...to be submersible. These include, but are not limited to: bladder pumps. bilge and ballast pumps. borehole pumps. booster pumps. centrifugal pumps. condensate pumps. dewatering pumps. fountain pumps. grinder pumps. macerator pumps. micro pumps. sampling pumps...
-
DC Powered Pumps - (151 companies)DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water. DC powered pumps use direct current from motor, battery, or solar...
Product News
-
RPWORLD
What's Shining: The Evolution of Car Grilles Explore the dynamic history of car grilles, from their humble origins in 1903 to becoming iconic brand identifiers. Delve into the significance of grille materials in the evolution of design, functionality, and aesthetic appeal. Uncover the pivotal role of active grille shutters (AGS) in enhancing both cosmetics and practical functions in modern vehicles. Highlights: Material Matters: Discover the impact of material iterations on the fabulous evolution of car grilles, emphasizing high strength,... (read more) -
Tecmark Corporation
Does a pool pump need a GFCI? dictates the GFCI and SPGFCI protection for fountains. It states that all receptacles of 125V through 250V, up to 60 Amps, situated within 20ft (6m) of a fountain basin shall have GFCI protection correlating with 680.5(B) or SPGFCI protection according to 680.5(C). NEC Article 680.59. This subsection dictates the GFCI and SPGFCI protection for non-submersible pump motors. It states that the junction outlets that supply all permanently installed non-submersible pump motors are required to have GFCI... (read more)Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Suzhou Ele Mfg Co., Ltd.
Portable Self-Priming Electric Water Transfer Pump Powerful Water Transfer Performance. The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to 380 GPH with a maximum head of approximately 67 ft, providing the pumping capacity needed for household drainage, outdoor water transfer, garden irrigation, pool and pond maintenance, and emergency water removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining... (read more) -
Suzhou Ele Mfg Co., Ltd.
Water Pump Selection for Home Irrigation Systems or water tanks: Usually require a pump to boost pressure. Wells or underground storage: Pumps must support longer lift distances. Surface water (ponds): Pumps should handle light debris and continuous operation. Your water source directly impacts the pump type and performance requirements. 4. Garden Size and Layout Matter. Small gardens: Compact pumps with moderate output are sufficient. Medium gardens: Adjustable pressure and higher flow improve flexibility. Large or sloped gardens: Stronger... (read more) -
Niimi Ceramics Co., Ltd.
Ceramic Components for Magnetic Pumps — Pump Shafts of reliability. Through precise manufacturing technologies, the company can customize surface roughness and dimensional accuracy to meet specific customer requirements. Niimi maintains strict quality control throughout the entire production process, from raw material manufacturing and finishing to final product inspection. Manufactured in Japan, its products are known for their reliability and quality. In addition, Niimi 's magnetic pumps utilize a non-contact drive mechanism based on magnetic force... (read more) -
Vaughan Company
Custom Centrifugal Pumps Vaughan Co., Inc. manufactures custom centrifugal pumps to match your specifications. (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Vaughan Company
Submersible Chopper Pumps Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Company
Custom Liquid Handling Pumps Vaughan Co., Inc. manufactures custom liquid handling pumps to match your specifications. (read more)Browse Liquid Handling Pumps Datasheets for Vaughan Company -
Vaughan Company
Custom Trash Pumps Vaughan Co., Inc. manufactures custom trash pumps to match your specifications. (read more)Browse Trash Pumps Datasheets for Vaughan Company
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… variable_J|11 permit_V|12 range_N|21 park_V|6 driveway_N|13 eye_dropper_N|1 medication_N|5 duct_tape_N|1 ammunition_N|3 dump_N|3 duplicate_V|4 file_N|29 dwelling_N|2 pond _N|20 homeless_N|4 type_V|2 … … off_N|2 rescue_V|5 sinking_N|2 attrition_N|1 breath_of_fresh_air_N|1 ground_swell_N|1 major_league_N|3 quantum_leap_N|1 educational_J|6 sideshow_N|1 gravity_N|5 cessation_N|1 miracle_N|6 pump _N|7 cascade_N|3 spark_V|6 … … rc_N|1 murderous_J|1 palestinian_J|1 grapo_N|1 vehemently_R|2 japanese_red_army_N|1 lashkar-e-toiba_N|1 mass_murder_N|1 hindu_N|5 tamil_tigers_N|1 eln_N|1 shining _path_N|1 auc_N|1 line_of_defense_N|1 … … faulting_N|1 crust_N|1 gastrointestinal_tract_N|1 archaeological_J|3 fire_pit_N|1 crater_N|3 salt_flat_N|2 utah_N|2 pelvis_N|1 flowage_N|2 foam_N|3 ponce_de_leon_N|1 florida_N|8 fountain _of_youth_N|1 greenwood_N|1 robin_hood_N|1 …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… caricature_V|1 incline_V|4 treat_V|82 deep-eyed_J|1 bony_J|2 crackpot_N|1 tangible_J|2 affection_N|8 tempo_N|3 studiously_R|1 sense_N|90 tradition_N|39 shine _V|15 brightly_R|1 gravely_R|4 … … rib_cage_N|2 chest_N|31 bench_press_N|2 gladiator_N|1 pecs_N|4 stimulate_V|19 lat_N|4 frontal_J|1 deltoid_N|3 shoulder_N|48 vigorously_R|5 exercise_V|31 alternate_J|6 pumped -up_J|2 2_N|12 make_up_V|29 … … shrub_N|3 look_to_V|13 ocean_N|8 bathing_N|2 fishing_N|5 water_sport_N|1 body_of_water_N|1 picnic_N|3 camping_N|12 nourish_V|5 wildlife_N|3 restricted_J|3 critical_J|20 pond _N|26 stagnant_J|2 dry_J|15 … … twig_V|1 stable_N|3 downpour_N|2 aghast_J|1 drenched_J|2 sweet-smelling_J|1 pat_V|11 fragrant_J|1 proudly_R|4 landlord_N|3 industrious_J|1 tenant_N|4 fountain _N|2 brim_over_V|1 cannon_N|2 …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… dial to 10|turn_V dial_N 01225215_V|turn the heat down|turn_V heat_N 01225684_V|pump the gas pedal| pump _V gas_pedal_N 01225867_V|goose … … clean the upholstered sofa|sofa_N 01245490_V|The motorcycle has been Simonized|motorcycle_N have_V be_V simonize_V 01245637_V| shine the silver, please|shine_V … … marks in the text|exclamation_mark_N text_N 01377239_V|play water from a hose|play_N water_N hose_N 01377239_V|The fountains played all day|fountain_N … rock_N fort_N 01515791_V|project a missile|project_N missile_N 01515924_V|Skip a stone across the pond |skip_V stone_N pond_N 01516071_V|The singer …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
scum'),(102134,'pond-apple tree'),(102135,'pond-scum parasite'),(102136,' pond -skater'),(102137,'ponder'),(102138,'ponderable' … … 105779,'puma'),(105780,'pumice'),(105781,'pumice stone'),(105782,'pummel'),(105783,'pummelo'),(105784,' pump '),(105785,'pump … … 118269,'shin splints'),(118270,'shina'),(118271,'shinbone'),(118272,'shindig'),(118273,'shindy'),(118274,' shine '),(118275,'shine … … 'soda biscuit'),(121551,'soda bottle'),(121552,'soda can'),(121553,'soda cracker'),(121554,'soda fountain '),(121555,'soda …
-
Designing With Solar Radiation as a Residential Energy Source
Insulating covers are used to reduce heat loss when the sun is not shining . Night sky radiation -T h e most typical is the roof pond , which absorbs heat from the … … can be cooled when it is humidified by evaporation of water from pools, fountains and sprays around … … Any system that uses manufactured hardware and components that are off the shelf ( pumps , fans, heat ex …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… conclusion_N|41 recommendation_N|4 client_N|27 consideration_N|71 decision_making_N|4 reliability_N|4 attestation_N|1 financial_statement_N|8 accurate_J|23 clothes_N|80 bed_linen_N|4 shiny_J|63 wax_V|4 shine _V|37 shin_V|34 compulsory_J|7 … … tubular_J|62 family_ulvaceae_N|1 thallus_N|16 thick_J|238 sea_lettuce_N|1 translucent_J|37 crinkly_J|2 solitary_J|92 volvocaceae_N|1 pale_J|161 hematochrome_N|1 chlamydomonadaceae_N|1 common_N|23 pond _scum_N|4 desmid_N|1 slimy_J|17 … … converging_lens_N|1 eyepiece_N|8 tomograph_N|2 data_input_device_N|1 model_V|8 typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion_N|2 hallway_N|2 cement_N|25 vacuum_ pump _N|2 vacuum_N|22 abstract_V|3 … … mirror_V|4 formalwear_N|1 fishnet_N|6 power_drill_N|2 electric_motor_N|19 screw_V|6 drilling_platform_N|1 drilling_mud_N|1 drilling_rig_N|1 offshore_J|5 radially_R|3 machine_tool_N|8 electric_drill_N|1 fountain _N|4 drinking_water_N|6 drippings_N|1 …
-
Dictionary of the geology / Dictionary of Geology
… trench m, jump medianer trench m medicinal the salvation source f the healing well m medicinal water … … barometer n mercurial horn ore calomel n, Kalomel m mercury fallow ore n, Schwazit m (hg hall tiger Tetraedrit) prospection method f Mercury ore mercury ore n Mercury pump mercury pump f mere 1st small lake m, pond m, operating mercuric of … … n metallic pit ore mine n, ore pit f metallic-shining metallically metallglänzend brilliantly metallic-splendent; ~ …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
pond_pine_N 0,0,0,0,0 pond _scum_N 0,0,0,0,0 ponderosa_pine_N 0,0,0 … … 0 pulse_timing_circuit_N 1,0,0,0,0 pumice_stone_N 0,0,0,0,0 pump -type_pliers_N 0,0 … … 0 shin_guard_N 0,0,0,0,0 shin_splints_N 0,0,0,0,0 shine _at_V 0,0 … … soda_can_N 0,0,0,0,0 soda_cracker_N 0,0,0,0,0 soda_ fountain _N 0,0 …
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/19940/Dissertation%20Urban.pdf?sequence=24
… ‘spring,’ for instance Mbum hvíŋà-mbìì ‘spring.out water’ for a ‘ fountain ;’ the relevant … … for ‘spring’ is mničʔápi /mní-čʔápi/ ‘water-dug’ (Cheyenne colexifies ‘spring with ‘water pump ’ and ‘windmill’ … … Wintu, Yuki, Cayapa, Kaingang, and Maxakalí colexify ‘spring’ with ‘pool, lake’ and/or ‘ pond ’ (again by … Recurrent associated meanings: planet, firefly, starfish, meteoroid, moon, constella- tion, blaze, shine /sparkle/blink, asterisk, badge of rank …
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/19940/Appendix%20E.pdf?sequence=17
… ‘spring,’ for instance Mbum hvíŋà-mbìì ‘spring.out water’ for a ‘ fountain ;’ the relevant … … for ‘spring’ is mničʔápi /mní-čʔápi/ ‘water-dug’ (Cheyenne colexifies ‘spring with ‘water pump ’ and ‘windmill’ … … Wintu, Yuki, Cayapa, Kaingang, and Maxakalí colexify ‘spring’ with ‘pool, lake’ and/or ‘ pond ’ (again by … Recurrent associated meanings: planet, firefly, starfish, meteoroid, moon, constella- tion, blaze, shine /sparkle/blink, asterisk, badge of rank …
Indicates content that may require registration and/or purchase.