Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ships' Small Size Manholes
-
Supplier: Accuris
Description: Ships' Small Size Wire Reels
-
Supplier: Accuris
Description: Ships' small size stand rollers
-
-
Supplier: Accuris
Description: Ships' Small Size Wire Nippers for Topping Lift
-
Supplier: Bansbach Easylift®
Description: Bansbach Quick ship gas springs Usual Bansbach quality Very short delivery times Black CeramPro®-coated piston rod (QS-8-40) Bushing with integrated grease chamber (QS10-70) Individual filling of the extension force by valve (QS12-70) Big range of connecting part
- Absorber Stroke: 0.787402 to 5.905515 inch
- Extended Length: 2.8346472 to 13.0708732 inch
- Cylinder Diameter or Maximum Width: 0.4724412 inch
- Rod Diameter: 0.1574804 inch
-
Supplier: CSA Group
Description: ISO 18309:2014 covers selection criteria to assist procurers in selecting the appropriate incinerator for their needs. ISO 18309:2014 is a companion document to ISO 13617. ISO 18309:2014 does not apply to incinerator systems on special incinerator ships, for example, for burning industrial
-
Supplier: Newark, An Avnet Company
Description: SHIP AUGER BIT, 1", 4", 6"; Drill Bit Size Metric:25.4mm; Drill Bit Size Imperial:1"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: SHIP AUGER BIT, 1", 15", 18"; Drill Bit Size Metric:25.4mm; Drill Bit Size Imperial:1"; Effective Length:15"; Overall Length:18"; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: SHIP AUGER BIT, 0.75", 4", 6"; Drill Bit Size Metric:19mm; Drill Bit Size Imperial:0.75"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: SHIP AUGER BIT, 0.875", 4", 6"; Drill Bit Size Metric:22mm; Drill Bit Size Imperial:0.875"; Effective Length:4"; Overall Length:6"; Product Range:- RoHS Compliant: NA
-
Description: ISO 13733:2012 specifies the design, size and technical requirements for universal fairleads with upper roller(s) installed to lead the mooring rope of a ship.
-
Supplier: CSA Group
Description: ISO 13733:2012 specifies the design, size and technical requirements for universal fairleads with upper roller(s) installed to lead the mooring rope of a ship.
-
Supplier: Innovative Technology
Description: Eaton's Automatic Transfer Switch product line has the Always Stocked ATS Program (ASAP) program designed to offer specific frame sizes/ratings/catalog numbers that can be shipped within one day of order entry. We will continue to offer all items on the current 2-week program. You can find
-
Supplier: U.S. Plastic Corporation
Description: size). For smart returns, the containers nest five- to seven-high and in storage, they nest or stack even higher. Molded nesting "lugs" or "ribs" prevent units from jamming together. Polyethylene (LLDPE) construction with a wall thickness of .250" - .300". Up to 1500 lbs two-way fork lift
- Container Type: IBC
- Application: Shipping
-
Supplier: Cygnus Instruments Limited
Description: assistance of other crew members Lightweight 8 lbs (3.8kg) and is suitable to be hand-carried onto aircraft (in a rucksack-style carry case The transmitter has 6 selectable pre-set power levels, that permit inspection of different sizes or types of cargo holds Digital calibration controls
- Operating Temperature: -4 to 122 F
- Output Options: Frequency / Modulated Frequency
- Leak Test Method: Ultrasonic Leak Detector
-
Description: Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output, visual design The
- Voltage: 12.8 to 540 volts
- Capacity, Amp Hours (AH): 200 to 500 ampere-hr
- Width / Diameter: 14.566937 to 5,553.940007 inch
- Depth: 10.236226 to 23.62206 inch
-
Supplier: FLSmidth
Description: For medium sized terminals the 300 tph pneumatic unloader offers a competitive solution for rail-mounted, dock-mobile or barge-mounted configurations.
- Common Features: Control Panel
- Features: Other
- Equipment Type: Pneumatic / Vacuum Feeders
- Loader / Unloader: Unloader / Discharger
-
Supplier: ASTM International
Description: This specification covers wildcats as used in windlasses to haul in and pay out anchor chain on board ships. Wildcats shall be classified based on materials and manufacture. Wildcats shall be fabricated from structural steel plate, medium-strength carbon steel castings, or high-strength steel
-
Supplier: TelephoneStuff.com
Description: Drills through nails, wood, vinyl, plastics, and heavy timber. Special bit steel with machine-ground flutes and polished edges for smooth, wobble-free boring. Features: - Bit size: 3/4" - Length: 18" - Twist length: 15" - Shank is 7/16" hex to fit 1/2" and larger three-jaw chucks - Feed-screw
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Certex UK
Description: fixed. Features: Available in capacities of 1.5 through 6 metric tons. Wide variety of jaw openings available: HP 160mm to HP 430mm Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with
- Maximum Load Capacity: 6.61386786 tons
- Product Type: Clamp
- Features: Other
-
Supplier: Certex UK
Description: fixed. Features: Available in capacities of 1.5 through 6 metric tons. Wide variety of jaw openings available: HP 160mm to HP 430mm Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with
- Maximum Load Capacity: 3.30693393 tons
- Product Type: Clamp
- Features: Other
-
Supplier: Premier Lighting & Production Company
Description: Little Blizzard features Snow will fly up to 100' out and 40' wide Can run continuously without overheating Insulated for quietness Flake-size adjustment paddle Two-speed motor Remote control Heavy-duty rust-proof housing. One gallon fluid lasts 20-50 minutes Little Blizzard SP includes
-
Supplier: Wiper Master, Inc.
Description: International orange. Adult size. USCG Approved, Type lll.
- Clothing Type: Vest
-
Supplier: Certex UK
Description: fixed. Features: Available in capacities of 1.5 through 6 metric tons. Wide variety of jaw openings available: HP 160mm to HP 430mm Welded alloy steel body for strength and smaller size. Forged alloy components, where required. Individually Proof Tested to 2 times the Working Load Limit with
- Maximum Load Capacity: 1.653466965 tons
- Product Type: Clamp
- Features: Other
-
Supplier: Certex UK
Description: The IPBU(U)Z type shipbuilding clamps are used for lifting, transferring and placing bulb profiles onto ship’s hulls perpendicularly or even complete shipsections (from WLL 4.5t). These clamps are fitted with a locking device for both open and closed positions, which ensures complete
- Maximum Load Capacity: 0.8267334825 to 24.802004475 tons
- Product Type: Clamp
- Features: Other
-
Supplier: SAE International
Description: This SAE Standard provides a comprehensive list of guidelines for the selection, identification, and control of metric- and inch-sized fasteners for use in shipboard applications for both shipbuilder installed joints and for use in shipboard components. This guidance includes the following: a
-
Supplier: ASTM International
Description: This specification covers structural steel plates, shapes, bars, and rivets for use in ship construction. Materials under this specification can be categorized as ordinary strength and higher strength. Plates in all thicknesses shall be normalized or thermo-mechanical control processed while
-
Supplier: SAE International
Description: This SAE Parts Standard provides dimensional and quality assurance requirements for M6 through M36 metric sizes of studs in the following configurations in materials needed for ship system applications: a Continuous thread studs in M thread profile. b Double end studs\u2014clamping
-
Supplier: Mile-X Equipment, Inc.
Description: Posi Lock PMW-1 Manual set, 1 ton to 2 ton Capacity Posi-Lock PMW-1 Kit Includes: 1-Model 102 (3 Jaw 2.25" 1 ton) 1-Model 202 (2 Jaw 2.25" 1 ton) 1-Model 103 (3 Jaw 3" 2 ton) 1-Model 203 ( 2 Jaw 3" 2 ton) Tool Box Size: 12" x 17" x 5" Posi-Lock Advantages: Posi Lock pullers are USA made and
-
Description: the main design phase of the ship structure; product definition data pertaining to the manufacturing phase of the ship structure; product definition data pertaining to the product structuring of ships, including the structuring by system and by assemblies within the ship;
-
Supplier: Koger Air Corporation
Description: precision balanced in two planes, side-to-side and end-to-end, to minimize noise and vibration. Standard size fans normally ship same day of order. Special-order fans made of Abrasion Resistant, Stainless and Heat Resistant Steels are normally shipped within two weeks. - Fan Wheel :
- Air Flow Rate: 2,380 to 15,708 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 36.5 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: CSA Group
Description: and components performance as applicable to specific types, designs, sizes and arrangements. ISO 15371:2015 also provides minimum requirements for the testing and evaluation of components.
-
Supplier: Southland Equipment Service
Description: EAGLE MFG Yellow Plastic Column Protector with Velcro Straps. Two plastic halves that meet in the center to form a barrier around a building column. Standard sizes ship via truck. Slim size can ship UPS. FOB Shipping Point.
-
Supplier: SAE International
Description: This SAE Parts Standard provides dimensional and quality assurance requirements for M6 through M36 metric sizes of studs in the following configurations in materials needed for ship system applications: a Continuous thread studs in M thread profile. b Double end studs\u2014clamping
-
Supplier: HORIBA Instruments, Inc.
Description: The HORIBA Model Scale 6 Component External Wind Tunnel Balance can also be used for other test objects such as aircraft models, ship models, motor bikes and others. Applications Use in research and development Vehicle model measurement Ship model measurement Building model measurement
Find Suppliers by Category Top
Featured Products Top
-
The Bansbach® easylift system offers you the greatest possible flexibility: gas springs in every size, force and design. However, if you need it to happen particularly quickly, you can rely on our wide range of Quick Ship gas springs from stock. Just because it’s quick (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
For applications like oil & gas, water treatment, wastewater, food & beverage, pharmaceutical, mining, marine, or roadside, Hammond has a stainless steel enclosure that will get the job done - dozens of series, hundreds of unique sizes, in stock & ready to (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Profile Linear Guide Rails RBS linear guide rail solutions are embedded into machines that we use daily or that build the products we depend on to lead our lives. They are available in multiple sizes and (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
We can rebalance any manufacturer’s wheel/shaft assemblies either in the field or in one of our facilities. Every fan is dynamically balanced before it is shipped, from the smallest wheel to sizes up to 150" diameter and 20,000 lbs, using two in-house balancing machines. We are currently in production of a new facility which will increase our balancing capabilities. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
ship. Rubber Caps - MOCAP offers a wide range of EPDM Rubber Caps and Silicone Rubber Caps for paint, powder coat and spray masking applications. Many sizes stocked and ready to ship. (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
, color, surface texture and hardness with no additional tooling charges. Many sizes stocked and ready to ship. Rubber Caps MOCAP offers a wide range of (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
or inefficient air products. Airflow values expressed in SCFM (standard cubic feet per minute) or m3/Hr (cubic meters per hour) are available. Digital Flowmeters for schedule 40 iron pipe are in stock and ready to ship in sizes ½″, ¾″, 1″, 1-1/2″, 2″, (read more)
Browse Flow Meters Datasheets for EXAIR -
-coated, galvannealed, weather-exposed components Dynamically balanced at the factory prior to shipping Supplied packaged, assembled, and ready to install (stack cap is shipped separately for sizes 66 through 84″) Special coatings, constructions, motors, and accessories are also available (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
Conduct Research Top
-
Every Millimeter Counts - Right-Sizing for Instrument Cases
Space is a premium in the markets for instrument cases. Whether it's a lab, hospital, industrial setting, or on a naval ship, instruments need to be smaller and smaller. In designing instrument cases, it's important to design to exact measurements to maximize density and performance. But, how can
-
CENO Mini Slip Ring Capsule Apply to Smart Toys
In CENO products lists, Slip rings can be divided by appearance and size too, we often call the large sized slip ring as marine slip ring, crane slip ring or ship slip ring etc, and call the small slip ring as miniature slip ring or mini slip ring capsule, It 's always used in the smart toys
-
Bayer Warms Up to Cold Chain Supply
the I-box solution have provided excellent flatline results in the 2Â to 8Â C range, even in conditions outside the Envirotainer container specifications. We currently use two sizes of Envirotainers for shipments in the 2Â to 25Â C range. No additional packaging material is required
-
How Copper Clip Makes Perfect Packages for the Future of Power
We shipped more than 1.7 billion LFPAK devices in 2021, including MOSFETs and bipolar power transistors in LFPAK56 and its later derivatives from small size of 3 mm x 3 mm LFPAK33 to 8 mm x 8 mm LFPAK88. With the new CCPAK1212 now adding to the copper clip success story, we expect this technology
-
The Needle Gets Another Shot
these trends. Syringe types are nearly as diverse as the drugs they deliver: disposables and reusables, pre-filled and vial-filled, single- and multi-dose of all shapes and sizes. Becton Dickinson continues to lead syringe manufacturing innovation, and to influence filling and packaging. BD s Hypak
-
Management of Change: Every Plant for Itself!
following a merger, or a shift to new materials and equipment. Many drug companies don 't keep track of the number of document control or quality assurance changes they make. At the typical pharmaceutical facility, depending on type and size, changes can range from about 30 to 160 per month. All
-
Build Your Own Acopian Power System Online
features that you require. Acopian production expertise assures that each system will be completely wired, tested and shipped within 9 days after receipt of your order. (If you require non-stocked components, such as special connectors or circuit breakers, more than 9 days may be required.) Ordering
-
Combining 2-D and 3-D Laser Applications
Right now at least 4,000 laser job shops in the U.S. are competing in a "virtual " service market that continues to be characterized by downward pricing pressure. Practically speaking, virtual service means that parts can be ordered, manufactured, and shipped anywhere in the continental U.S.
More Information Top
-
Maritime of container logistics
Albeit the quantitative development of container transports phänomenaleAusmasse already adopts, so, the increase of the container ship sizes acts impressive only quite.
-
Shipping and Logistics Management
Although deploy- ment of mega ships is a popular means by which carriers achieve efficiency gains, a balance between ship size and the scope of service is required when they deter- mine their fleet mix.
-
Ship Design
Parametric Method When comparative data from similar ships are lacking, e.g. in case of innovative ship types, or when the absolute ship size exceeds common limits, it is necessary to conduct a study from scratch, namely to seek the best com …
-
Logistics Systems Analysis
In practice real costs are higher, and volumeņnot weightņ often limits shipment size ).
-
ZHENG HE: AN INVESTIGATION INTO THE PLAUSIBILITY OF 450-FT TREASURE SHIPS
He thus corroborates the existence of a variety of ship sizes in the fleet.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61605/704563968-MIT.pdf?sequence=2
Steel Replaced per Day with Respect to Ship Size Fig. 5.2-9: .
-
Freight Trip Generation and Land Use
The Role of Shipment Size 34 .
-
Handbook of Terminal Planning
209 11.4 Repercussions of the Development of Ship Size on the Transport Chain . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.