Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACE Controls Inc.
Description: Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self compensating miniature shock absorbers are capable of universal mounting even inside a cylinder. These shocks are ideal for use in multitude of applications
- Absorber Stroke: 1 inch
- Energy per Cycle: 1,200 In-lbs
- Dampening Method: Hydraulic
- Features: Self Compensating
-
Supplier: Enidine Inc.
Description: shock absorbers are engineered to meet OSHA, AISE, CMMA and other safety specifications such as DIN and FEM. ITT Enidine Inc.'s heavy duty industrial shock absorbers are offered with a wide variety of optional configurations, including bellows, clevis mounts and safety
- Absorber Stroke: 6 inch
- Maximum Force (P1): 15,750 lbs
- Energy per Cycle: 80,600 In-lbs
- Cylinder Diameter or Maximum Width: 3.5 inch
-
Supplier: Isotech, Inc.
Description: into each rail. The rails are shipped in pairs. The WFB and WFR Wide Flange Structural Steel Rails & Bases are engineered so that the depth of the steel beam is 1/10th of the longest span of the equipment but no less than 6 inches. When an equipment submittal drawing is provided to the
- Shock Absorber / Damper Type: Shock Absorber
-
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment,
- Absorber Stroke: 2 inch
- Compressed Length: 9.57 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment,
- Absorber Stroke: 1 inch
- Compressed Length: 6.02 inch
- Energy per Cycle: 712 In-lbs
- Maximum Cycles per Minute: 15
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment,
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: jbj Techniques Limited
Description: Torsionally flexible and resilient - vibration reduction up to 30%, plus cushion shock loads safeguard driving and driven equipment. Quick installation and easy maintenance reduces labor and downtime costs. Fully interchangeable with industry standards. Versatile stock; metric and
- Bore Diameter: 0.5511814 to 16.2992214 inch
- Angular Misalignment: 0.25 degrees
- Rated Torque: 424.77876106194685 to 2,707,964.601769911 In-lbs
- Coupling Type: Torsionally Flexible Coupling
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options Electric motors
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options Electric motors
- Horsepower: 75 HP
- Operating Weight: 15,315 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: directions. An additional hydraulic accumulator is built into the main boom cylinder circuit to further absorb peak-load shocks. Enclosed Components Weatherproof electric service panels include starters, controls, transformers, circuit breakers and fuse blocks. Motor Options Electric motors
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: Larson Electronics LLC
Description: boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24SD-C 35° Flood Beam (Opt) LEDLB-24SD-C 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are
Find Suppliers by Category Top
Featured Products Top
-
PXR Series Shock Absorbers Stable, Reliable Performance in a Small Shock Absorber Package Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine's HD/HDN Series of heavy duty shock absorbers protect equipment from large impacts in applications such as automated storage and retrieval systems as well as overhead bridge and trolley cranes. They are available in a wide variety of stroke lengths and damping characteristics to increase (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
the stability and reliability of the equipment’s operation. Note: Not all black alumina materials possess significant EMI shielding capabilities. Functional packaging requires optimized designs, such as the addition of conductive phases or carbon doping. (5) Inheritance of basic (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Enidine's Heavy Industry (HI Series) Shock Absorbers safely protect heavy machinery, cranes and equipment during the transfer of materials and movement of products. The large-bore, high-capacity buffers are individually designed to decelerate moving loads under various conditions and in (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
bearing to reduce friction, a flexible cup gear that absorbs shock and misalignment, and a precision-machined internal gear that ensures consistent power transmission. Key features: Optimized energy transmission Variable load resilience Shock absorption and (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc. -
Rigid-Flex advantages Reliability and Durability. Flex circuits can absorb and reduce effects of shock and vibration. Heat Dissipation. Flex (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. Safeguarding Payloads From the depths of the ocean to the vast expanse of space, our foams are at the heart of critical defense systems. Our flexible, open-cell polyurethane foams are engineered to absorb immense impact energy, making them ideal for cushioning payloads. They have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
lever. The roller reduces sliding friction when a moving cam or machine element passes across the actuator. This makes the design suitable for repeated lateral actuation in conveyors, packaging machines, machine tools, and automated production equipment. The (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
for an elastomeric element coupling to absorb the vibrations from the engine. This was critical as shocks had to be isolated from generator, Likewise, the output connection was customized as the generator connection required a hollow bore, without backlash, to eliminate connection wear from the (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
Conduct Research Top
-
Shock Absorbers Reduce Vibration in Compact Sorting System
Let's explore how a new, high-end sorting system was experiencing vibration, which increased the risk that packages would fall off the conveyor. ACE miniature shock absorbers put a stop to this problem-ensuring fast, accurate deliveries.
-
Quieting Impact and Vibration (.pdf)
Spring technology for dampening is relatively old. Stagecoaches had leaf springs, early trains had large, crude, coil-spring buffers (to absorb shocks when cars bumped together) and early automobiles made use of simple springs for dampening as well. However, these early springs were roughly
-
Tractor Seat Suspension
Operators of on-road and off-road mobile equipment get a rough ride unless some form of seat isolation from the frame is installed. However as effective as an elastomer or shock absorber equipped seat may be, it can be improved by using active or semi-active damping techniques now seen
More Information Top
-
Combustion of wood equipping package shock absorbers: after regulatory fire test
In this context, the Institut de Radioprotection et de Suˆrete´ Nucle´aire (IRSN) performed a full scale fire test with a specimen representative of two typical designs of wood shock absorbers equipping packages to highlight and characterise wood combustion after the regulation fire …
-
Current Approval Status and Test Procedures for Large Type B Packages in Germany
… by two examples for the POL- LUX cask: (1) Figure 4 shows the comparison between experi- mental and the analytically estimated axial strains for the test condition 'horizontal 9 m drop of the package equipped with shock absorbers , contact of the trunnions …
-
Dynamic Fracture Mechanical Safety Assessment of Cask Designs
This result is rather important for Type B packages equipped with shock absorbers , because in .
-
ArvinMeritor to consolidate three facilities into one
ArvinMeritor will consolidate its three North American facilities into one, which includes closing the equipment shock absorber operation at Toronto (Canada) and packaging and distribution centre at Chickasha, Oklahoma (USA).
-
Products :: NASA Tech Briefs
The shock absorbers are suitable for use in packaging industry equipment , rotary actuators, slides, small and medium robotics, machine tools, and pick-and-place operations.
-
Features :: NASA Tech Briefs
The shock absorbers are suitable for use in packaging industry equipment , rotary actuators, slides, small and medium robotics, machine tools, and pick-and-place operations.
-
Motion Control :: NASA Tech Briefs
The shock absorbers are suitable for use in packaging industry equipment , rotary actuators, slides, small and medium robotics, machine tools, and pick-and-place operations.
-
Features :: NASA Tech Briefs
The shock absorbers are suitable for use in packaging industry equipment , rotary actuators, slides, small and medium robotics, machine tools, and pick-and-place operations.
-
Shock Absorber - Nasa Tech Briefs :: NASA Tech Briefs
The shock absorbers are suitable for use in packaging industry equipment , rotary actuators, slides, small and medium robotics, machine tools, and pick-and-place operations.
-
Cask drop testing and analysis
The package was equipped with energy absorbers designed to reduce the shock loading to the cask to acceptable limits.
Indicates content that may require registration and/or purchase.