-
Supplier: ZwickRoell LP
Description: These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site testing on the product, analog versions with and without drag-pointer are available. The instruments with
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Round or Block Style, Type A, Type B, Type C, Type D
-
Supplier: Haida International Equipment Co., Ltd.
Description: Determination of indentation hardness>. It can be divided into desk top hardness tester and portable hardness tester accordingly to operating requirement. Type of construction Rubber hardness tester mainly divide into Shore A, Shore D,
- Test Load: 0.8257959183673469 to 4.536780045351474 kg
- Test: Durometer
- Mounting: Fixtured or Permanent
- Features: Type A, Type D, Type O
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: addition to Leeb hardness units (HL), the metal hardness tester displays hardness measurements in Rockwell C, Rockwell B, Rockwell A, Brinell, Vickers and Shore hardness units. In this dynamic hardness testing method, a small carbide ball hits the
- Scale Range: 19.8 to 976 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Other, Round or Block Style, Type D
-
-
Supplier: RS Components, Ltd.
Description: Shore A hardness test durometer,1-100
- Test: Durometer
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Durometer PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The durometer PCE-2900 has been developed for hardness
- Scale Range: 170 to 960 Points
- Test: Durometer
- Features: Type D
-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3105 combi test is a microcomputer-controlled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges.
- Test: Durometer
- Mounting: Handheld or Portable
- Features: IRHD, Other, Type A, Type B, Type C, Type D
- Test Method: Micro
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-1000N is a portable handheld Barcol hardness testing durometer used to measure the hardness of pure aluminum, soft aluminum, thick aluminum alloy and aluminum sheets, strips, rods, castings and forgings. The hardness of fiber-reinforced (FRP) plastics,
- Scale Range: 0 to 150 Points
- Scale Resolution: 0.1 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Featuring a quick 2-second measurement time, this UCI hardness tester is the ideal tool for weld inspection, hardness control of metal coatings and hardness measurement of fine-grained metals, small forgings, cast materials, heat-affected zones, ion-nitrided stamping dies
- Scale Range: 20.3 to 999 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Round or Block Style
-
Supplier: Instron®
Description: Instron® electromechanical universal testing machines perform tensile, compression, bend, peel, tear, and other mechanical tests on materials and products to ASTM, ISO, and other industry standards. These systems are available in a range of sizes and maximum force capacities. From small, low-force
- Test: Durometer
-
Supplier: Rex Gauge Company, Inc.
Description: The Rex H-1000 Mini-Dial Durometer is both compact and easy to use. Its small dial face and included leather clip-on carrying case make it easy for an inspector to carry the gauge- for work around the shop, or out in the field. The H-1000 durometer holds the maximum reading until reset
- Test: Durometer
- Features: Pencil Style, Type A, Type B, Type C, Type D, Type DO, Type O
-
Supplier: Rex Gauge Company, Inc.
Description: Used for checking hard to reach areas. This slim probe model is also available in the Type M durometer with a 1/8" diameter foot - great for checking thin (as thin as .050") hard to reach areas. The Model 1600 features a full-sized dial face for readability to within 1/2 point. The Model 1600
- Test: Durometer
- Features: Pencil Style
-
Supplier: Rex Gauge Company, Inc.
Description: The Rex DD-4 Digital Durometer is the successor to the popular Rex DD-3. With its impressive list of features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer
- Test: Durometer
- Features: Other, Pencil Style, Type A, Type B, Type C, Type D, Type DO, Type O, Type OO, Type OOO
-
Supplier: Rex Gauge Company, Inc.
Description: For the technician that must perform hardness tests on various types of non-metallic materials, Rex Gauge Company now introduces the Multi-Scale durometer test kit. The Multi-Scale base kit consists of a Rex Type A durometer with types D & OO barrel adapters, or the complete kit
- Test: Durometer
- Features: Pencil Style
-
Supplier: ZwickRoell LP
Description: The ZwickRoell 3103 IRHD micro compact digital hardness tester consists of a base housing with integrated electronics and display, a height-adjustable support table for specimens and a column with built-in IRHD micro measurement device (ISO 48).
- Test: Durometer
- Mounting: Handheld or Portable
- Features: IRHD
- Test Method: Micro
-
Supplier: REED-Direct
Description: Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear, 4-digit, 10mm high LCD readout Auto power off conserves battery life SPECIFICATIONS:
- Scale Range: 0 to 90 Points
- Scale Resolution: 0.1 Points
- Test: Durometer
- Mounting: Handheld or Portable
-
Supplier: Phase II Plus
Description: These sleek hand held hardness testers are crafted and engineered to perform at the highest level of accuracy. An ergonomic lightweight design assists in taking precise and consistent hardness measurements.
- Test: Durometer
- Mounting: Handheld or Portable
- Features: Type A, Type D
Find Suppliers by Category Top
Featured Products Top
-
material hardness. The hardness tester PCE-900 measures the metal hardness in 6 different hardness scales, including: Rockwell, Vickers, Leeb, Brinell and Shore. A distinction is made between Rockwell B and C when measuring in the Rockwell scale. The Leeb (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
to withstand temperatures ranging from -85°F to 275°F. Its hardness durometer ranges from 40-90 and has a hardness rating of 70 Shore A. These features make Buna O-rings and gaskets commonly found in low temperature military equipment and off-road equipment (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
durometer (Shore A) hardnesses to satisfy practically any service condition: Material . General (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
Rollers Cam Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
be used inside a custom cable to vacuum liquids or supply air or other gases. If exposed to a cold environment, tube material and construction will be selected to ensure the tube will not kink or collapse. Material durometer or shore hardness is an important factor. A low durometer may be more (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
STATUS REPORT FOR AGING STUDIES OF EPDM O-RING MATERIAL FOR THE H1616 SHIPPING PACKAGE
Hardness measurements were verified with a calibrated Durometer Shore Hardness tester measured on the top of the O-ring at 5 points along the circumference using two scales, Durometer Shore A (per Specification) and Durometer Shore M (for comparison).
-
Long-term aging and loss-of-coolant accident (LOCA) testing of electrical cables
The cable hardness was measured using a Shore Durometer Hardness Tester , Type “A-2” (Shore Instrument & Mfg. Co., Jamaica, NY).
-
Nylon-6/liquid natural rubber blends prepared via emulsion dispersion
The hardness of the samples was determined in accordance with ASTM D2240- 89 standard using hardness tester durometer Shore D, Zwick Materials Testing 3100.
-
Exploring a highly dispersible silica–elastomer composite for tire applications
The hardness of the specimen was carried out in five different places on the specimen with a Shore A durometer hardness tester .
-
Effect of Vegetable Oils as Processing Aids in SBR Compounds
Hardness: Hardness was measured in accordance to ASTM D2240 by using a Shore A durometer hardness tester (Model HPE-A, Bareiss, Germany).
-
Development of novel polar thermoplastic vulcanizates based on ethylene acrylic elastomer and polyamide 12 with special reference to heat and oil aging
2240 hardness of the samples (minimum 6 mm of thickness) was determined using a Shore A and Shore D Durometer hard- ness tester .
-
Effect of various efficient vulcanization cure systems on the compression set of a nitrile rubber filled with different fillers
The samples were placed in a Shore A durometer hardness tester (Shore Instrument & Mfg., Co., NY) and the hardness was measured at 23.5 C and a reading was taken after 15 s.
-
Meticulous analysis and consequences of microstructure changes on melt rheology and dynamic viscoelasticity of thermoplastic vulcanizates upon reprocessing
The hardness of the samples was determined using a Shore A Durometer hardness tester as per .
Indicates content that may require registration and/or purchase.