Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: ISO 6789:2003 Type II Class A, with a factory certificate. Working accuracy: +/- 3 % tolerance of scale set torque. The specification of the standard (+/- 4 %) is exceeded. 1" square drive with pin-locking mechanism DIN 3120 - B25, ISO 1174 Automatic short-path actuation with tactile
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: These Insulated Torque Wrenches are designed to minimize the possibility of incorrect tightening in low voltage applications up to 50V as these tools incorporate either Gedore Torque’s breaking or slipping mechanism. These tools have been precision engineered to provide absolute
- Drive Size: 0.25 inch
- Torque: 44.2477876106195 to 221.238938053097 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Automatic Short-Path Actuation with Tactile Impulse and Audible Signal Classified to DIN EN ISO 6789:2003 Type II Class A, with a Factory Certificate Working Accuracy: +/- 3 % Tolerance of Scale Set Torque (Exceeds Specification of The Standard, +/- 4 %) Lightweight
- Torque: 5,309.73451327434 to 13,274.3362831858 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Automatic Short-Path Actuation with Tactile Impulse and Audible Signal Classified to DIN EN ISO 6789:2003 Type II Class A, with a Factory Certificate Working Accuracy: +/- 3 % Tolerance of Scale Set Torque (Exceeds Specification of The Standard, +/- 4 %) Lightweight
- Torque: 5,309.73451327434 to 13,274.3362831858 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: torque. The specification of the standard (+/- 4 %) is exceeded. Automatic short-path actuation with tactile impulse and audible signal Dual scale (except for type E-F) with corresponding scale graduation (see table) Type B, BC, C with push-button release Type BCK with integrated
- Torque: 6,637.16814159292 to 17,699.1150442478 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: requirements. Since 1992, Fairview (originally Sun Moon Electronics or SM Electronics for short) has been recognized for delivering unsurpassed quality, but our true strength lies on our customer service. We go to great lengths to get you the component you need as rapidly as possible and we
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The 1000V Insulated torque wrenches are built to protect
- Drive Size: 0.375 inch
- Length: 8.625 inch
- Weight: 8.625 lbs
- Torque: 40 to 180 In-lbs
-
Supplier: Mountz, Inc.
Description: the proper safety for fastening applications. The Insulated torque wrenches ensure proper torque control and eliminate the possibility of product failure due to shorting, arcing or other electrical damage. The 1000V Insulated torque wrenches are built to protect
- Drive Size: 0.25 inch
- Length: 8.625 inch
- Weight: 8.625 lbs
- Torque: 40 to 180 In-lbs
-
Supplier: Newport MKS
Description: The FK-BLX L-Allen Wrench Set includes 12 wrenches sized 0.050, 1/16, 5/64, 3/32, 7/64, 1/8, 9/64, 5/32, 3/16, 7/32, 1/4 and 5/16 inch. L-Allen wrenches have a ball tip on the long end for speed and a standard Allen tip on the short end for torque and leverage.
-
Supplier: Bluetools
Description: a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for
- Features: Torque Wrench
-
Supplier: Bluetools
Description: a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for
- Features: Torque Wrench
-
Supplier: NBK America LLC
Description: Short bit dedicated for hexalobular screws. Use in combination with the dedicated magnetic screwdriver SRD and commercial bit-interchangeable screwdrivers. Torque management of hexalobular screws is possible by use in combination with a torque screwdriver or torque
-
Supplier: Newport MKS
Description: The M-FK-BLX L-Allen Wrench Set includes 9 wrenches sized 1.5, 2, 2.5, 3, 4, 5, 6, 8, 10 mm. Metric L-Allen wrenches have a ball tip on the long end for speed and a standard Allen tip on the short end for torque and leverage.
-
Supplier: ValueTronics International, Inc.
Description: Kits: Open circuit, OSP™ female Open circuit, OSP™ male Short circuit, OSP™ female Short circuit, OSP™ male Fixed termination, OSP™ female Fixed termination, OSP™ male Sliding termination, OSP™ female and male2 Torque wrench, 1/2", 8 in/lb Open-end wrench, 7/16" Instrument case
-
Supplier: Dapra Corporation
Description: base ensure smooth handling. Other benefits of the TITAN 125 include short set-up times, without an external power supply, and the capability to change workpieces in a matter of seconds. The Spindle is Integral to the TITAN 125 At the heart of the TITAN 125 is the ALLMATIC fully enclosed,
Find Suppliers by Category Top
Featured Products Top
-
opening without interference from the wing nut. The ratchets have 36 teeth resulting in a short 10º handle throw. This design is handy for efficiency and safety in confined areas. Also, Hi-Vis sockets and handles make it easy to find the wrench in a toolbox or on a worksite. The (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
installation and repair, combines two wrenches in one: Available with two 2-in-1 socket sizes Two hex socket combos: 1-1/4″ x 1-1/16″; 1-1/8″ x 15/16″ 12-point socket openings 36 ratchet teeth for short 10-degree (read more)
Browse Wrenches Datasheets for Lowell Corporation -
have 36 teeth resulting in a short 10º handle throw. This design is handy for efficiency and safety in confined areas. Also, Hi-Vis sockets and handles make it easy to find the wrench in a toolbox or on a worksite. The ergonomic stamped steel handle is 17″ long, and 1/2″ thick, and (read more)
Browse Wrenches Datasheets for Lowell Corporation
Conduct Research Top
-
How Often Do Torque Tools Require Calibration?
, and it†TMs why the tools you calibrated so carefully are already out of alignment. In short, if you†TMre creating something complex and preciseâ€"for instance, by using electric torque wrenches on an automotive assembly lineâ€"it†TMs not gravity you†TMre fighting. It†TMs entropy.
More Information Top
-
Internally Wrenching Nut
Nut for use with short bolts torqued with allen wrench .
-
An analysis of operational experience during low power and shutdown and a plan for addressing human reliability assessment issues
…Stepping Push-button, Toggle Switch Continuously Variable Controls e.g., Knob, Lever, Thumb Wheel, Keyboards e.g., Calculator, Computer Terminal, Teletype, Typewriter Tools e.g., Clippers, Fuse Puller, Impact Wrench, Pliers, Rachet, Screwdriver, Shorting Probe, Torch, Torque Wrench , Welding Rod, Wrench LiftingMoving…
-
Overhead Lines
The linemen should have access to proper tools, as follows: Torque wrench : Has to be short and light; the pre-set of the required torque shall be made only by means of a specific tool and cannot be changed even accidentally by…
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Bondhus 12394 - Hex Short Arm L-Wrenches - 15-Piece Metric Set, Model 12394 These Bondhus hex short arm L- wrenches feature Protanium high- torque steel construction with precision chamfered ends that provide smooth insertion and optimal torque.
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Bondhus 12394 - Hex Short Arm L-Wrenches - 15-Piece Metric Set, Model 12394 These Bondhus hex short arm L- wrenches feature Protanium high- torque steel construction with precision chamfered ends that provide smooth insertion and optimal torque.
-
Factor analysis of the specific consumption of graphitized electrodes
…diameter with predefined requirements for technical properties, operation conditions, packing, technical data men tioned in quality certificates for a specific lot and in labels for individual sections, the applied torque wrenches , and the rejection of delivery of sections shorter than 2250 mm.
-
A functional view of artistic evaluation
So if it is a constitutive function of a plumber’s wrench to loosen nuts around pipes but a particular wrench has a handle too short to allow the necessary torque , that short handle is a defect in the plumber’s wrench qua plumber’s…
-
STS-57 inflight maintenance (IFM) tool tray at Boeing FEPF bench review
…105's, middeck in forward locker MF57K and includes modified forceps, L-shaped hex wrenches, jeweler screwdrivers, adjustable wrench, bone saw, combination wrenches, override devices, switch guards, tape measure, torque driver, short screwdriver, long screwdriver, phillips screwdrivers, ratchet wrench , needlenose pliers, torque tips…
-
RSMeans Illustrated Construction Dictionary, Student Edition
matic wrench with adjustable torque that is supplied to a nut or bolt in short , rapid impulses.
Indicates content that may require registration and/or purchase.