Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Composition Materials Co., Inc.
Description: Aggressive surface cleaning and conditioning.
- Media Dimension A / Diameter: 0.0165 to 0.111 inch
- Type / Shape: Balls / (Beads Spherical), Shaped Media
- Applications: Blasting, Descaling / Stripping, Peening, Tumbling / Mass Finishing
- Material: Stainless Steel
-
Supplier: Budnick Converting, Inc.
Description: BT-146 is a high quality/durable rubber, that is coated with an advanced high tack water based acrylic adhesive. BT-146 is designed for die-cut masking in PMB or other shot-peen processes.
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 110
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 230
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 390
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
Supplier: LS Industries
Description: LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity
- Grit Grade / Shot Size: 550
- Applications: Blasting, Cleaning / Surface Prep, Peening
- Type / Shape: Shaped Media, Shot - Cast
- Material: Steel
-
Supplier: Progressive Surface
Description: controls all contribute to high productivity and ease of operation. Shot peening media options include stainless steel shot, ceramic beads, or glass beads.
- Features: Shot Peening
-
Supplier: Progressive Surface
Description: required. Long entrance and exit vestibules contain both shot peening media and minimize machine sound level to regulating agency limits. The use of multiple nozzles and a programmable gun mover produce uniform shot peening coverage and intensity over the complete conveyor
- Features: Shot Peening
-
Supplier: Progressive Surface
Description: Two Gantry Robots and an auxiliary internal rotary lance are used to manipulate shot peening nozzles around critical airframe and landing gear parts. Two different sizes of shot peening media are automatically selected from the CNC part program. This system is also equipped with
- Features: Shot Peening
-
Supplier: Progressive Surface
Description: Rotary indexing shot peening machine with closed-loop process control and our PRIMS PC-based operator interface for shot peening automotive ring & pinion gears. Uses 4 direct pressure peening nozzles with MagnaValves for precise targeting and shot peening media flow
- Features: Shot Peening
-
Supplier: Caplugs
Description: The BT100-SH series is a protective masking tape for use during plastic media blast (PMB), blast (dry strip paint removal) or other shot peen processes. The tape prevents small particles of blast media and other foreign debris from infiltrating and damaging sensitive surfaces,
- Width: 4 inches
-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: Passivating Electro-Polishing E-Coating Mass Media Blasting Mass Media Tumbling Brushed Finish
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Buffing / Polishing, Deburring / Deflashing, Electropolishing, Hard Coating / Treatment, Mass Finishing (Tumbling / Vibratory), Passivation
- Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys
- Features: Chemical Finish / Conversion, Midwest US Only, North America, Northeast US Only, United States Only
- Services: Inspection / Monitoring, Research & Development
-
Supplier: Elgin Fastener Group
Description: Cold Headed Metal Balls Available in 1/4" through 5/8" diameters, our cold headed metal balls are used by various industries as shot blasting material, pulverizing media, mixing elements in paint cans, along with other applications. Precision offers these products plain, oiled,
- Ball Type: Metal Balls
-
Supplier: Custom Fabricating & Supplies
Description: against common blasting media including aluminum oxide, steel shot, glass bead, and plastic media. Cuts easily, smoothly and cleanly, making it an optimal tape for masking fine details or creating small lettering. The paper release liner is coated with a silicone film for
- Width: 1 to 3 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Adhesive: Acrylic
-
Supplier: Tech Met Inc.
Description: Tech Met has been dedicated to providing responsive, competent and high quality chemical milling services on fabricated components since 1988. Tech Met conducts a variety of chem-mill related processes including: Passivation to QQ-P-35, ASTM 967, ASTM A380 and other processes Abrasive
- Capabilities: Abrasive Blasting / Shot Peening, Anodizing, Deburring / Deflashing, Passivation, Pickling / Chemical Deburring
- Services: Inspection / Monitoring, Research & Development
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
- Features: North America, Northeast US Only, United States Only
-
Description: Transparent Interior-Grade Polyurethane Film with Urethane adhesive. Applications Heavy-duty short- or long-term surface protection. Anti-squeak, vibration, and sound damping for marine and automotive OEM. Protective film for shot peening and other media blast applications. Surface
- Width: 0.25 to 48 inches
- Thickness: 0.0094 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -42.77777777777778 to 121.11111111111111 C
-
Supplier: ASTM International
Description: solvent immersion washing or vapor degreasing, or electrolytic alkaline cleaning system. Mechanical de-scaling methods such as sandblasting, shot blasting, and vapor blasting may be used to remove hot work scales and lubricants from zirconium surfaces if followed by thorough
-
Supplier: Metal Cutting Corporation
Description: large quantities of very small parts or small batches of very large parts and every combination in between. We use the wide range of standard media as well as our own unique specialized media to produce mirror to matte finishes on solid wire, rod and tubular parts. Controlled radii and
- Capabilities: Abrasive Blasting / Shot Peening, Buffing / Polishing, Mirror Finishing, Sanding / Grinding
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: North America, Northeast US Only, United States Only
-
Description: an excellent material for abrasive and grinding media. Grinding with alumina mortars and pestles is common in laboratories. Typical Features Outstanding electrical insulation properties High mechanical strength High hardness Abrasion and wear resistance Thermal shock resistance High
- Oxide Type: Alumina / Aluminum Oxide
Find Suppliers by Category Top
Featured Products Top
-
blasting finishing technique that uses various blasting materials to achieve a specific finish to a metal’s surface. Common sandblasting media included steel shot, silicon carbide and glass beads which are shot at high speeds through a machine nozzle over a surface until it is sanded smooth (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
ShotMeter Particle Velocity Sensor
Presents a unique sensor system which provides particle velocity data for any type of abrasive grit blasting or shot peening media. This system can be used for process monitoring as well as for quick process development and troubleshooting.
More Information Top
-
blasting media - offers from blasting media manufacturers, suppliers, exporters & wholesalers
Kaitai Prefferred Shot Blasting Media Steel Shot S280 .
-
Steel Shot - Steel Shot Manufacturers, Suppliers
We can also manufacture shot blasting media according to clients’ requirement.
-
Life Cycle Assessment of Aluminum Casting Processes
The newly cast heads and blocks are cleaned using plastic shot blast media to remove soot and residual sand from the castings.
-
Occurrence and effect of casting skin in compacted graphite iron
Note that the shot blasting media used for both exper- iments were different (bainitic steel shot versus iron shot).
-
Expanding the Application of Magnesium Components in the Automotive Industry: A Strategic Vision
This can occur from die lubricants that contain molybdenum disulphide and carbon, from iron particles transferred from dies during casting, forging, extrusion, rolling and stamping, or from heavy metals present in shot blasting media .
-
Rubber as a Construction Material for Corrosion Protection: A Comprehensive Guide for Process Equipment Designers
The principal benefits of rubber lining are its excellent resistance to corrosive and abrasive chemicals and materials, e.g., acids, alkalies, salt water, slurries, sand, shot blast media , crushed ores etc.
-
Letter to the Editor
With the advent of the Wheelabrating process which supersedes the old air nozzle, the costs have been reduced to somewhere in the region of 10/20 fold and by the correct selection of equipment and shot blasting media , tremendous economy can be achieved…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1790 - Environmental Impa...
50 kg Shot Blasting Media .
-
Fibers, Specialty Inorganic
Applications include chemical process feedstock; reactants in chemicals, metallurgy, shot blasting media and shot peening media; fillers for epoxy, fillers for thermal conductivity, fillers for electromagnetic (EMI/RF) shielding, fillers for decorative effects, fillers for refractories; and reflective roofing material and energy-efficient…
-
steel casting ( Page 3 ) - offers from steel casting manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : steel shot, metal abrasives, shot blasting media , Abrasives steel ball ] .
Indicates content that may require registration and/or purchase.