-
Supplier: Accuris
Description: Side-boom cranes for pipelaying (crawler-track type)
-
Supplier: Accuris
Description: Code of practice for safe use of cranes - Part 14: Side boom pipelayers
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting
- Load Capacity: 3 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 14 ft
- Type: Jib Crane - Floor Mount
-
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 10 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: to a pre-poured concrete foundation with embedded anchor bolts. This style of jib crane mounting will allow 360 degree rotation of the boom, with under clearance up to 20'-0" and standard boom lengths up to 20'-0". Foundation Mounted Jib Crane This method of mounting
- Load Capacity: 5 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: C & C Lift Truck, Inc.
Description: foundation. Withstands bending stresses without undue deflection to boom. Pipe is reinforced with heavy base gussets and mounted on heavy base plates. Jib head is constructed of two heavy side plates with reinforced plates to permit balancing of stresses. Girder is equipped with
- Load Capacity: 2 tons
-
Supplier: CSA Group
Description: cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental characteristics of these cranes. 1.4 This Standard is applicable only
-
Supplier: ASME Standards and Certification
Description: automobile wreck clearance, digger derricks, cranes manufactured specifically for, or when used for, energized electrical line service, knuckle boom, trolley boom cranes, and cranes having a maximum rated capacity of one ton or less are excluded. B30.5 offers
-
Supplier: ASME
Description: automobile wreck clearance, digger derricks, cranes manufactured specifically for, or when used for, energized electrical line service, knuckle boom, trolley boom cranes, and cranes having a maximum rated capacity of one ton or less are excluded. B30.5 offers
-
Supplier: CSA Group
Description: mechanism is attached. €‹ 1.3 This Standard applies to crawler-mounted cranes, commercial truck-mounted cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations
-
Supplier: IHS ESDU
Description: frames such as crane jibs, gantries and lattice booms but only when normal to the flow. Comprehensive data are provided for space frames of triangular, square or rectangular arrangements of the mean chord (leg) members for flow incidence from 0 degrees to 360 degrees. Individual
-
Supplier: Caterpillar Machines
Description: Easy Transportation Compact in size and weighing just 1380 kg (3,042 lb) in standard configuration with canopy the Cat 301.4C is easy to transport on a conventional trailer behind a pickup truck or transit van. Two threaded bosses mounted in the roof allow fitting of crane lugs and simplify
- Horsepower: 17.7 HP
- Operating Weight: 3,241 to 3,435 lbs
- Travel Speed: 1.55 miles/hr
- Type: Crawler Excavator
Find Suppliers by Category Top
More Information Top
-
Federal Register > Thursday, October 9, 2008 > [73 FR 59714] Cranes and Derricks in Construction
The Panel recommends that OSHA consider and ask for comment on whether it would be appropriate to exempt from the rule small side boom cranes incapable of lifting above the height of a truck bed and with a capacity of not more …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 1997 > [FDBKF2003...
Supplements covering full hydraulic cranes and side boom cranes will be developed at a later date.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 2004 > [FDBK DOL osha.loi] 02/...
Supplements covering full hydraulic cranes and side boom cranes will be developed at a later date.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
1) Operator qualification or certification under this section is not required for operation of derricks, side boom cranes or equipment with a maximum manufacturer-rated hoisting/lifting capacity of 2000 pounds or less.
-
States > Connecticut > State > Statutes > Title 29 - Public Safety and State Police > [CGS 539] 539 - Operators Of Cranes Or Hoisting Equipment
… hoisting device, (K) cranes on monorails, (L) tower cranes such as fixed jib hammerhead boom, luffing boom and self-erecting, (M) pedestal cranes, (N) portal cranes, (O) overhead and gantry cranes, (P) straddle cranes, (Q) side boom cranes , (R) derricks, and (S …
-
States > California > State > Proposed Regulations > 2012 Documents > May 4‚ 2012 > [2012 CA Proposed ca-20120504-0067-0006185] Title 8 - First Aid for E...
Currently, CSO crane operator's qualification and certification are not required for: (1) operation of derricks, side boom cranes or equipment with a maximum hoisting/lifting capacity of 20o0 pounds or less, and (2) operation of articulating/knuckle-boom cranes having a boom length of …
-
States > California > State > Register > 2012 > [2012 CA Register 504] 05/04/2012
Currently, CSO crane operator’s qualification and certification are not required for: (1) operation of der- ricks, side boom cranes or equipment with a maximum hoisting/lifting capacity of 2000 pounds or less, and (2) operation of articulating/knuckle–boom cranes having a boom length of …
Indicates content that may require registration and/or purchase.