-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: of the full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature: -13°F
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: full specification vu meter with that of typical AL19, AL29 and AL39 meters. A variation in over swing between 0 and 5% can occur since the damping is not individually adjusted on each AL meter but allowed to fall within normal process parameters. Operating Temperature:
- Display Type: Analog
- Features: Other
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This circular vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base
- Display Type: Analog
- Features: Other
-
Supplier: Sifam
Description: The Vintage style meter was introduced by Sifam in response to the demand for the more classically styled meter seen on many traditional consoles and rack mounted units. The distinctive ‘retro’ styling with contemporary construction gives high performance at an affordable price.
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Current Range: 0.00005 to 25 amps
- Width: 36.576 mm
-
Supplier: Sifam
Description: Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with
- Scale Length: 1.85 inch
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Width: 49.276 mm
Find Suppliers by Category Top
More Information Top
-
Analytical bulletin of the committee of coordination of the telecommunications of the French union
(G.-B.) (April 1949) 42, part I, pp. 43-46, 5 fig.-Description of especially a phasemetre pr ~ vu for the measures of phase angles li~es k the ~tude of the amplifiers including a loop of r ~ action. .... SIFAM Electrical instruments Company, Torquay England; .
-
Chemical Tradename Dictionary
…penetrants, scouring agents, binders, anlifoams, leverlen, retarders, ·soften- ers, lubricants, oxidizing agents, emul- sifam for textile applies. .... Metre -Grip. .... [ Vu Leer Flexlbles) .
Indicates content that may require registration and/or purchase.