Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RESON
Description: The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Gain Range: 0 to 32 #
- Maximum Output: 2 volts
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Supplier: Columbia Research Labs, Inc.
Description: Differential Charge Amplifier provides both Acceleration and Velocity outputs from an individual signal-conditioning amplifier. Acceleration may be measured from 5 Hz to 2,000 Hz at a fixed gain conversion rate of 1.0 mV/pcmb. The velocity transfer function is 387
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
-
Supplier: Kistler Group
Description: Universal analog charge amplifier, optional Piezotron input; RS-232C & USB interface; extremely wide charge and frequency range; outstanding noise performance
- Analog Input Channels: 1 #
- Maximum Output: 20 volts
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 122 F
-
Supplier: Kistler Group
Description: Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is
- Analog Input Channels: 8 #
- Maximum Output: 30 volts
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 122 F
-
Supplier: Kistler Group
Description: The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size 2 measuring ranges 10:1 External control (PLC) of "Measure" and " range"
- Analog Input Channels: 1 #
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 158 F
- Features: Charge Amplifiers/Converters, Charge Input, General Lab and Industrial, Integral Amplifier
-
Supplier: Encore Electronics, Inc.
Description: The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate
- Features: Charge Amplifiers/Converters, Charge Input, Data Acquisition Instrument / System, General Lab and Industrial
- User Interface: Front Panel and Display
- Form Factor: Rack Mount
- Outputs: Voltage Output
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Differential Input charge amplifier with military type power and signal input connectors
-
Supplier: Encore Electronics, Inc.
Description: Compact - 16 channels per GPSC rack Acceleration/displacement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to
- Bandwidth: 15 kHz
- Features: Accelerometer Input, Data Acquisition Instrument / System
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Kistler Group
Description: Analogue amplifier for industrial application Properties: Open measuring range 100 pC … 1000000 pC Bandwidth ≈ 0 kHz up to 20 kHz *Connector BNC / TNC / D-Sub 9p/15p *Output Voltage / Current Control via IO / RS232
- Analog Input Channels: 4 #
- Accuracy: 0.05 % FS
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 140 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Designed for vibration measurements in industrial environments.
- Inputs: Charge Input
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single-channel charge amplifier for charge sensors (pC), measuring range 5000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 % Nominal (rated) output signal: +/- 10V Cutoff frequency: 10 KHz (-3 dB) Auxiliary
- Inputs: Charge Input
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single-channel charge amplifier for charge sensors (pC), measuring range 1000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 % Nominal (rated) output signal: +/- 10V Cutoff frequency: 10 KHz (-3 dB) Auxiliary
- Inputs: Charge Input
- Features: Other, Other Input
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length Extension
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
Supplier: PCB Piezotronics, Inc.
Description: 1-channel system, dual-mode vibration charge amplifier, line powered For ICP® and charge output sensors, provides acceleration, velocity, or displacement output signals. This modular series system consists of a signal conditioner module, power supply module,
-
Supplier: Gantner Instruments, Inc.
Description: to power supply, and channel to bus 4 channels charge amplifier: For piezoelectric sensors Measuring ranges: 1000...1000000 pC Fast high accuracy digitalization: 24 bit ADC 100 kHz sample rate per channel Signal conditioning: linearization, digital filter, average, scaling,
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Operating Temperature: -4 to 140 F
-
Supplier: Columbia Research Labs, Inc.
Description: The columbia Series 5812 In-Line Charge Converters are specifically designed to convert the charge sihnals from a high impedance piezoelectric sensor into a voltage signal outputwith low output impedance, thereby eliminating the need for costly charge amplifiers i
- Analog Input Channels: 3 #
- Maximum Output: 32 volts
- Bandwidth: 20 kHz
- Output Impedance: 200 ohms
-
Supplier: Columbia Research Labs, Inc.
Description: signal output capable of driving up to 2000pF cable capacity. A second signal output is provided that is biased at +2.50VDC. The 5648-X eliminates the need for a complex abd costly current power upply and charge amplifier. The Model 5648-X requires a user-supplied source
- Input Voltage: 16 to 32 volts
- Voltage Range: 5 volts
- Number of Channels: 1
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CHARGE AMPLIFIER, 2-CHANNEL, INDUSTRIAL CHARGE AMPLIFIER, EXCITATION CONTROL SIGNALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Encore Electronics, Inc.
Description: The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode,
- Low Pass Cutoff Frequency: 12 kHz
- High Pass Cutoff Frequency: 0.005 kHz
- Bandwidth: 80 kHz
- Features: 6, 8, Bridge Conditioner, Butterworth, Charge Amplifiers/Converters, Data Acquisition Instrument / System, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Strain Gauge / Bridge Input
-
Supplier: ValueTronics International, Inc.
Description: The 2626 is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: The Bruel & Kjaer 2626 Conditioning Amplifier is designed as a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 256-Channel, 16-Bit, Charge-to-Digital AFE on Flex 100um Product overview: AD71124JCFZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers
- Features: Operational Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: 1MHz and is well suited to driving Voice Coil Motors, high-frequency switching power amplifiers, and power supplies.brbr For example, the HIP4081A can drive medium voltage brush motors, and two HIP4081As can be used to drive high performance stepper motors, since the short minimum "on-time"
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: RESON
Description: The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- High Pass Cutoff Frequency: 0.0001 to 50 kHz
- Gain Range: 0 to 32 #
-
Supplier: RESON
Description: The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Low Pass Cutoff Frequency: 1 to 1,000 kHz
- High Pass Cutoff Frequency: 0.001 to 250 kHz
-
Supplier: ECON Technologies Co.,Ltd
Description: the metrology of dynamic signal analyzers. It comes equipped with specialized software for automatic charge amplifier measurement and acoustic analysis, boosting work efficiency by 5 to 10 times.
- Sampling Frequency: 768 kHz
- Resolution: 32 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module, Signal Filter, Vibration and Acceleration
-
Supplier: PCB Piezotronics, Inc.
Description: 1-channel system, dual-mode charge amplifier system, line powered For ICP® and charge output sensors, includes medium and long discharge time constant settings. This modular series system consists of a signal conditioner module, power supply module, and a chassis.
-
Supplier: Dataforth Corporation
Description: up to 124 modules on one set of wires. Although software is not required, utility software (SCM9B-S1000) is available on IBM-compatible diskette to make the 3000/4000 easier to learn and use. S1000 software is provided at no charge on request with a purchase order and is not copy protected.
- Digital I/O Channels: 3 #
- Accuracy: 0.01 % FS
- Maximum Output: 1 volts
- Features: Application Software Included, Signal Isolator
-
Supplier: Dataforth Corporation
Description: up to 124 modules on one set of wires. Although software is not required, utility software (SCM9B-S1000) is available on IBM-compatible diskette to make the 3000/4000 easier to learn and use. S1000 software is provided at no charge on request with a purchase order and is not copy protected.
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: Dataforth Corporation
Description: up to 124 modules on one set of wires. Although software is not required, utility software (SCM9B-S1000) is available on IBM-compatible diskette to make the 3000/4000 easier to learn and use. S1000 software is provided at no charge on request with a purchase order and is not copy protected.
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Supplier: SAE International
Description: Precise and accurate internal-combustion engine pressure measurements are typically built upon extremely low level piezoelectric sensor signals acquired in the laboratory. In turn, these minute signals must be accurately conditioned using electronic charge amplifiers and
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway safety
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
characteristics include low signal distortion levels, simple design, constant conduction due to amplifying element bias, no charge storage problems, stability, and linearity, though they also have low efficiency and high heat output during operation. Class B power amplifiers have similar stability (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. With over 50 years of experience designing and manufacturing LVDTs and other types of linear position (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
Robust Signal Conditioning for Strain Gages – DIN Rail Mountable Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier—engineered specifically for strain (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor. (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
. Our advanced digital display units simplify this process by combining signal conditioning, real-time monitoring, and analog output in one compact solution. The E725 Amplifier Unit goes a step further, offering additional functionality such as serial communication output and configurable limit (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense
Conduct Research Top
-
Biasing Internally Amplified Accelerometers
Accelerometers with integrated amplifiers are a popular alternative to those requiring external. charge amplifiers. SigLab's top hatch access to the input signal conditioning circuitry makes. building an internal accelerometer interface easy. This note describes a method of. constructing
More Information Top
-
IES Recommended Practice 012.1
(a) The type of signal conditioner ( charge amplifier , power supply, etc.).
-
Basic computational tools and mechanical hardware for torque-based diagnostic of machining operations
The Kistler 9123C1111 rotational dynamometer was con- nected to the same manufacturer’s 5,223 signal conditioner and charge amplifier .
-
Investigation of the transient behavior of a cantilever beam using PVDF sensors.
The measurement capability of a PVDF sensor is affected by the area of the PVDF film sensor and the signal conditioner ( charge amplifier ).
-
Dynamic Failure of Materials and Structures
Force Signal Conditioner ( Charge Amplifier and Power Supply) .
-
Principles of Vibration
After a signal has been sensed, it is amplified through an appropriate signal conditioner ( charge amplifier or voltage amplifier) and then fed to an analyzer.
-
Oscillating foils of high propulsive efficiency
The Kistler transducers and the Schaevitz LVDT were operated with their dedicated signal conditioners : charge amplifiers for the Kistlers and a detector/amplifier for the LVDT.
-
Estimation of in-cylinder laminar flame speed from experimental data using two-zone combustion simulation of a spark ignition engine
The pressure crank angle traces and combustion para- meters (mass fraction burnt, combustion duration, etc.,) are obtained with the help of combustion analyser kit consist- ing of charge amplifier , signal conditioner , high speed data acquisition system, TDC encoder and a personal computer.
-
Study of machining parameter optimization in high speed milling of Inconel 718 curved surface based on cutting force
The Kistler Type 5697A data acqui- sition system has been developed specifically for piezo- electric measuring systems and the charge amplifiers and signal conditioners , and its very high sampling frequency of up to 125 kS/s with eight measuring channels enable customers to…
-
Facile Aerosol Route to Hollow CuO Spheres and its Superior Performance as an Oxidizer in Nanoenergetic Gas Generators
One attached piezoelectric pressure transducer together with an in-line charge amplifier and signal conditioner were used to measure the pressure change.
-
IEST Meeting and Exhibition Opens with Peak Performance Keynote
The DVC48 offers a vibration test control solution with built-in accelerometer charge amplifiers and signal conditioners .
Indicates content that may require registration and/or purchase.