Products/Services for Silicate Grinding Wheels
-
Grinding Wheels - (509 companies)Image Credit: Norton Abrasives Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels...TypeSuperabrasive WheelAbrasive Grain Type -
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved... -
Flap Wheels and Specialty Abrasives - (257 companies)...cotton, and unified wheels. Cartridge rolls, cross pads and drum sleeves are used to sand, grind, debur or finish smaller, hard-to-reach bores, cavities or recesses. Flap wheels and flap discs are suitable for long-term use because new grains... -
Bonded Abrasives - (262 companies)Bonded abrasives consist of conventional abrasive grains held together in a matrix of glass, resin, rubber or other binders. This classification includes grinding wheels, cut-off wheels, honing stones, mounted points and grinding segments. Bonded... -
Specialty Cement, Concrete, and Mortar - (273 companies)...and resistance to chemical and environmental damage. Furan resins are formed from the polymerization or poly condensation of furfural, furfural alcohol, or other compounds containing a furan ring. They are commonly used in foundry binders, grinding wheels... -
Garnet, Emery, and Mineral Abrasives - (91 companies)...and fireclay. Staurolite is an aluminum iron silicate mineral. Natural diamond is used for grinding nonferrous metals, ceramics, glass, stone, and building materials. Tripoli is most commonly ground into a powder and used for polishing...
-
Abrasive Grain and Finishing Media - (432 companies)...lettered dimensions, A and B. Size or grading applies to products using abrasive grains that are held in a matrix or bonded to a surface. Examples include coated abrasives, MSL superabrasives, vitrified grinding wheels, dressing sticks, honing stones...
-
Ceramic Media and Abrasives - (176 companies)Ceramic abrasives and media include aluminum oxide, boron carbide, cubic boron nitride (CBN), cerium oxide, fabricated diamond, silicate, silicon carbide, tin oxide, tungsten carbide, zirconia, and other fused or sintered crystalline inorganic...
-
Mounted Points - (49 companies)Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications. Specifications. Product...
-
Grinders and Grinding Machines - (994 companies)...and a tensioning idler wheel or pulley. Grinding machines for grinding wheels are designed to hold bonded abrasives and provide greater rigidity or stiffness than equipment that is designed for flexible coated abrasives. Profile, form, gear and other...
Product News
-
Norton Abrasives
Norton Paradigm Diamond Grinding Wheels A Paradigm Shift in Cutting Tool ManufacturingTM - Experience the performance advantages of Norton Paradigm Diamond Grinding Wheels. See our new round tool and insert grinding training videos here. *Online Truing & Dressing Capability. *Better Edge Quality. *Lower Tooling Costs. Watch videos and visit our website to learn more: https://www.nortonabrasives.com/en-us/resources/expertise/norton-paradigm-diamond-wheels (read more) -
Norton Abrasives
Norton Stellar Wheels: A New Star in DIsc Grinding New Norton Stellar disc grinding wheels deliver excellent surface finishes throughout the life of the wheels while offering improved wheel life, increased parts per wheel and lower cost per part. New Norton Stellar inserted-nut grinding wheels for double and single disc grinding last 30% longer than other disc grinding products, resulting in increased parts per wheel and a lower cost per part. Manufactured to provide an excellent finish throughout the life of the wheel, Norton Stellar grinding... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
New Norton Century45 Centerless Wheels Grind Today; Hear Tomorrow; Outperform Always. See how Norton Century45 centerless wheels enhance production and safety with improved noise reduction up to 23.2 DB, 50% faster cycle times and increased product life. Read the case studies to see how customers who've tested these wheels saw 140% higher stock removal rates, 100% improvement in wheel life and up to 30% total cost reduction. (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
Norton Gemini RightCut Wheels for Aluminum Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels - Type 01 (4" - 7") and Type 27 (4" - 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality aluminum oxide grain for consistent performance at a competitive price. NEW! Now available in cost-saving 250-wheel bulk cases. Reduce downtime, landfill, and purchasing costs. Norton Gemini RightCut Wheels for Aluminum... (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Norton Abrasives
New! Norton Gemini RightCut Cut-Off Wheels Make the Right Choice More Comfortable with Norton Gemini Right Cut Cut-Off Wheels. Features/Benefits: -Cooler Cutting. -Lasts Longer. -Quality Aluminum Oxide Abrasive. -Solid Performance at a Competitive Price. To learn more: visit https://www.nortonabrasives.com/en-us/portable-cut-wheels (read more)Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
Norton Abrasives
New vitrified cBN Norton Winter Vitron7 Wheels Our new vitrified cBN Norton Winter Vitron7 wheels grind cooler with lower Specific Grinding Energy (SGE) to minimize residual stress for superior part quality. The uniform force per cBN particle results in lower grinding power and longer wheel life, while significantly reducing cost per part and overall manufacturing costs. The high-precision vitrified bond was specifically designed for external grinding of cam and crank shafts and internal grinding applications in the automotive and bearing... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
Carbon steel grinding redefined Delivers unmatched cutting performance on carbon steel, boosting productivity while enhancing operator comfort for smoother, more efficient grinding in demanding workflows. Learn More (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
New! Norton Quantum3 Depressed Center Wheels Because Right Choices Matter. See How Norton Quantum3 depressed center wheels will give operators increased comfort, with less grinding time, downtime and waste. You can feel the smooth, impressive cutting action as it effortlessly bites into whatever metal you are grinding. Request a sample for a no-obligation test and tell us what you think! (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
High-Performance Gear Grinding with Xtrimium The right choice of abrasive wheels is key to the production of high quality gears. Increasingly stringent industry requirements and extreme environments call for tighter tolerances, higher profile accuracy, and improved surface finish where only the highest-performing grinding wheels excel. With their superior form holding and burn-free grinding, our Norton Xtrimium wheels master all of these challenges for worm grinding, profile grinding, and bevel grinding. Our new dual-worm grinding wheels... (read more)Browse Grinding Wheels Datasheets for Norton Abrasives -
Norton Abrasives
Quantum Prime -Unparalleled grinding productivity Norton Quantum Prime is a prime example of optimized performance from the worldwide leader in bonded abrasive grinding wheels. The new, proprietary, nano-crystalline ceramic grain from Saint-Gobain offers unparalleled grinding productivity across multiple applications. Thanks to the unique micro-fracture properties of this new ceramic grain, Quantum Prime delivers excellent grinding efficiency, significantly longer wheel life, while ensuring outstanding part quality. Learn more, including (read more)Browse Grinding Wheels Datasheets for Norton Abrasives
-
Dictionary of Ceramic Science and Engineering
Any one tetrahedron may share from zero to four oxygens with adjacent tetrahedra; this leads to seven groups of silicates, such as pyroxenes, ortho- silicates etc. silicate grinding wheel . Noun.
-
CERAMIC ABSTRACTS
Silicate grinding wheel and its inventor, Gilbert Hart.
-
Compiled by the AMERICAN CERAMIC SOCIETY
describes briefly mixts. used in the manuf. of silicate grinding wheels and states that they should be baked a t about 450°F.
-
CERAMIC ABSTRACTS
For dry grinding the silicate wheel seems to be the better as it is cooler cutting.
-
Manufacturing Processes 2
Magnesite bonds produce a soft grinding wheel , exactly like silicate bonds.
-
Machine Tools Handbook: Design and Operation > INTRODUCTION
The abrasive particles of grinding wheels are embedded in silicate , shellac, rubber, or synthetic resin bonds, which are much more elastic than solid steel.
-
CERAMIC ABSTRACTS
Silicate wheels are particularly adapted to wet grinding on hardened steel.
-
CERAMIC ABSTRACTS
Ceramic bonded wheels are mostly used, but silicate bonded wheels are employed in surface grind- ing .
-
Properties of diamond and cubic boron nitride
ZrO2 and K2O additions decrease wetting V2O5 and TiO2 additions increase wetting Li-Al silicate plus fireclay fired at 905° - 1000 °C to bind CBN grains in grinding wheel - suggests wetting by molten silicate Li2O - B2O3 liquid wets CBN at 5 GPa …
-
ALUMINIUM ROLLING: Processes, Principles & Applications > ROLLS AND ROLL SHELLS, ROLL GRINDING, GRINDING WHEELS AND ROLL INSPECTION
Silicate bonds are also recommended when the grinding wheel diameter is greater than 900 mm.
Indicates content that may require registration and/or purchase.