-
Supplier: Accuris
Description: Silicon Bronze Castings
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR SILICON BRONZE AND SILICON BRASS SAND CASTINGS
-
Supplier: Accuris
Description: Requirements for Aluminium Silicon Bronze Part 3 Ingots & Casting
-
-
Supplier: Belmont Metals, Inc.
Description: Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: ASTM International
Description: must also be comprised of the following residual elements: iron, antimony, sulfur, phosphorus, aluminum, and silicon. Mechanical properties shall be determined from separately cast test bars. Castings shall not be repaired, plugged, welded or burned-in. Valves, flanges, and fittings
-
Supplier: Morgan Advanced Materials
Description: performance for aluminum as well as for higher temperature alloys such as brass and bronzes. Other variants are available for specific applications. Starrbide Typical Metal Casting Temperature 700 — 1200ºC (1300 — 2200ºF) Performance Characteristics Good thermal shock resistance Good
- Melt Temperature: 1,200 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Silicon Carbide
-
Supplier: National Bronze & Metals Inc.
Description: C18000 Copper Chromium Nickel Silicon RWMA Class III Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear
- UNS Number: 18,000
- AISI / AA / CDA Grade: 180
- Overall Width / OD: 0.25 to 6 inch
- CDA Grade: 180
-
Supplier: Morgan Advanced Materials
Description: particularly appropriate for melting copper and bronze alloys in furnaces with high power and high heating rates. Stabil Typical Metal Casting Temperature 700 - 1200°C (1292 - 2192°F) Performance Characteristics Outstanding thermal shock resistance Very good thermal conductivity High
- Melt Temperature: 1,200 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Silicon Carbide
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the chemical analysis of the commercial alloys known as copper-base alloy ingots for sand castings, forging rods, bars, and shapes; aluminum brass; manganese bronze; phosphor bronze; copper-silicon alloys; and similar alloys
-
Supplier: Materion Corporation
Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities.
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining, Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Applications: Electrical / HV Parts, Wear Parts / Tooling
Find Suppliers by Category Top
More Information Top
-
Combustion Byproducts Recycling Consortium
Grey iron (II) casting poured in 20% fly ash green sand mold (a), nickel-silicon cast steel casting poured in 20% fly ash green sand mold (b), BK331 silicon bronze castings poured in 20% fly ash green sand mold (c) and 100%…
-
SzBC3 JIS
Silicon bronze castings .
-
SzBC3 CNS
Silicon bronze castings .
-
Failure of Copper-Zinc Alloy Cooling-Tower Hardware
Recommendations included replacing the castings with copper alloy C87200 ( cast silicon bronze ) castings.
-
C87900 UNS
Cast silicon bronze .
-
C87800 UNS
Cast silicon bronze .
-
Materials selection guidelines for geothermal energy utilization systems
The pump impeller was fabricated from a cast silicon bronze (CA 875) containing 13 percent zinc.
Indicates content that may require registration and/or purchase.