-
Supplier: 3X Ceramic Parts Company Limited
Description: Corrosion Resistant SiC Silicon Carbide Ceramic Wafer Boat The Advantages of Using Ceramic Wafer Boat : 1.Very high Temperature Resistance to 3000 F ( 1650℃ ) 2. Super corrosion resistance to acids, solvents, salts, and organics, wear resistant 3. Easy to clean 4. Strong impact
- Features: Carbide Materials
- Shape / Form: Fabricated / Custom Shape
- Carbide Type: Silicon Carbide
-
Supplier: ERG Materials & Aerospace Corporation
Description: The matrix of cells and ligaments is completely repeatable, regular, and uniform throughout the entirety of the material. Duocel® silicon carbide (SiC) foam is a rigid, highly porous and permeable structure and has a controlled density of metal per unit volume. Duocel® is a porous
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
- Material / Composition: Ceramic Foam
-
Supplier: ASTM International
Description: 1.1 This classification covers silicon carbide-silicon carbide (SiC-SiC) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured for structural components. The SiC-SiC composites consist of continuous silicon carbide
-
-
Supplier: ASTM International
Description: 1.1 This document is a guide to preparing material specifications for silicon carbide fiber/silicon carbide matrix (SiC-SiC) composite structures (flat plates, rectangular bars, round rods, and tubes) manufactured specifically for structural components and for fuel
-
Supplier: Richardson RFPD
Description: Automotive Qualified 1200 V, 450 A All-Silicon Carbide Conduction-Optimized, Half-Bridge Module Technical Features High Power Density Footprint High Junction Temperature (175 C) Operation Low Inductance (6.7 nH) Design Implements Conduction Optimized Third Generation SiC MOSFET
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: density Up to 130 C Tj Peak efficiency 98% SiC MOSFET power modules: Microchip MSCSM120AM042CD3AG AgileSwitch 2ASC-12A1HP Gate Driver core 700 VDC / 200 ARMS Compact water cooled Up to 20 kHz switching Frequency Benefits Power modules, Bus bar, Cooling, Gate drivers and Capacitors can now be
- Category: Development Board
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics
- Shape / Form: Bar Stock, Rod Stock
- Material Type: Boron Nitride
-
Supplier: SAE International
Description: This specification covers a discontinuously reinforced aluminum alloy (DRA) made by mechanical alloying 2124A aluminum powder and silicon carbide (SiC) particulate. It is produced in the form of extruded bar, rod, wire, and shapes with cross section inclusive of 1-inch (25.4-mm)
-
Supplier: SAE International
Description: This specification covers a discontinuously reinforced aluminum alloy (DRA) made by mechanical alloying 2124A aluminum powder and silicon carbide particulate (SiC). It is produced in the form of extruded bar, rod, wire, and shapes with cross section inclusive of 1-inch (25.4-mm)
-
Supplier: APV, An SPX Brand
Description: Stainless Steel 316L Clamp Ring, Extension Frame, Support, Shroud - Stainless Steel 304 Shaft Seal Standard - Carbon/Silicon Carbide Silicon Carbide/Silicon Carbide Optional Elastomers Standard - EPDM Optional - FPM(Viton)
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 32 to 2,300 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: APV, An SPX Brand
Description: maintenance Pump Specifications: Housing, Impeller, Impeller Nut, Back Plate, Shaft - Stainless Steel 316L Clamp Ring, Extension Frame, Support, Shroud - Stainless Steel 304 Shaft Seal Standard - Carbon/Silicon Carbide Silicon Carbide/Silicon Carbide
- Maximum Discharge Pressure: 870 psi
- Pump Type: Centrifugal Pumps
-
Supplier: ASTM International
Description: 1.1 This practice describes procedures for fabricating both green and sintered test bars of silicon carbide and silicon nitride containing both internal and surface voids at prescribed locations. 1.2 The values stated in SI units are to be regarded as the standard. 1.3
-
Supplier: Norton Abrasives
Description: ApplicationsLarge Diameter Cut-Off - Cold & Warm CuttingRound Bar Diameters from 1" to 34"Round Corner Squares (RCS)
- Outer Diameter (OD): 63 inch
- Thickness: 0.5 to 0.69 inch
- Grit Size: 16 to 36 # or Microns
- Type: Aluminum Oxide, Silicon Carbide, Straight Wheel (Type 1, 41)
-
Supplier: ASTM International
Description: 1.1 This practice describes procedures for fabricating both green and sintered test bars of silicon carbide and silicon nitride containing both internal and surface voids at prescribed locations. 1.2 The values stated in SI units are to be regarded as standard. No other
-
Description: -50...+230°C Shaft size: 40...300 mm Sliding speed: 0...5 m/s Certification: Acc. to ATEX 94/9/EC Materials Housing: Stainless steel Product-wetted parts: Stainless steel, Alloy, Titanium, other special materials Seal rings: Carbon, Silicon Carbide, Tungsten Carbide, etc.
-
Supplier: 3X Ceramic Parts Company Limited
Description: industrial ceramic plates Material: high purity alumina, zirconia, silicon nitride, aluminum nitride, silicon carbide optional Dimensional capability Side length max. 500mm x 600mm, Thickness can be range from 0.15mm to 30mm Surface treatment: natural surface, lapping,
- Thermal Conductivity: 39 W/m-K
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Modulus of Elasticity: 55,113,998.95573486 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: mechanical seal with silicon carbide (SiC) for long service life even in harsh conditions Parameters: Material: Stainless steel Nominal diameter: DN6–40mm Connection: Threaded connection Media: Air, oil, hot water, high pressure steam, MQL oil mist Pressure: ≤10 bar (145 psi)
- Operating Speed: 3,000 to 18,000 rpm
-
Supplier: Witte Pumps & Technology GmbH
Description: Parameters Viscosity: up to 500.000 mPas Temperature: up to 200°C Inlet Pressure: Vacuum to max 15 bar (215 psig) Differential Pressure: up to 120 bar (1740 psig) Conveying Pressure: up to max. 135 bar (1958 psig Pump Sizes From 22/13 to 180/180.
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: KADANT
Description: carbon-to-silicon (or Tungsten) carbide seal package makes the RX run longer and with less maintenance requirements that other ball bearing designs. All O-rings are fully captured in glands and seal-loading springs do not contact the process fluid. The RX features a barrier in the seal
- Pressure Range: 150 psi
- Speed Range: 750 rpm
- Temperature Range: 500 F
- Port Size: 1½", 1¼", 1", 1/2", 3/4", 3/8"
-
Supplier: Witte Pumps & Technology GmbH
Description: °F), higher temperatures upon request Suction Pressure: Vacuum to max. 15 bar (215 psig), magnetic drive to max. 25 bar (363 psig) Differential Pressure: Up to 120 bar (1.740 psig) The values listed are maximum values and must not coincide under certain circumstances.
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Witte Pumps & Technology GmbH
Description: all other processable ceramics and metals, e.g. 1.4571, Ferralium, ferro titanite Hastelloy, etc. · with optional surface coating · spur gearing Friction Bearings Carbon · NiAg (nickel-silver) · silicon carbide · zirconium oxide · tool steel · Al-bronze · special materials · with
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Zygo Corporation
Description: Ultra High Vacuum (UHV) compliant (cleaning, materials, outgassing tests) Bonding, including optical contacting "Super" polishing, down to <0.1 nm RMS roughness Stage Component Materials Glasses (Fused Silica, etc.) Variety of Ceramics, Silicon Carbide (SiC), etc. Low thermal expansion
Find Suppliers by Category Top
Featured Products Top
-
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
grease nipples, provided in the bearing casing. The HZA-pumps are provided with a Silicon Carbide sleeve bearing on the suction side which is - to avoid dry running - connected to the discharge side. Wear rings Suction- and discharge casings, intermediate casings (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Troubleshooting and Repairing Major Appliances, Third Edition > Gas Ranges and Ovens
Be careful—do not touch the silicon carbide bar within the metal enclosure.
-
Experimental study of altitude and orientation effects on heat transfer over polystyrene insulation material
The radiant panel made of silicon carbide bars with dimensions of 100 cm 9 100 cm is shown in Fig. 1.
-
Landolt-Börnstein
Emission degree of silicon carbide rods in dependence of the wave length.
-
Experimental Mechanics of Solids Complete Document
(b) Bottom face of a silicon carbide bar subjected to bending .
-
Advances In The Application Of Holography For NDE
The specimen tested is a silicon carbide bar 5.97 x 2.97 mm and 1000 mm long, Figure 9.
-
Nondestructive evaluation techniques for silicon carbide heat-exchanger tubing
A surface defect of 100 :.n long and 10 J.III deep in a silicon carbide bar has been revealed by holographic interf eroinotry tecliiiiquos, usimj a 4-point bend- ing fixture.
-
Task 6.3/6.7.4 - Engineering Performance of Advanced Structural Materials
Initial silicon carbide bars were too short to conduct 4-point flexure tests.
-
Hydroxyl radical reactions with 2-chlorophenol as a model for oxidation in supercritical water
Six silicon carbide bars packed around the reactor (Fig. 1b) were used to provide heat.
-
EFFEC T OF MOLYBDENUM AND OTHER OXIDES ON SURFACE TENSION OF SILICATE MELTS AND ON PROPERTIES OF REFRACTORIES AND ABRASIVES *
Microscopic examination of the fractured surface of a silicon carbide bar containing molybdenum gives further information concerningits properties.
-
Sonic Analysis for Solid Bodies
Such a static test was made on the clay-bonded silicon carbide bar .
Indicates content that may require registration and/or purchase.