Products/Services for Silicon Interposer

  • Interposers-Image
    Interposers - (12 companies)
    Interposers are special connecting devices that are used to interface one socket to another. They can be prototyped without tooling charges, and maybe used in both board-to-board and flex-to-board applications. Selecting interposers requires...
  •  
    Silicon Carbide and Silicon Carbide Ceramics - (86 companies)
    How to Select Silicon Carbide and Silicon Carbide Ceramics. Silicon carbide and silicon carbide ceramics are black, high-strength materials with higher hardness and better thermal shock resistance than alumina. They have superior properties...
  •  
    Silicon Nitride and Silicon Nitride Ceramics - (51 companies)
    Silicon nitride and silicon nitride ceramics have outstanding high-temperature, mechanical, wear, and thermal properties. These hard ceramics also have moderate thermal conductivity, a low coefficient of thermal expansion, a moderately high elastic...
  • Silicon Controlled Rectifiers (SCR)-Image
    Silicon Controlled Rectifiers (SCR) - (196 companies)
    Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
  • Inductors, Coils, and Chokes-Image
    Inductors, Coils, and Chokes - (1114 companies)
    ...specification to consider when selecting inductors, coils and chokes. Standards. BS 5347 - Specification for silicon-iron strip-wound cors for use in transformers and inductors for telecommunications and electronic equipment. DEF STAN-22-2 - Specification...
  •  
    Ceramic Media and Abrasives - (176 companies)
    Ceramic abrasives and media include aluminum oxide, boron carbide, cubic boron nitride (CBN), cerium oxide, fabricated diamond, silicate, silicon carbide, tin oxide, tungsten carbide, zirconia, and other fused or sintered crystalline inorganic...
  •  
    SCR Power Supplies - (31 companies)
    SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon...
  •  
    SCR Power Controllers - (150 companies)
    Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers...
  •  
    Triacs - (165 companies)
    Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed. Description. Triacs are three-terminal...
  •  
    Silica, Quartz, and Silicate Materials - (180 companies)
    ...on silicon dioxide and various chemical variations. Processing and Production. Silica and silicate materials are fused or cast with aluminum, calcium, sodium, and magnesium oxide additions to modify specific properties and impart various processing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire