-
Supplier: RS Components, Ltd.
Description: SMC IDK06-100 Air Hose
- Working Pressure: 101.5257875500379 psi
- Temperature Range: 32 F
- Material: Fluoropolymers / Silicone
- Features: Other, Other, Pneumatic
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: DME Company
Description: Choose Single or Double Ply Non-kicking, lightweight Industry standard product! Best selection of sizes, lowest prices! Orange cover Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer
- Application: Air
- Specialized Construction: Corrugated
- Material: Fluoropolymers / Silicone
- Features: General-Purpose / Fluid Handling, Hose (including Duct), Other
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Kuriyama of America, Inc.
Description: The Pneumo fathometer system or "Pneumo" is usually contained in the commercial diver's air manifold box. It uses a small volume of low pressure air to measure the diver's depth. Our high-quality PVC compounds enable this hose to perform extremely well as a low-pressure
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Novaflex Group
Description: 2 ply reinforced silicone fiberglass exhaust extraction duct. This premium duct is constructed of 2 ply woven fiberglass coated with silicone rubber. The inner and cover plies are high temperature bonded and wire encapsulated to provide maximum flexibility and serviceability.
- Outside Diameter: 2 to 24 inch
- Temperature Range: -60 to 500 F
- Application: Air
- Specialized Construction: Coiled
-
Supplier: Accuris
Description: HOSE, AIR DUCT, FLEXIBLE, SILICONE-COATED FABRIC, EXTERNAL NYLON HELIX, LOW-NOISE
-
Supplier: Accuris
Description: Hose, Air Duct, Flexible, Silicone-Coated Fabric, External Nylon Helix, Low-Noise
-
Supplier: Accuris
Description: Hose, Air Duct, Flexible, Helical, Nonmetallic Wire Supported (Covered), Silicone Rubber, Self Extinguishing
-
Supplier: Accuris
Description: Hose, Air Duct, Flexible, Silicone-Coated Fabric, 1 psi, External Nylon Helix, Self-Extinguishing
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 200 to 300 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.06 inch
- Working Pressure: 150 to 300 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Induction welding tubing lines. Injection molding coolant lines. Transfer of deionized water. Transfer of transmission and power steering fluids. Lubrication/air drop lines. Robotic and pneumatic air lines. Automotive assembly line air hoses.
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.77 inch
- Working Pressure: 200 to 300 psi
- Temperature Range: 185 F
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Flexaust
Description: • Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow
- Inside Diameter: 2.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 550 F
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: IBT Industrial Solutions
Description: We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and
- Application: Air
- Material: Elastomers, Fluoropolymers / Silicone, Metal, Thermoplastics
- Features: HVAC, Hose (including Duct)
-
Supplier: Fluorocarbon Limited
Description: We manufacture an extensive range of hose assemblies for numerous industrial applications including: Smoothbore Braided Convoluted Hoses Chlorine Hoses Vent Hoses All type of standard end fittings are available along with bespoke as required. Applications With exceptional
- Outside Diameter: 0.125 to 1 inch
- Temperature Range: -103 to 446 F
- Features: Adhesives / Sealants / Coatings, Automotive, Chemicals, Complete Hose Assembly, Coolant / Refrigerant, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Oil / Fuel, Other
- Application: Air
-
Supplier: Boyd
Description: areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: Novaflex Group
Description: The combination of standard external helix as a scuff guard and a non-glue construction results in the industry standard high-temperature hose. Applications Automobile exhaust hose reel Gas exhaust control Hot fume control Hot air supply and removal Not recommended for diesel
- Outside Diameter: 2 to 24 inch
- Temperature Range: -65 to 500 F
- Application: Air
- Specialized Construction: Coiled
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -65 to 600 F
-
Supplier: Allegro Industries
Description: made from silicone, is easy to clean and it won't lose its shape in storage. NIOSH approved Made from silicone for durability Will not lose shape in storage Low profile to fit under welding shields Unique "over the shoulder" hose design holds air hose out of the
-
Supplier: Cole-Parmer
Description: Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications.
- Features: Luer Lock
-
Supplier: Cole-Parmer
Description: Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI and ISO 10993 specifications.
- Features: Luer Lock
-
Supplier: Titeflex Corporation
Description: No Description Provided
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.09 inch
- Working Pressure: 1,000 psi
- Temperature Range: -65 to 400 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VT12 PFA HOSE, 302 STAINLESS STEEL BRAID, SILICONE COVER. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Stainless Steel, Steel
-
Supplier: Carlisle
Description: and gauges, 2100 spray gun, 25 ft. each of air and fluid hose with connectons, 15 ft. of air compressor hose with connections. Use the PT 78-K10 (10 pack) disposable liner for waterborne compatability.
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Supplier: Gluefast Company, Inc. (The)
Description: adhesives with a viscosity up to 6,000 cps. The PAT requires an air-line to pressurize the tank, but if air is not available at the point of application you can fill the tank half-full with adhesive and then pressurize the tank to use in remote locations. How Does the Standard PAT
- Application: Adhesive / Silicone
-
Supplier: Techsil Limited
Description: fragile hoses required! Just connect up the compressed air, plug in and start spraying. Ideal for use on heat sensitive substrates such as foams and polystyrene. It offers the same heavy duty and reliable build as the rest of the 6000 range. The air assisted touch trigger
- Application: Adhesive / Silicone
- Dispensed From: Glue Stick
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
Find Suppliers by Category Top
Featured Products Top
-
-Treme Tape™ fuses only to itself and creates a permanent air and liquid tight seal. MOCAP silicone tape is excellent for wrapping cables and wire, will insulate to 8000 Volts, will not melt up to 500F (260C), and withstands UV and weathering like no other tape. SCROLLL DOWN THE PAGE AND (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Managing Diesel Exhaust Extraction While at Port Diesel exhaust emissions pose a significant threat to air quality and human health. The toxic components found in diesel exhaust, such as (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Managing Diesel Exhaust Extraction While at Port Diesel exhaust emissions pose a significant threat to air quality and human health. The toxic components found in diesel (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
places where wire, cable, air hoses, fuel and oil lines pass through fire walls, bulkheads, wall panels and enclosure openings and avoid contact with sharp panel surfaces while also sealing the aperture for airflow, heat loss and or insect/rodent penetration. The Importance of Door Seals (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
centre. Rack power densities are increasing steadily, and in many facilities they now exceed the operating range where air cooling alone can provide predictable, efficient temperature control. Liquid cooling has emerged as a practical solution, but its adoption introduces new thermal and safety (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
360° Rotation Engineered for continuous rotation applications, our slip ring ensures uninterrupted transmission of power, signals, and compressed air during 360° operation, eliminating wire twisting and hose tangling issues. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Pesquisa Veterinária Brasileira - Molecular characterization of virulence factors in Aeromonas hydrophila obtained from fish
The tanks had constant aeration by contact through microporous stones linked by silicone hoses to mini air compressors.
-
"KO 2 can doh" - A letter Glimpse into the Fascinating Properties of Potassium of superoxide
… two plugs, of it three-fold, glass hoppers, powder glass hoppers, evaporating shell, spatulas, glass rod, 3 curved glass tubes (length respectively 27 cms, 12 cm, 10 cms), glass tube (12 cm length), perforated plug, balloon , silicone hose material, cooling fingers, laboratory …
-
radiator hose water rubber pipe hose,China radiator hose water rubber pipe hose Manufacturers, Suppliers - ECOL
high tempreture air water heater hose silicone rubber coiled hose .
-
silicone fiber glass - offers from silicone fiber glass manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : silicone pipe, silicone hose high temperatur, silicone hose heat resistant, silicone air duct ] .
-
Silicon Fiber Exporters, Silicon Fiber Selling Leads
[ Related Keywords : silicone pipe, silicone hose high temperatur, silicone hose heat resistant, silicone air duct ] .
-
Objective audiometry in infancy
The probe bores can be cleaned mechanically or with compressed air , polluted silicone hoses must be exchanged.
-
Prevention of pollutant releases in the train and after technical drying of water damages as well as technical and economic optimization of which
The target of investigations was the judgment of a method for floor finish edge joint seal by means of silicone hoses and for drying air control by means of in these installed ventilartigen elements on base of an extensive literature and patent …
-
Meridional distribution of tropospheric ozone from measurements aboard commercial airliners
During the flights the instrument was connected by means of a sili- cone hose to one of the fresh air nozzles inside the cabin.
-
Comparative studies on the metabolism of aniline and chloroanilines by Pseudomonas multivorans strain An 1
Medium and air were delivered by a peristaltic pump (Gilson Mini- puls II) and a membrane pump (Wisa 200), respectively, and entered the culture vessel through a common safety belt, connected with the air inlet tube by a short silicone hose .
Indicates content that may require registration and/or purchase.