-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. Can also be used as a friction tape.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
-
Supplier: Phelps Industrial Products
Description: This textile provides a high temperature woven cloth. A special lint free treatment restricting airborne particles while cutting is a standard feature. This material is available with PTFE, Neoprene or Silicone coatings.Full rolls, part rolls, and sheets are available from stock.
- Thickness: 0.0625 to 0.125 inch
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Maxi Adhesive Products, Inc.
Description: Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone adhesive system.
- Width: 1 to 2 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Features: Adhesive
-
Supplier: Darco Southern, Inc.
Description: Silicone Impregnated Tetraglas® Cloth General Description: A fiberglass base cloth impregnated with silicone on one side. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Style 96 is a heavy
- Fabric Weight: 3,254.4 gsm
- Overall Thickness: 0.125 inch
- Overall Width / OD: 40 inch
- Overall Length: 50 yd
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.007 inch
- Overall Width / OD: 0.9055123 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Lanmar, Inc.
Description: Lanmar Silicone Coated Fiberglass Fabrics are highly flexible and feature excellent release properties with a limited high-end temperature range. These materials are coated on one or both sides with silicone rubber and come in either white or red colors. Applications include
- Overall Thickness: 0.04 inch
- Overall Width / OD: 38 inch
- Use Temperature: -110 to 450 F
- Fabric Strength: 650 to 950 lbs/in
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical
- Overall Thickness: 0.035 inch
- Overall Width / OD: 38 to 60 inch
- Fabric Weight: 36,781.5 gsm
- Use Temperature: 449.6 to 275 F
-
Supplier: Budnick Converting, Inc.
Description: DW 379 is a Glass Cloth Electrical Tape coated with an Aggressive Thermosetting Acrylic Adhesive. This tape provides insulation and mechanical protection at temperatures to 310°F or 154°C. DW 379 is both conformable and printable with good solvent resistance. 379 is a silicone free,
- Thickness: 0.007 inches
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical
- Overall Thickness: 0.012 inch
- Overall Width / OD: 38 inch
- Fabric Weight: 440 gsm
- Use Temperature: 449.6 to 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX ® SILVERSTAR 10 SILICONE COATED FIBERGLASS is comprised of a strong, flexible woven fiberglass fabric impregnated both sides with premium silicone rubber to a finished weight of 10 ounces per square yard. With increased thermal properties, ARMATEX ® SILVERSTAR
- Overall Thickness: 0.008 inch
- Overall Width / OD: 38 inch
- Overall Length: 50 yd
- Fabric Weight: 339 gsm
-
Supplier: AVS Industries
Description: This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance t
- Width: 1 inches
- Features: Abrasion / Scratch Resistant, Other
- Carrier / Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Type: Non-adhesive
-
Supplier: Custom Fabricating & Supplies
Description: SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain has developed ARMATEX® ISF Coated Fabrics, which combine an intumescent coating on one side with a silicone coating on the other, resulting in a product that is excellent for use in passive fire protection. Originally developed for use as fire and smoke barriers for air cargo,
- Overall Thickness: 0.028 inch
- Overall Width / OD: 60 inch
- Fabric Weight: 949.2 gsm
- Use Temperature: 449.6 F
-
Supplier: AVS Industries
Description: This line of products is available to get the performance advantages of fiberglass and silicone in one product for industrial applications. The attributes are protection from high heat and flame; toughness and abrasion resistance and chemical resistance to many liquids.
- Overall Width / OD: 1 inch
- Overall Length: 16.666666666666668 yd
- Material: Coated / Sized
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Budnick Converting, Inc.
Description: 23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Deviser, Inc.
Description: UL Listed electrical grade glass cloth tape that is woven fiberglass backing coated with silicone adhesive. The insulation class is 180 ºC and withstand exposure to temperature up to 500 ºF (260 ºC). It’s designed for use in masking application for thermal spray and plasma
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 180 to 260 C
- Features: Adhesive Tape, Industrial Tape, Thermally Insulating / Insulative
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good insulation.
- Thickness: 0.011023622047244094 inches
- Temperature Resistance: 200 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: 2916-7 is manufactured from heat-resistant fiberglass cloth backing coated with high-temperature silicone adhesive. It is used in general industry electrical maintenance.
- Thickness: 0.0075 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Glass / Fiberglass
-
Supplier: Budnick Converting, Inc.
Description: G561 is a 7 mil, electrical grade, fiberglass cloth tape with silicone adhesive. It is constructed to fill the requirements of most high temperature industrial needs.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: 3 mil PTFE Coated Fiberglass without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant to
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: IPS Limited
Description: An outstanding, high grade heat resistant glass cloth coated with special silicone backing. Flame retardant Glass Cloth tape used in many industries. Here are some of the products it is used in: engines airline seats circuit boards transformers Features: Highly conformable and
- Temperature Resistance: 260 C
- Features: Adhesive, Double-Sided Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: These discs are manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. They are highly conformable for masking uneven surfaces or irregular shapes. Product
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE tape Broad
- Temperature Resistance: -71 to 260 C
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Can-Do National Tape
Description: 3M 5451 PTFE Glass Cloth Tape has a brown woven glass cloth backing impregnated with PTFE (polytetrafluoroethylene). This tape provides a slick surface on process machinery and offers an extremely low coefficient of friction which, in combination with a pressure sensitive
- Thickness: 0.0056 inches
- Peel Strength / Adhesion: 2.375 lbs/in
- Temperature Resistance: -73 to 260 C
- Features: Adhesive, Protective Tape
-
Supplier: Intertape Polymer Group, Inc.
Description: tensile strength, Glass Cloth Tapes are ideal for many electrical insulation requirements. They offer outstanding flexibility and conformability. These tapes are unique in that they produce little edge fray and little to no dust. Choose from IPG Glass Cloth Tapes with thermosetting
- Thickness: 0.007007874015748031 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 155 C
- Dielectric Strength: 2,500 V/m
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2905 is manufactured from heat-resistant fibreglass cloth backing coated with high-temperature silicone adhesive on both sides. Exceptionally stable at high temperatures allows 2905 to withstand temperatures up to 260°C. Applications: High temperature masking tape for metalizing or
- Thickness: 0.007007874015748031 to 0.010511811023622046 inches
- Temperature Resistance: -73 C
- Features: Double-Sided Adhesive
- Backing: Glass / Fiberglass
-
Supplier: Can-Do National Tape
Description: 5 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: IES2000
Description: Quilted fiberglass absorbers reduce the reflection of sound waves by adding soft, porous, open-celled materials to an environment. IES - 2000's QFA-11 consists of a silicone coated fiberglass cloth facing on both sides of 2" quilted fiberglass. Wall panels are
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Height: 300 inch
- Description: Foam Sheet / Roll
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner. Very narrow widths below 9mm are easier to slit without a liner, and the tape is easier to apply in a continuous motion without the need to remove the
- Thickness: 0.010511811023622046 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: DigiKey
Description: "Glass Cloth Tape Silicone Adhesive White 2.00"" (50.80mm) X 15' (4.6m) 5 yds"
- Temperature Resistance: -53.888888888888886 to 232.22222222222223 C
- Carrier / Backing: Cloth - Woven Fabric, Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: OMEGA Engineering, Inc.
Description: Drum Heaters are totally integrated heating systems consisting of a durable, multi-strand nickelchromium heating element insulated with two applications of high temperature fiberglass yarn and knitted into tape form. These tapes are laminated between multiple layers of silicone
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.6 to 1.2 kW
- Watt Density: 4.5 W/in²
-
Supplier: RS Components, Ltd.
Description: 3M T6930 Cloth Tape
- Width: 1.1811023622047243 inches
- Thickness: 0.007086614173228346 inches
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Glass / Fiberglass
Find Suppliers by Category Top
Featured Products Top
-
is made of glass fiber cloth and coated with silicone rubber. Often referred to as silicone-coated fiberglass cloth, the fabric is typically engineered for use in industrial applications where high levels of resistance are required against extreme temperatures, flames and chemicals. Mid-Mountain can (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
or silica base cloths and coated with silicone or intumescent layers, such fabrics perform reliably under continuous movement, abrasion, and heat. Silicone-coated variants offer the flexibility needed for insulation wraps and moveable components, while intumescent coatings expand when exposed to (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
treatments, including silicone and polymers to HYTEX® heat resistant cloth, causing fuels and oils to bead on the surface and shed away from high-temperature components. This engineered fluid resistance directly supports fire suppression through limiting fuel retention at elevated temperatures and is (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
silicone coated fiberglass cloth - offers from silicone coated fiberglass cloth manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : silicone fiberglass cloth , fiberglass cloth, silicone rubber, heat shield ] .
-
Insulation Materials & Elements Manufacturers, Insulation Materials & Elements Product Catalogs Directory
BST-FRS-ZP fire sleeve with zipper made of 96 oz heavy duty silicone fiberglass cloth sewn with zipper.
-
foam board ( Page 75 ) - offers from foam board manufacturers, suppliers, exporters & wholesalers
board silicone, Fiberglass cloth Silicone rubber, Trademark silicone, injection molding silicone, casting ...
-
6632 DM Insulation Material-electrical Insulation Paper from Xuchang ChengRui Electrical Insulation Material Co., Ltd, China
We are manufacturer in insulation material: 2432 alkyd fiberglass varnish cloth, 2450 silicone fiberglass varnish cloth , 2310 oil synthetic fabric varnish silk, 2210 oil varnish silk, 6630 DMD insulation paper, 6641-F DMD insualtion paper, insulation varnish and all kinds of fiberglass sleeving like pvc, silicone rubber ,silicone resin fibeglass, heat treatment fiberglass sleeving and polyurethane fiberglass sleeving.
Indicates content that may require registration and/or purchase.