-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.0393701 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.0393701 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.1181103 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
-
Supplier: Advanced Antivibration Components - AAC
Description: electronic components Very soft sheet-type silicone gel Good electrical insulators & flame retardant. UL-94 V-0 approved Usable over a wide Temperature Range: -40°C to +200°C ( -40°F to +392°F)
- Height or Thickness (Before loading): 0.0787402 inch
- Type: Dampening Pad
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.2755907 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.2755907 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.277 inch
- Application: Vibration Isolation
-
Description: Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive
- Height or Thickness (Before loading): 0.277 inch
- Application: Vibration Isolation
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY BS87 is an ultra-soft thermally conductive gel pad with a thermal conductivity of 3.0 W/m*K. BS87 offers excellent compression under minimal force with high recovery characteristics. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 3 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: ASTM International
Description: 1.1 This guide is intended to educate potential users of silicone elastomers, gels and foams relative to their formulation and use. It does not provide information relative to silicone powders, fluids, and other silicones. The information provided is offered to guide
-
Supplier: ASTM International
Description: 1.1 This guide is intended to educate potential users of silicone elastomers, gels and foams relative to their fabrication and processing. It does not provide information relative to silicone powders, fluids, pressure sensitive adhesives, or other types of silicone
-
Supplier: ASTM International
Description: 1.1 This guide is intended to educate potential users of silicone elastomers, gels, and foams relative to their formulation and use. It does not provide information relative to silicone powders, fluids, or other silicones. The information provided is offered to guide
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY’s PK223 is a material designed for gap filling. The thermal conductivity is 2.0W/m*K. The hardness is Shore 00/30 with high flexibility, high compressibility, highly insulating, great self-adhesive, which can cover the tolerance of design making it very stable. It also offers customized
- Applied Thickness / Gap Fill: 0.01968505 to 0.393701 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY DTT65 is a soft thermally conductive gel pad specifically designed for networking applications. DTT65 is designed to focus on Dk and Df to reduce interference in RF modules. DTT65 has a thermal conductivity of 5.0 W/m*K. This product can be supplied as standard sheets, custom
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 5 W/m-K
- Dielectric Strength: 203.20000000000041 kV/in
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY AS200 is a thermally conductive gel designed for gap filling. The thermal conductivity is 2.0 W/m*K. The hardness is Shore 00/30, with high flexibility and compressibility. AS200 has ultra-low oil bleeding properties, which helps reduce pollutants from silicon oil, keeping electronic
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 279.4000000000006 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: viscosity for potting Good adhesion to plastics Low hardness (30 Shore A) Gels within 5 minutes Grey mixed color (Part A: Black; Part B: Off-White) High elongation (100%) Download LOCTITE SI 5640 Silicone Potting Compound Sell Sheet
- Features: Leveling / Filling Compound
-
Supplier: Tele-Communication, Inc.
Description: and driving directions Whispered voice alerts for low battery and more Dedicated on/off switch preserves battery power Flexible silicone ear gel tips Easy to put on to quickly answer calls Lightweight and comfortable design Battery provides up to 4 hours talk time / 7 days standby
Find Suppliers by Category Top
Featured Products Top
-
materials come in a wide variety of forms - liquid adhesives, pastes, gels, potting compounds, sheets, rolls, pads and sprays. They also utilise an equally large array of chemistries. The choice of material will be driven by a combination of factors including: Thermal requirements (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Fujipoly® recently released SARCON® GR100A series, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.05 K-in2/W at 72.5 PSI with a thermal conductivity of 10 W/m°K. SARCON® GR100A is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Newest Silicone Gap Filler Transfers Heat and Absorbs Electromagnetic Waves Fujipoly® introduces a new thermal interface material that also absorbs a wide range of unwanted electromagnetic energy. The tacky, gel-like consistency of (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.02°C•in2/W at 43.5 PSI with a thermal conductivity of 13 W/m°K. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
. This expansion includes a comprehensive range of thermally conductive gap filling, pads, one-part thermal gels, and thin dielectric sheets, aimed at further advancing our integrated solutions offering. Visit Macdermid Alpha to learn more about our products and solutions. (read more)
Browse Filler Alloys and Consumables Datasheets for MacDermid Alpha Electronics Solutions -
dissipation, silicone encapsulants also provide protection from harsh environments, vibration and thermal shock. Of particular interest is the new development of thermally conductive gels which reduce mechanical stress on delicate wire connections. Typical applications include the (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
More Information Top
-
Bioengineering of the Skin: Skin Biomechanics, Volume V
Silicone Gel Sheets .
-
Management of scars: updated practical guidelines and use of silicones
The results showed that the silicone gel and combination treatment were associated with improved res- olution of scars compared with silicone gel sheeting alone.
-
Evolution of Silicone Therapy and Mechanism of Action in Scar Management
2001) Prevention of hypertrophic scars and keloids by the prophylactic use of topical silicone gel sheets following a surgical procedure in an office setting.
-
Nonsurgical Management of Hypertrophic Scars: Evidence-Based Therapies, Standard Practices, and Emerging Methods
Subsequently, in the early 1980s, an Australian research group developed the earliest silicone gel sheet (elastomer).
-
Innovative Techniques in Skin Surgery
Silicone gel sheet tie-over for skin graft c.
-
Combination of Different Techniques for the Treatment of Earlobe Keloids
Slight pressure was applied by silicone gel sheet coated earring for four months.
-
The effect of amphiphilic siloxane oligomers on fibroblast and keratinocyte proliferation and apoptosis
Abstract The formation of hypertrophic scars (HSF) is a frequent medical outcome of wound repair and often requires further therapy with treatments such as silicone gel sheets (SGS) or apoptosis‐inducing agents, including bleomycin.
-
Complications in Cutaneous Surgery
Following keloid excision, pres- sure may be combined with silicone gel sheets to prevent .
-
006 Reduction of Scarring by Silicone in the Rabbit Ear Model
It is known that silicone gel sheets cause a hydration of the epidermal layer of the skin.
-
No efficacy for silicone gel sheeting in prevention of abnormal scar formation in children with cancer: a randomized controlled trial.
This study investigates whether the use of silicone gel sheets has a beneficial effect on scar outcome in children with cancer.
Indicates content that may require registration and/or purchase.