-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Catalyst 50-2 Amber is a silicone based hardening agent. It is used for the manufacture of silicone resins of the condensation type, and is considered a "moderate" catalyst. 120 g Bottle.
- Features: Encapsulant / Potting Compound
- Cure / Technology: Two Component System
-
Supplier: CoorsTek
Description: systems. Let us help you with your demanding bonding application today! Durall™ 55 Our most widely specified ceramic-beaded wearing compound, this two-part, pre-mixed abrasion-resistant lining material ensures long-wearing performance. Convenient 1:1 mix ratio of hardener to resin.
- Use Temperature: 500 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Industry: OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE CAT 50-2, Hardener, Curing Agent LOCTITE® CAT 50-2 curing agent is recommended for the manufacture of silicone resins of the condensation type. This material should be considered a "moderate" catalyst, not yielding rapid or slow cures Low viscosity
-
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Nordson EFD
Description: Our innovative, non-silicone thermal compounds provide an ideal thermal solution by ensuring reliable heat transfer over a longer time than most industrial thermal interface materials. Conventional, silicone-based heat sink compounds and thermal greases tend to spread after a number of
- Use Temperature: -40 to 392 F
- Thermal Conductivity: 2.4 W/m-K
- Features: Air Setting / Film Drying, Specialty / Other, Thermally Conductive
- Industry: Electronics
-
Supplier: Materion Corporation
Description: to withstand high vacuum operating ranges. Thermotech TE contains no Silicone, and is non-hardening. Furthermore, Thermotech TE absorbs grease and chemical impurities on metal surfaces, and cleans up easily with solvents such as methanol or acetone, leaving surfaces virtually
- Features: Electrically Conductive, Leveling / Filling Compound
- Industry: Electronics
- Cure / Technology: Two Component System
-
Supplier: ND Industries, Inc.
Description: Anaerobic Threadlockers form a hard lock when applied to a fastener which is then installed into its mating part. In the absence of air and the presence of metal, a chemical reaction takes places which causes the material to harden, unitizing the assembly. Anaerobic products are not recommended for
- Use Temperature: -65 to 450 F
- Cure / Technology: Anaerobic, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
Find Suppliers by Category Top
Featured Products Top
-
thermoplastics can be remelted, while thermoset plastics remain in a permanent solid state once hardened. As a result of these physical qualities, thermoplastic materials have low melting points while thermoset plastic products can withstand high (read more)
Browse Datasheets for Osborne Industries, Inc. -
? Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers, such as fiberglass. The mixture is (read more)
Browse Datasheets for Osborne Industries, Inc. -
real parts, that framework points to a recyclable thermoplastic like polyethylene for food packaging, a flexible elastomer like silicone for a shock-absorbing pad, and a heat-resistant thermoset like epoxy resin for a printed circuit board. Read the full guide, including a side (read more)
Browse Plastic Tubing Datasheets for Pexco
Conduct Research Top
-
Case 4: Standardized Quick Release Fasteners Cut Fixture Costs by 70% and Eliminated Fixture Maintenance!
silicone rubber, and then do heat hardened treatment. They use Quarter Turn Fasteners when fixing the resin case with the clamping plate.