-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Strain relief cord protector helps to relief flex stress and damage to cables. 2 types - round and flat - are available. Insert from the inner side of the case / panel of the enclosure. Made from high heat resistant silicone material. A total of 8 different sizes
- Mounting Size: 0.29921276 to 0.32677183 inch
- Number of Wires: 1 #
- Opening Diameter: 0.22047256 to 0.32677183 inch
- Temperature Range: -40 to 212 F
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Dimensions Compatible Insulation Diameter Range : .6 - 1.1 MM [.023 - .043 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 270 Product Type Features Strain
- Operating Temperature: -20 to 220 C
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Natural Primary Product Material : Silicone Rubber Configuration Features Number of Modules : 3 Dimensions Diameter : 5.89 MM [.232 INCH ] Mechanical Attachment Mounting Hardware : Without Other Comment : Without Slit Packaging Features Packaging
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: RJ PLUG/CABLE BOOT, 8WAY SILICONE RUBBER; Accessory Type:Boot; For Use With:RJ Plug and Cable; No. of Positions:-; Strain Relief Material:Silicone Rubber; Product Range:-; No. of Contacts:8Contacts RoHS Compliant: Yes
-
Supplier: Remke Industries
Description: tolerances Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications Heavy-duty SOOW, SJOOW or STOW cable options Integral strain relief and plated coupling nuts Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 13 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Remke Industries
Description: tolerances Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications Heavy-duty SOOW, SJOOW or STOW cable options Integral strain relief and plated coupling nuts Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 10 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Remke Industries
Description: tolerances Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications Heavy-duty SOOW, SJOOW or STOW cable options Integral strain relief and plated coupling nuts Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 13 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
-
Supplier: Remke Industries
Description: tolerances Connectors that meet or exceed UL, CSA, NEMA, SAE, IEC and automotive specifications Heavy-duty SOOW, SJOOW or STOW cable options Integral strain relief and plated coupling nuts Attachable Mini-Link Connectors provide essential flexibility for wiring in the field. In
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 13 amps
- Operating Temperature: -20 to 90 C
- North American (AWG): 16 AWG
-
Electrical Connectors - Probe; Rubber; 12 mm; Stainless Steel; 10; Red, Black; UL Listed -- 70146100Supplier: Allied Electronics, Inc.
Description: Multi-Form Teeth for Better Gripping Improved Finger Holds Better Strain Reliefs AC220 — SureGrip™ Alligator Clip Blunt Tip Grabs Round Screw Heads Insulated, Nickel Plated Jaws Grip Objects Up to 3⁄8" Use with TL222 Test Leads AC280 — SureGrip™ Hook Clip Narrow Profile at Tip, 0.22"
-
Supplier: Allied Electronics, Inc.
Description: measurement. DMM test leads (red, black) with safety shrouded, standard diameter banana plugs Right angle connector on both ends Reinforced strain relief 1.5 meter silicone-insulated wire resists heat & cold CAT IV 600 V, CAT III 1000 V, 10 A rating. UL listed One year warranty
-
Supplier: Thermal Wire and Cable LLC
Description: flexibility. Standard construction is not UL Listed. Silicone rubber adds enhanced flexibility (when compared to FEP jacketed cables) and enhances overall appearance. Braidless silicone cables are easier to mold and add strain reliefs when compared to fluoropolymer
- North American (AWG): 22 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -65 to 200 C
- Cable Insulation: Silicon Rubber, Teflon
-
Supplier: Allied Electronics, Inc.
Description: Highly-Flexible Tubing, Irradiated Silicone Rubber Material, Gray Colour FIT® FLEX provides strain relief, terminal insulation, cable jacketing and wire harnessing protection in applications where flexibility and durability are mandatory. Most flexible heat shrink tubing
-
Supplier: Allied Electronics, Inc.
Description: TL222 — Silicone Insulated Test Lead Extremely Flexible Resistant to Heat and Cold Superior Strain Relief
-
Supplier: Spectrum Plastics Group
Description: allowed to solidify, split and removed to create the RTV tool. PLASTIC TOOLING AND SILICONE CASTING Our plastic tooling and silicone casting offer superior dimensional accuracy compared with RTV molding, and allow customers to turn their CAD files into real silicone parts, with
- Additional Services: Appearance Model, Casting and Molding (Rapid Tooling), Design Assistance, Low Volume Production, Solid Modeling or CAD Services
- Features: Midwest US Only, North America, Northeast US Only, Southwest US Only, United States Only
- Technology Utilized: Polyjet (PJET), RTV Molding / Urethane Casting, Selective Laser Sintering (SLS), Stereolithography (SLA), Three Dimensional Printing (3DP)
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Rugged, diecast aluminum alloy (tough yet easy to machine), electronic instrument enclosure. Two piece “tongue & groove” construction with a replaceable one-piece silicone rubber gasket provides protection against access of dust and water. Gasket supplied loose inside the
- Length / Height: 2.94 inch
- Width/Diameter: 3.14 inch
- Depth: 1.57 inch
- Height: 2.94 inch
Find Suppliers by Category Top
Featured Products Top
-
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
. Power cords come in a wide selection of plugs and connectors with various cable insulations, voltage ratings, colors, lengths, and shielding. Custom configurations and strain reliefs are available upon request. UL and CSA Safety approved PVC and Rubber Cordages available (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
system with oversized detents for secure electrical and mechanical connections. Available in up to 18-position configurations, with a variety of end caps and strain-relief options, the AT Series™ excels in demanding environments from propulsions to navigation systems aboard vessels and offshore (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
. Solid metal-to-metal contact insures stable joint with no re-torque required Redundant seals can be incorporated into one component No machined grooves required in mating flanges Different rubber and materials (and coatings) retainers: FKM, Silicone and Fluorosilicone (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Fiber Optic Splices
Slide a silicone rubber strain relief over the fiber end.
-
Proposed methods for the measurement of regional renal blood flow using heat transfer analysis
(- SILICONE RUBBER STRAIN RELIEF PROBE LENGTH AS DESIRED .
-
Implantable transducer for two-degree of freedom joint angle sensing
(a) Packaged IJAT component, showing threaded titanium magnet capsule with slot, titanium sensor array package and shroud over leadwire connections, silicone rubber strain relief , three dual-conductor leadwires exiting package, and in-line connector pins of one leadwire.
-
Infrastructure development for incorporating fibre-optic sensors in
composite materials
Sleeve ends were potted with RTV silicone rubber to provide local fibre strain relief protection and prevent resin flow into the sleeves during the composite cure process.
-
Termination and connection methods for optical
fibres embedded in aerospace
composite components
Sleeve ends were potted with RTV silicone rubber to provide local fibre strain relief protection and prevent resin flow into the sleeves during the composite cure process.
-
Card Edge Cable Assembly
The complete assembly includes the cable with silicone rubber jacket, overmolded flex/ strain relief , card edge connector and injection molded housing and mating receptacle.
-
Reliability of fiber in fiber Bragg grating devices
The epoxy used for strain relief on actual devices was replaced with a more compliant silicone rubber .
-
Micromachined fiber optic pressure sensor for in-vivo biomedical applications
Silicone rubber was applied around the fiber at the entrance of the groove for strain relief of the fiber .
-
Does product design really determine 80% of manufacturing cost?
…polycarbonate injection molded polycarbonate injection molded polycarbonate injection molded polypropylene injection molded polypropylene stamped aluminum stamped cold- rolled steel stamped cold-rolled steel purchased, rubber purchased, silicone rubber purchased (Schott) purchased purchased … 1000 mm, zig-zag strain relief , one spade, one crimp…
-
A new method for continuous intraoperative measurement of Harrington rod loading patterns
In addition, a 10 mm-thick block of medical grade silicone rubber (Silastic Medical Adhe- sive A, Dow Corning, Midland, MI) is formed over the hook surface and pro- vides further cable strain relief as well as water protection for the strain…
Indicates content that may require registration and/or purchase.