Products/Services for Silicone Shim Stock
-
Shims and Shim Stock - (221 companies)...stock meet standards set by ASTM International, for example, AS5371 for notched shims for magnetic particle inspection and C1115, which describes products composed of dense elastomeric silicone rubber that are fabricated into gaskets and accessories...TypeShapeMaterial -
Plastic Plate, Rod, and Stock Shapes - (427 companies)...films, flats, hexes, plates, profiles, rods, rounds, sheets, shims, and spheres. Types of Plastic Plate, Rod, and Stock Shapes. There are many different chemical materials used for stock plastic shapes. The most common choices include polyvinyl... -
Elastomer and Rubber Shapes - (378 companies)Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic... -
Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims. How to Select Fabricated Plastic Parts... -
Aluminum and Aluminum Alloys - (748 companies)Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. -
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
-
Silicone Molding Services - (219 companies)...that supplies the rubber to the injection machine's barrel-and-nozzle assembly on a continual basis. The rubber is a high-consistency silicone rubber (HCR) known as gum stock. Liquid injection molding (LIM) services are silicone molding services which use...
-
Gaskets and Gasketing - (1427 companies)...of construction for gaskets and gasketing include beryllium copper, butyl, copper, cork, EDPM, fluoroelastomer (FKM-Viton), foam, graphite, neoprene, nitrile (NBR - Buna-N), non-asbestos, paper, PTFE, polyurethane or urethane, RTV silicone, silicone rubber...
-
Washers - (1243 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
-
Metal Shapes and Stock - (2533 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may...
Product News
-
SPIROL
Laminated Shims SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
THE ADVANTAGES OF USING EDGE BONDED SHIMS Precision Shims are used as compensators to absorb tolerances between mating components. They significantly reduce manufacturing costs by eliminating the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly. During the assembly process, Shims provide adjustment to compensate for accumulated tolerances that significantly reduces the need for re-machining and assembly time. Additionally, Shims are commonly used to preserve... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
Precision Shims and High-Wear Components SPIROL produces precision shims with or without a tool to meet lead-time and total cost considerations. Shims are thin pieces of material often used as compensators to fill in small gaps between objects aligning parts, reducing wear and absorbing tolerances between mating components. Shims can also significantly reduce manufacturing time and costs as they eliminate the need for each component to be precision machined in order to achieve the proper fit and function of the total assembly... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL
SPIROL Publishes Precision Metal Shims Brochure SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL 's Shim product line includes: Specialty Shims, Thrust Washers, Laminated and Edge-Bonded Shims custom-made to customer specifications. SPIROL specializes in quick turnaround delivery of high quality, Precision Engineered Shims ranging from simple OD/ID shapes to complex geometries. Our strength... (read more)Browse Shims and Shim Stock Datasheets for SPIROL -
Backer Marathon, Inc.
Shim Style Thermocouples - quick turnaround time Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or temperature range. All sensors are subject to rigid quality control procedures and a thorough inspection process. Expert engineering assistance is readily available for any order size, large or small... (read more)Browse Thermocouple Temperature Probes Datasheets for Backer Marathon, Inc. -
New England Wire Technologies Corporation
Specialty silicone rubber insulated cords Custom Coil Cords. Specialty silicone rubber insulated retractable cords, and more. Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal stress on the inner wires. Coil cords can typically be extended to a length several times greater than their at-rest length, but return to their original length when released making them suitable for situations that require extreme flex-life and repetitive movement. New England Wire Technologies... (read more) -
Zhejiang Lisheng Spring Co., Ltd.
Multi-Turn Wave Springs with Shim Ends Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to generate axial force with reduced installation height. Under comparable load and design conditions, wave springs can achieve up to 50% axial space saving. The shim end design features flat support rings on both ends... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Zhejiang Lisheng Spring Co., Ltd.
LMS Multi-Turn Wave Springs with Shim Ends LMS Multi-Turn Wave Springs with Shim Ends are designed for applications requiring axial preload within limited installation space. Flat support rings at both ends provide a larger contact area, helping improve assembly stability and load transfer. The LMS series is available in multiple sizes and load configurations. Engineers can select suitable designs based on mating bore diameter, mating shaft diameter, load, working height, free height, wave count, turns/layers and spring rate. Compared... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
DynaQuip Controls
VUH Series High-Pressure Micro Valves in Stock Now DynaQuip Controls is proud to announce the addition of 900 PSI high-pressure micro ball valves to our product line! With a one-piece forged brass body, and self-lubricating dual-sealed chrome-plated brass ball, with silicone-free seals, they are built for the most demanding applications and built to last. Available in 1/8 " and 1/4 " F x F and M x F threads. In stock and ready to ship now. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Atlantic Rubber Company, Inc.
USA #1 In-Stock Source for Pure Gum Rubber Tubing Largest In-House Inventory of Pure Gum Rubber Tubing in the USA. Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton (R) fluoroelastomers and Neoprene polychloroprene. Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
-
Analysis of two methods for occlusal contact registration with the T‐Scan system
Occlusion was approached at first by studying the static relationship between teeth using such methods as articulating paper, shim stocks , occlusal waxes and silicone impressions.
-
Characterization of epoxy-bismaleimide network matrices
Uniform film samples for dynamic mechanical studies were obtained by curing the melt mixtures of the epoxy-bismaleimide resin in a steel mould coated with Frekote, a silicone release agent, and separated with a shim stock .
-
Dynamic mechanical properties of deformed rubber‐modified acrylics
A lubricant, Dow Corning Silicone Mold Release Agent, was em- ployed on the sheet shim stock to facilitate polymer flow and prevent stick- ing.
-
Computerized occlusal analysis as an alternative occlusal indicator
These factors are believed to result in a high proportion of pseudo contact markings.10,18,19 Similarly, shim stock strips (12 mm thick), occlusal waxes, and silicone pastes do not accurately reproduce .
-
Real time visualization and characterization of platelet deposition under flow onto clinically relevant opaque surfaces
Thin aluminum shim stock can be seen along the length of either side of the silicone gasket to ensure a precise chamber height.
-
A clinical study of the distribution of occlusal tooth contacts in the intercuspal position at light and hard pressure in adults
The contacts were clinically indicated with 25 fxm shim stock , transferred and examined on casts with the help of a silicone putty interocclusal record, where cuspal perforations indicated tooth contact.
-
Poly(dimethyltin glutarate) as a Prospective Material for High Dielectric Applications
A silicone electrode was placed on top of film, still adhered to the shim stock , in order to test the dielec- tric properties.
-
Analytical research applied research unit, quarterly progress report, April--June 1952
The mixture is then poured into the w e l l formed by the shim stock t o slightly above the rim of the stock, and … … a thick glass plate which has previously been smeared with silicone stopcock grease and wiped …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89352/51805283-MIT.pdf?sequence=2
… 2.1 Pump 8 Pump 8 was composed of a Delrin drug vial with a 100 yxL drug capacity, a 500 ILL capacity polycarbonate pump top, a 508 ytm thick silicone rubber flexible membrane (SF … … im thick stainless steel shim stock electrodes.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'shill'),(118255,'shillalah'),(118256,'shillelagh'),(118257,'shilling'),(118258,'shillyshally'),(118259,'shiloh'),(118260,' shim '),(118261,'shimchath … … 119245,'silicide'),(119246,'silicious'),(119247,'silicle'),(119248,'silicon'),(119249,'silicon bronze'),(119250,'silicon carbide'),(119251,'silicon chip'),(119252,'silicon dioxide'),(119253,'silicon oxide'),(119254,'silicon valley'),(119255,' silicone '),(119256,'silicone polymer' … … screen print'),(119270,'silk stocking '),(119271,'silk tree' …
Indicates content that may require registration and/or purchase.