Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PAPER, ABRASIVE, SILICON CARBIDE, WATERPROOF
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 714504 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 240. The paper sheet has a width of 9 in and length of 11 in.
- Grit / Micron Size: 240
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 713268 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 220. The paper sheet has a width of 9 in and length of 11 in.
- Grit / Micron Size: 220
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 721508 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 180. The paper sheet has a width of 9 in and length of 11 in.
- Grit / Micron Size: 180
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 713314 paper sheet uses S/C silicon carbide SC as the abrasive material. Standard Abrasives incorporates this S/C silicon carbide SC material into the paper sheet forming a grit of 80. The paper sheet has a width of 9 in and length of 11 in.
- Grit / Micron Size: 80
- Product Type: Abrasive Roll, Abrasive Sheet, Non-woven Abrasive
- Backing / Base: Paper
- Type: Silicon Carbide
-
Supplier: 3X Ceramic Parts Company Limited
Description: the Second World War as a reducing agent and heating element in steel making, which promoted the rapid development of SiC. SiC ceramics have been widely used in petroleum, chemical, microelectronics, automotive, aerospace, aerospace, paper, laser, mining and atomic energy industries. Silicon
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Modulus of Elasticity: 59,465.10413645077 psi
-
Supplier: Budnick Converting, Inc.
Description: DCPAPER 3524 is a 6.7 mil (0.17mm) agressive double coated paper tape consisting of a 4mil white paper coated on both sides with an aggressive modified solvent free water based acrylic adhesive on a gold siliconized paper liner. This adhesive offers good direct and
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 5.5 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Description: component can effectively extend the service life, so it has great economic benefits. In addition, due to the superior performance of the parts made of silicon carbide, they have been widely used in petroleum, chemical industry, microelectronics, automobile, aerospace, aviation, paper making,
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 100 to 120 W/m-K
- MOR / Flexural Strength: 59,465,104.13645077 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Budnick Converting, Inc.
Description: DCPAPER 3522 is a 7.0mil (10.2 mil with liner) double coated paper tape that consists of a 5 mil high quality saturated crepe paper coated on both sides with a high tack, high shear, hot melt rubber adhesive. The adhesive is wound on a 3.2mil super calendared white siliconized
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Advanced Abrasives Corp.
Description: Silicon Carbide Grinding Papers Silicon carbide grinding papers remain a mainstay in most metallographic laboratories for the planarization and subsequently finer grinding stages for the preparation of metallographic specimens. Key aspects are that the paper and abrasive coating
- Outer Diameter (OD): 8 to 12 inch
- Grit Size: 60 to 1,200 # or Microns
- System: ANSI - CAMI / Coated, FEPA - P
- Applications & Materials Abraded: Blending & Intermediate Cutting (Medium Grits), Finishing / Deburring (Fine Grits), Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
-
Description: trim, paper and textile equipment components, ballistic armor and more. Its unique properties can make a significant difference in a wide variety of high performance applications. For over 20 years, Saint-Gobain Refractories has been engaged in producing high-performance materials ranging
- Applications: Armor / Ballistic Protection, Refractory / High Temperature Materials, Wear Parts / Tooling
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: DME Company
Description: ALUMINUM OXIDE CLOTH AND SILICON CARBIDE WATERPROOF PAPER 9" × 11" Sheets 50 Sheets per Carton
- Product Type: Abrasive Sheet
- Applications & Materials Worked: Polishing / Lapping (Extra Fine Grits / Filaments), Wet / Waterproof
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old X.250 is a 250 micron Nomex® paper coated on one side with high-temperature acrylic adhesive and protected by white siliconized release paper liner. Designed for high temperature electrical applications where a strong and puncture resistant backing is required.
- Thickness: 0.011811023622047244 inches
- Temperature Resistance: -15 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
-
Supplier: Norton Abrasives
Description: The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces
- Outer Diameter (OD): 5 inch
- Grit Size: 600 # or Microns
- Features: Anti-loading / Lubricated, Closed Coat, Disc Roll
- Applications & Materials Abraded: Automotive OEM / Paint, Cleaning / Surface Prep, Dry Grinding, MRO / Construction, Plastics / Composites, Portable Grinder / Sander, Wood / Woodworking
-
Supplier: Norton Abrasives
Description: Norton Blue-Bak T414 Waterproof Paper Sheets – Exceptional finishing in wet sanding applications. Full size (9" x 11") and cut paper sheets are used for both metalworking and woodworking applications. Packed in protective dispensers to eliminate waste and permit easy, neat storage.
- Length: 9 inch
- Width: 3.667 inch
- Grit / Micron Size: 320
- System: ANSI - CAMI / Coated
-
Supplier: tesa tape, inc.
Description: 4313 has a paper backing with a silicon free release coat and an adhesive system without solvents.The product has the following characteristics:It can be used for a wide variety of different cardboard qualities.4313-seals can resist against short-term
- Thickness: 0.0043 inches
- Peel Strength / Adhesion: 4 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Image Supply, Inc.
Description: Screen-Bak inter-woven polyester knit backing with abrasive grain on both sides. Open mesh for load resistance. Rinse and reuse for longer sanding life. Tends to cut more aggressively than paper or cloth. Also available silicon carbide. Use for removing old finishes and wax, final sanding
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
- Form / Shape: Extruded Profile, Film / Sheet
-
Supplier: Bervina Ltd.
Description: teeth side is 90 ShA, while back side is 35 ShA. Good resistance to hydrolysis Good resistance to abrasion Silent operations Good resistance to oil, solvents, hydrocarbons Wide range of standard sizes Applications: packaging industry paper industry Glass Industry textile industry
- Belt Width: 20.000000000000004 to 65 mm
- Belt Length: 330.00000000000006 to 920 mm
- Reinforcement: Kevlar®, Reinforced Belt, Steel
- Features: Other Belt Material
-
Description: with or even ahead of technology development. This new paradigm requires the Predictive Technology Model (PTM) for future technology generations, including nanoscale CMOS and post-silicon devices. This paper presents a comprehensive set of predictive modeling developments. Starting from the
-
Description: established in commercial and increasingly also military applications. Invited tutorial talks from international experts will be presented in key topical areas. A student paper competition will be held, and prizes will be given at the conference banquet. SiRF is part of the IEEE Radio
- Type: Conference
- Industry: Electronics and Semiconductor, Networking and Computing
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit / Micron Size: 240 to 800 # or Microns
- Features: Other
- Backing: Paper
- Type: Silicon Carbide
-
Supplier: SAE International
Description: multimedia, telematics and some of the body functions, like air conditioning and theft control, can be modeled in a less accurate fashion. This paper analyzes the modeling accuracy requirements for different areas of car electronics. It will introduce SystemC\u2122 standards based modeling
-
Supplier: Uneeda Enterprizes, Inc.
Description: AESMNS is used for belt sanding and other applications where a silicon carbide product is needed. Grain: Silicon Carbide Backing: E Weight Paper Bonding: Resin over Resin Top Coating: Anti-static Coating: Closed Color: Black Grit Range: P240- P800
- Grit / Micron Size: 240 to 800 # or Microns
- Features: Other
- Backing: Paper
- Type: Silicon Carbide
-
Supplier: Budnick Converting, Inc.
Description: Semi-bleached paper coated with blue repulpable adhesive and siliconized repulpable paper liner.
- Thickness: 0.006 inches
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey
- Grit Size: 60 to 1,000 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: Uneeda Enterprizes, Inc.
Description: 991C is a flexible waterproof paper product used in the wood, solid surface, metal and automotive/ marine industries. 991C is used when a slightly heavier paper is needed. Grain: Silicon Carbide Backing: C Weight Paper Bonding: Resin over Resin Coating: Closed Color: Dark Grey
- Grit Size: 60 to 1,000 # or Microns
- Features: Other
- Disc / Backing Type: Paper Disc
- Type: Silicon Carbide
-
Supplier: SAE International
Description: A complete system approach to power semiconductor analysis and selection is set forth in this paper. In order to address design overkill, a suitable power profile across the desired drive schedule is obtained through vehicle simulation in lieu of worse case operating conditions. The
-
Supplier: ASTM International
Description: This specification covers ductile iron castings for use in pressure containing paper mill dryer rolls. The castings shall be stress relieved through heat treatment and shall undergo chemical analysis and conform to the required chemical composition in total carbon, silicon, phosphorus, and
-
Supplier: SAE International
Description: This paper presents the technologies incorporated in an electric vehicle (EV)/hybrid electric vehicle (HEV) inverter built with power semiconductors of silicon carbide (SiC) metal-oxide-semiconductor field-effect transistors (MOSFETs) instead of conventional silicon (Si) insulated gate
-
Supplier: Flexovit USA, Inc.
Description: Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C12 Combination Combination cloth and paper backing. For removing wax, paint and mastic.
- Outer Diameter (OD): 16 inch
- Bore / Shank Diameter: 2 inch
- Grit Size: 12 # or Microns
- Disc / Backing Type: Cloth Disc, Combination Backing, Paper Disc
-
Supplier: Flexovit USA, Inc.
Description: Premium silicon carbide grain. Extremely aggressive. Delivers fast cutting action and long life. C24 Combination Combination cloth and paper backing. Designed to remove old coatings and finishes. (Open Coat)
- Length: 20.125 inch
- Width: 8 inch
- Grit / Micron Size: 24
- System: ANSI - CAMI / Coated
-
Description: trim, paper and textile equipment components, ballistic armor and more. Its unique properties can make a significant difference in a wide variety of high performance applications.
- Applications: Armor / Ballistic Protection
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Spout / Nozzle (Launder Pouring / Atomization), Tile
Find Suppliers by Category Top
Featured Products Top
-
This white paper describes the value chain in the electronics industry. The value chain encompasses the manufacturing of semiconductor chips based on silicon wafers and electronic components like connectors and capacitors, their placement on printed circuit boards, and the mounting of (read more)
Browse RFID Readers Datasheets for SICK -
Micro-crystalline silicon materials Bismuth vanadate (BiVO4) metal oxides Various other materials Read more about the AC field Hall method—download the full paper now! (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Micro-crystalline silicon materials Bismuth vanadate (BiVO4) metal oxides Various other materials Read more about the AC field Hall method—download the full paper now! (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
: Full-Coated Electroplated Wire: Thin (0.3–1.0 mm), dense diamond abrasives for high-hardness materials like quartz, silicon rods, and rare (read more)
Browse Power Saws Datasheets for Vimfun Diamond Wire Saw -
torque converters are often paper-based products for wet clutches and ceramic for dry clutches. Why Monitor? Wear - excessive wear can indicate an impending failure and should be monitored. Chemistry - if transmission fluids break down it is often due to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Femtosecond Verses Nanosecond Laser Machining: Comparison of Induced Stress and Structural Changes in Silicon
durations in the nanosecond (NS) regime. In this paper, we compare the results of micromachining a single crystal silicon wafer using a 150-femtosecond and a 30-nanosecond lasers.
-
Comparison of Quartz Crystal Oscillators and Silicon MEMS Oscillators
This white paper is an update on SiTime MEMS oscillator technology in response to the Epson white paper "Comparison of Crystal Oscillator and Si-MEMS Oscillators. " The Epson white paper compares quartz oscillators with a SiTime MEMS oscillator that was released in 2011, and a Microchip oscillator
-
Perspective of Loss Mechanisms for Silicon and Wide Band-Gap Power Devices
Semiconductor losses and their potential for further improvement: This paper compares latest generation Superjunction power transistors versus e-mode GaN HEMTs and SiC MOSFETs
-
Touchless Gesturing Brings New Innovation to Electronic Product Designs
This Silicon Labs in-depth white paper examines how through advancements in human interface (HI) technology and design, infrared proximity sensors are poised to usher in the next user interface paradigm centered on touchless gesturing.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Innovative Silicon forms technical advisory board "Floating-body " silicon-on-insulator (SOI) memory IP provider Innovative Silicon has created a technical advisory board and stocked it with respected memory and SOI technologists. Analyst: All-in-one devices too big and costly Users eventually
-
Advantages of Using Gallium Nitride FETs in Satellite Applications
, such as fewer parasitics and much higher efficiencies, over traditional Silicon FETs. This white paper: * Outlines the characteristics of GaN FETs in comparison to silicon MOSFETs. * Details benefits such as size and weight, efficiency, EMI, and the potential of fewer voltages and higher loop
-
M-clean TM Cleaning System Twin S Case Study
A Swedish paper mill was experiencing silicon-based residue making its way onto the dryer fabrics and other places in the machine. The residue negatively impacted the machine stability, runnability, speed, and end-product quality. We installed a MultiJet Twin S cleaning system on its number 5 dryer
-
From Silicone to the Smartphone: Intelligent Production Logistics for the Electronics Industry
This white paper describes the value chain in the electronics industry. The value chain encompasses the manufacturing of semiconductor chips based on silicon wafers and electronic components like connectors and capacitors, their placement on printed circuit boards, and the mounting of subassemblies
More Information Top
-
The thermal conductivity of carbon fibre-reinforced composites
This was poured evenly over the fibre tows, which were laid on a non-stick surface of siliconized paper .
-
The use of compatible blend of styrene‐vinylacetate copolymer/natural rubber latex in pressure‐sensitive adhesive applications by using irradiation and chemica...
The dried cast was also covered by siliconized paper and then cut into 2.5 cm  14 cm strips with 0.2 to 1 mm in film thickness.
-
THE ADVANTAGES OF THE GLYCOGELATIN PATCH TEST OVER TRADITIONAL TESTING METHODS
We have tested Melinex and rigid polythene as backing materials, but find that the Blenderm tends to become distorted when it is being jJuUed off, whereas it easily peels off siliconized paper .
-
http://dspace.mit.edu/bitstream/handle/1721.1/27029/56772711-MIT.pdf?sequence=2
The other side of the flashing membrane is protected with a siliconized paper release sheet.
-
New methods of analyzing industrial aliphatic lipids
Lipid classes that are chromatographed on Silica Gel G with solvent systems I or II can be further resolved by reversed-phase chromatography on siliconized paper with a solvent system consisting of 25 vol. of chloroform, 75 vol. of methanol, and 5 …
-
Analysis of complex lipid mixtures by thin-layer chromatography and complementary methods
As in chromatography on siliconized paper (8) and on columns of silieone-Celite (2), aqueous acetic acid yielded favorable separations of lipids on thin layers of siliconized silicic acid.
-
In Vitro Evaluation of Mucoadhesive Films for Gingival Administration of Lidocaine
The mixtures were spread on siliconized paper using a film casting knife (BYK Gardner, Silverspring, USA; gap 450 μm) and oven-dried at 80°C for 30 min.
-
Development and Evaluation of α-Asarone Transdermal Patches Based on Hot-Melt Pressure-Sensitive Adhesives
A piece of siliconized paper was used as a non- sticking layer to cover the patch while the adhesive was cooled down to room temperature.
Indicates content that may require registration and/or purchase.