Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BinMaster, Inc.
Description: the vessel to detect high, mid, or low point-level conditions. It can be mounted at the top, side, or cone of a bin, tank, silo, or vessel with 1 1/4” or 1 1/2” NPT threads. Additional configurations of the VRX probes are available to best fit your application, from extended
- Material Temperature Range: -4 to 284 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity,
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Single Pole, Double Throw (SPDT), Solid-State Switch, Top mount
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: BinMaster, Inc.
Description: The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
-
Supplier: VEGA Americas, Inc.
Description: all industrial areas, or for measuring levels in plastic tanks from the outside through the tank wall. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit High plant availability through non-contact measurement Exact measurement
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area Axial cable outlet, measuring range up to 15 m, accuracy ±2 mm, 4 ... 20 mA, HART, SDI-12 or Modbus output, Ex-approval VEGAPULS C 21 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Siemens Process Instrumentation
Description: Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries)
-
Supplier: Siemens Process Instrumentation
Description: The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch SITRANS
- Measuring Range: 0.5905515 inch
- Maximum Operating Pressure: 363 psi
- Material Temperature Range: -4 to 275 F
- Meter Technology Type: Capacitive / RF Admittance
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: BinMaster, Inc.
Description: By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: FineTek
Description: constants which affects their energy sstorage capability. When the switch comes into contact with the medium, it can detect a change in the surroundings and this actuates the switch accordingly. Materials with high conductivity or high dielectric constants such as water tend to have
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power Required Aluminum and EPDM Construction The KOBOLD PLS series pendulum level switch is a very simple and reliable
- Number of Switch Points: 1 (#)
- Measuring Range: 19.7 to 78.7 inch
- Maximum Operating Pressure: 7 psi
- Material Temperature Range: 175 F
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Description: Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: BinMaster, Inc.
Description: The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: CARLO GAVAZZI Automation Components
Description: food & Beverage, conveyor belts, plastic & rubber, etc. Capacitive level sensor for solid, fluid or granulated substances Featuring TRIPLESHIELD™ sensor protection Rated operational voltage: 20-250 VAC Adjustable sensing distance 2-20 mm Output: SCR with or without fixed
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: Minebea Intec GmbH
Description: As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2 mV/V, load levels of up to 75 t, accuracy classes up to C6 and high-quality stainless steel,
- Force / Load Rating: 1,102.5 to 165,346.5 lbs
- Accuracy: 0.008 to 0.05 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: Siemens Process Instrumentation
Description: The in-situ gas analyzer LDS 6 is characterized by a high availability and unique analytical selectivity and is optimally suitable for numerous applications. One or two signals from up to three measuring points are processed simultaneously by the central analyzer unit. The sensors are
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
Find Suppliers by Category Top
Featured Products Top
-
, especially in dusty conditions typical at many bulk solids processing plants. Early versions of radar-level sensors performed erratically and unreliably in silos with high amounts of dust. They were not powerful enough to transmit through the dense suspended particulate. Many radars (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The measurement of levels (e.g., in silos, tanks, etc.) is a process that is often still carried out manually. Accordingly, the process is very error prone. The consequences can be a lack of product availability, high storage costs or inefficient operational processes. Our sensors unite (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options Applications: Cement, grain, powder, wood chips, pellets, sand, aggregates, or plastics Tall, narrow silos for single-point level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Got an application with a very large bin, tank or silo? The BinMaster MVL multiple-scanner system will provide greater inventory (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
, biofuels, food processing, and mining, BinMaster’s ATEX-certified rotary level indicators provide accurate and dependable level detection in silos, bins, and hoppers containing powders, granules, and bulk solids. The (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Once the design, measurement behavior and integration have been finalized and approved after testing, the step of series production takes place. Thanks to uniform processes, a high level of vertical integration and documented quality assurance, Endress+Hauser Sensors (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
backed by BinMaster's precision radar sensors and continuous level transmitters. (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Load Cell Application - Tank / Silo
Load cells can be placed on the legs of a silo or tank in order to monitor how full it is. When more than one load cell is used, a junction box is needed to average the load of all the load cells and provide one output which can then be connected to a computer or plc using a signal conditioner
-
3D Scanners Take Volume Measurement to a New Level
3D Scanners take Volume Measurement to a New Level. Advanced non-contact technology for measuring the volume of solids in silos. There are many devices on the market today for detecting the level of solids and powders in silos. Many devices will only alert when material reaches a particular high
More Information Top
-
A Microprocessor Batching System
Additionally, the system must monitor the high and low level sensors on the silos to facilitate filling and to alert the operator and the system when any are near empty.
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/c9c1e89a8f8e6622c12574ef0053a7fb/$File/ABB%20SR_China_72dpi.pdf
Differences between the predicted silo levels and the actual silo levels , caused by high- er dispatch, are detected by sensors in the silos.
-
Capacitance Probes for Fail-safe Operation and Quick Calibration by BinMaster : Quote, RFQ, Price and Buy
Capacitance sensors are used for detecting low and high levels in tanks, hoppers, silos , chutes, bins, and other vessels.
-
CR4 - Thread: Level detector
For ultrasonic measurement a sensor would need to be held near the top of the silo , above the highest level of cement measuring the distance to the top of the cement.
-
A robust mm wave radar sensor for underground applications
In the ore passes, silos and stopes where the sensor will be used, additional problems include an extremely high dust level , high levels of noise and strong air currentsas tonnes of rock move in enclosed spaces.
-
SiloPatrol Can Improve Silo Inventory Measurement And Plant Safety
When a high level sensor fails, it can be costly to find out about it when your bin / silo overfills.
-
Secure Automated Fabrication: a system design description (SDD), section 1. [LMFBR]
Each silo is equipped with a weigh system, high powder level control, internal porous filter system, pressure sensors , mechanical vibrator, discharge valve, powder rate feeder, and connec- tion to the material transport system.
-
Development and application of millimeter wave radar sensors for underground mining
In the ore passes, silos , and stopes where the sensors will be used, additional problems include an extremely high dust density, high levels of noise, and strong air currents as tonnes of rock move in enclosed spaces.
-
Point Level Technology for Tank Level Measurements of Powders and Solids
The sensors can be utilized for low, mid and high level detection in hoppers, bins, tanks, chutes, silos and similar kinds of vessels where material is generally kept, processed, or released.
-
BinMaster Offers SmartBob-TS1 Continuous Level Sensor for Bins, Silos and Tanks
The SmartBob-TS1 is a “bob” style, recent, continuous level sensor advancement for tanks, bins and silos with an enclosed electronics compartment so that it can be used in high -dust environments.
Indicates content that may require registration and/or purchase.