-
Supplier: Siemens Process Instrumentation
Description: Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 928 psi
- Material Temperature Range: -40 to 302 F
- Features: Can handle liquids with suspended solids (slurries), Point Level / Multi-Point Levels
-
Supplier: FineTek
Description: Configure Product Code The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch,
- Meter Technology Type: Capacitive / RF Admittance
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Siemens Process Instrumentation
Description: The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch SITRANS LCS100:
- Measuring Range: 0.5905515 inch
- Maximum Operating Pressure: 363 psi
- Material Temperature Range: -4 to 275 F
- Meter Technology Type: Capacitive / RF Admittance
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For Max Level In Bulk Solids Storage Bins/Silos Pendulum Length up to 6 Feet pmax -1.5 to + 7 PSIG; tmax 175 °F Flanged Process Connection No Power Required Aluminum and EPDM Construction The KOBOLD PLS series pendulum level switch is a very simple and reliable
- Number of Switch Points: 1 (#)
- Measuring Range: 19.7 to 78.7 inch
- Maximum Operating Pressure: 7 psi
- Material Temperature Range: 175 F
-
Supplier: BinMaster, Inc.
Description: By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes
- Measuring Range: 2.9527575 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA14AB11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous
- Measuring Range: 3.93701 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: Automation24, Inc.
Description: The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AB31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in
- Measuring Range: 3.93701 inch
- Maximum Operating Pressure: 21.8 psi
- Material Temperature Range: -4 to 176 F
- Features: Analog Current, Point Level / Multi-Point Levels, Sensor System
-
Supplier: BinMaster, Inc.
Description: The BM-TSM is a patented, mercury-free tilt switch used for high level detection of powders and bulk solids contained in bins, tanks, or silos. It features C/US Class II, Division I Groups E, F and G and ATEX Zone 21 hazardous location approvals. It mounts on top of the vessel and is
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Radwell International
Description: SENSOR SILO LEVEL. FREE 2 YEAR RADWELL WARRANTY
-
Description: Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: BinMaster, Inc.
Description: The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are
- Number of Switch Points: 1 (#)
- Material Temperature Range: 185 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100 has no printed circuit board, so it's impervious to moisture and vibration found in many tough processing
- Material Temperature Range: -40 to 185 F
- Media Type: Dry Material (Bulk Solids and Powders)
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: measuring the time required for the ultrasound pulses to make a round trip from the sensor to the level to be measured and back. The sensor emits an ultrasonic pulse train and receives the echoes reflected. The electronics evaluate the echo time of the pulses and determine the level.
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Point Level / Multi-Point Levels, Sensor-Only
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC
- Measuring Range: 3,937.01 inch
- Maximum Operating Pressure: 43.5 psi
- Material Temperature Range: -40 to 392 F
- Features: Continuous Level, Point Level / Multi-Point Levels, Programmable, Transmitter
-
Supplier: FineTek
Description: switching process for different process applications. The installation can be carried out within silos, bunkers, pipe systems or at similar transport facilities. The assembly is simple, economical and easy possible also afterwards. The microwave barrier LevelCheck 510M is designed for
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area The VEGAMET 624 controller powers the connected 4 … 20 mAA/HART sensor, processes and displays the measured values. The VEGAMET 624 is ideal for simple control tasks in level, gauge and process pressure measurements. For inventory management in remote storage silos,
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
-
Description: Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67
- Operating Distance: 0.5118113 to 1.0236226 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Schmersal Inc.
Description: Level switch for silos and storage containers Aluminium enlosure, Detection cone Can be actuated from any direction Disabling at 30° deflection or in case of pressure from the bottom 1 Normally open contact (NO) / 1 Opener (NC) Mounting position vertical Ambient temperature −30 … +90
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 16 amps
- Operating Temperature: -22 to 194 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: Capacitive proximity switches with sensing distance 20 mm non-flush mounted. 2-wire AC output with make (NO) and break (NC) switching. Grey Ø32 polyester housing with 2 m PVC cable. Ideal for detecting grain or solids as level indicator in tanks, silos or containers. Typical
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -4 to 158 F
- Output Load: AC Load
- Power Requirements: AC Powered
-
Supplier: TelephoneStuff.com
Description: Zone 1 Ringdown Telephone with heavy duty handset coil curly cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Ringdown Telephone Features: - RoHS compliant,
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Zone 1 Ringdown Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Ringdown Telephone Features: - RoHS compliant, IP66, static
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Zone 1 Telephone with Armored Handset Cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Telephone Features: - RoHS compliant, IP66, static dissipative, high
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Zone 1 Telephone with heavy duty handset coil curly cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Telephone Features: - RoHS compliant, IP66, static
- Phone Type: Telephone
Find Suppliers by Category Top
Featured Products Top
-
Extended Rotary Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There’s corrosive (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
BinMaster rugged pressure switches provide high- or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Climbing ladders to (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
, biofuels, food processing, and mining, BinMaster’s ATEX-certified rotary level indicators provide accurate and dependable level detection in silos, bins, and hoppers containing powders, granules, and bulk solids. The (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
switch to alert when bins were full. Today, BinMaster is a privately held, independent US manufacturer of point and continuous-level indicators and inventory management systems used for monitoring bulk solids or liquids in bins, tanks, silos, and hoppers. More than just (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
More Information Top
-
FIELD TEST PROGRAM TO DEVELOP COMPREHENSIVE DESIGN, OPERATING, AND COST DATA FOR MERCURY CONTROL SYSTEMS
… Anchor Bolts • 4” Schedule 40 Fill Line Pipe and Supports • Combination Vacuum/Pressure Relief Valve and Manway • Freight for Delivery Silo Vent Filters for Truck Unloading of PAC – 2 each Six Silo Point Level Switches : High, Low and Low …
-
FIELD TEST PROGRAM TO DEVELOP COMPREHENSIVE DESIGN, OPERATING, AND COST DATA FOR MERCURY CONTROL SYSTEMS
… Anchor Bolts • 4” Schedule 40 Fill Line Pipe and Supports • Combination Vacuum/Pressure Relief Valve and Manway • Freight for Delivery 1 each Silo Vent Filters for Truck Unloading of PAC 3 each Silo Point Level Switches : High, Low and Low …
-
DEMONSTRATION OF AN ADVANCED INTEGRATED CONTROL SYSTEM FOR SIMULTANEOUS EMISSIONS REDUCTION
• 18 coal pile reclaim feeder on/off indicators • 2 coal conveyor belt weigh scale indicators • 10 low/high level switches in silos • 6 position indicators for gates to divert coal flow • 1 frozen coal crusher on/off indicator.
-
FIELD TEST PROGRAM TO DEVELOP COMPREHENSIVE DESIGN, OPERATING, AND COST DATA FOR MERCURY CONTROL SYSTEMS
When ample volume exists in the silo to accept a complete truckload of PAC (~40,000 pounds), the silo low point level switch will be uncovered by the PAC.
-
Field Test Program for Long-Term Operation of a COHPAC System for Removing Mercury from Coal-Fired Flue Gas
When ample volume exists in the silo to accept a complete truckload of PAC (~40,000 pounds), the silo low point level switch will be uncovered by the PAC.
-
LIFAC Demonstration at Richmond Power and Light Whitewater Valley Unit No. 2
Volume II: Project Performance and Economics
The feed silo has two level switches for low and high levels.
-
Urban Wood-Based Bio-Energy Systems in Seattle
If the fuel silo ’s high level switch LSHH-1246 contacts shut indicating a full fuel storage silo while the wood fuel receiving and processing system is operating an emergency shutdown shall be initiated as described in section 3.g.
-
Soliphant T FTM 20 Switch Point Control of Toothpaste Powder
Soliphant T is installed in a silo as low level switch to provide re-order information for the customer's purchasing department.
-
LIFAC sorbent injection desulfurization demonstration project. Final report, volume II: Project performance and economics
The feed silo has two level switches for low and high levels.
-
Discharging Control of Filter Dust
Soliphant T is a robust level limit switch for silos with fine-grained or coarse-grained, non-fluidized bulk solids.
Indicates content that may require registration and/or purchase.