Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ELECTRODES, REFERENCE, CIRCULAR, CORROSION PREVENTIVE, (FLUSH TYPE): SILVER-SILVER CHLORIDE
-
Supplier: Accuris
Description: ELECTRODES, SILVER-SILVER CHLORIDE, REFERENCE TYPE PORTABLE CELLS AND REPLACEMENT ELEMENTS (METRIC)
-
Supplier: Cole-Parmer
Description: for the job. | These fast and accurate electrodes do not require an external reference
they're easier to use than separate sensing and reference half-cell electrodes. | All Cole-Parmer electrodes are double-junction combination ion-selective electrodes and are -
-
Supplier: Cole-Parmer
Description: for the job. | These fast and accurate electrodes do not require an external reference
they're easier to use than separate sensing and reference half-cell electrodes. | All Cole-Parmer electrodes are double-junction combination ion-selective electrodes and are -
Supplier: Cole-Parmer
Description: reference electrolyte won’t leak during membrane replacement. These double-junction combination electrodes require no external reference. Electrodes are refillable with an outer silver-free reference fill.
Electrodes with PVC Membranes include one- Operating Temperature: 176 F
- Junction Type: Double Junction
- Body Material: Epoxy or Polymer
-
Description: ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 5.905515 inch
- Operating Temperature Range: 176 F
- Sample Type: Aqueous
-
Supplier: Metrohm USA, Inc.
Description: Silver/silver chloride reference electrode for amperometric detection.
-
Supplier: Powell Fabrication & Manufacturing, LLC
Description: The Powell Oxidation-Reduction Potential (ORP) Electrode utilizes platinum for the measuring electrode and silver for the reference electrode. The unit has proven itself in numerous years of service in chlorine scrubbing, sodium hypochlorite production, chlorine and
- Body Material: Epoxy or Polymer
- Mounting Options: Flow Thru (Pipeline), In-Line (Insertion)
-
Description: Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of
- Maximum Diameter / Width: 0.6299216 inch
- Maximum Length: 4.724412 inch
- Electrode Type: Ammonia (NH3), Ammonium (NH4+), Bromide (Br-), Cadmium (Cd2+), Calcium (Ca2+), Carbon Dioxide (CO2), Chloride (Cl-), Chlorine (Cl2), Cupric (Cu2+), Fluoride (F-), Fluoroborate
- Sample Type: Aqueous
-
Supplier: Automated Water & Effluent, Ltd.
Description: The 9016-10B Redox Electrode is manufactured with an epoxy body to offer a precision Redox electrode for a reduced cost. With a platinum reference band, silver, silver chloride reference electrode and our polymerised salt bridge solution the 9016-10B offers
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 122 F
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
-
Supplier: Automated Water & Effluent, Ltd.
Description: 9086-10B offers the advantage of being resistant to Redox electrode poisoning in organic compounds. Occasionally some compounds can absorbed into the Redox electrode and react with the silver silver chloride reference. The double junction 9086-10B Redox
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 212 F
- Junction Type: Double Junction
- Body Material: Glass
-
Description: The method is carried out as follows: Potentiometric titration of the chloride ions with standard volumetric silver nitrate solution in a nitric acid medium, using a silver-silver chloride measurement electrode and a calomel reference electrode.
-
Supplier: Automated Water & Effluent, Ltd.
Description: ceramic reference junction and a silver, silver chloride element. The mounting cap on the glass Redox electrode model 9065-10B is Ryton with a small flange for mounting the Redox electrode into our PES style holders. The benefit of the annular reference is that it
- ORP Range: -2,000 to 2,000 millivolts
- Operating Temperature: 32 to 140 F
- Body Material: Glass
- Mounting Options: In-Line (Insertion)
-
Supplier: CSA Group
Description: Describes a method based on the potentiometric titration of the chloride ions with standard volumetric silver nitrate solution in an acid medium and in the presence of acetone, using a silver electrode or a chloride or silver ion-selective electrode
-
Description: Describes a method based on the potentiometric titration of the chloride ions with standard volumetric silver nitrate solution in an acid medium and in the presence of acetone, using a silver electrode or a chloride or silver ion-selective electrode
-
Supplier: Metrohm USA, Inc.
Description: Substrate material - Ceramic Substrate size - 3.4 x 1x0 x 0.05 cm WE material - Silver AUX material - Carbon REF material - Silver WE diameter (mm) - 1.6
- Maximum Diameter / Width: 0.06299216 inch
- Features: Other
-
Supplier: Metrohm USA, Inc.
Description: Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver/Silver Chloride WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
- Maximum Diameter / Width: 0.1574804 inch
- Features: Other
-
Supplier: AMPP Resources
Description: a field-grade reference electrode. The test method measures the potential difference between the field-grade electrode and a master reference electrode. Key words: field-grade reference electrodes, copper, sulfate, silver, chloride, TM0101, TM0497
-
Description: a field-grade reference electrode. The test method measures the potential difference between the field-grade electrode and a master reference electrode. Key words: field-grade reference electrodes, copper, sulfate, silver, chloride, TM0101, TM0497
-
Supplier: Metrohm USA, Inc.
Description: Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon AUX material - Carbon REF material - Silver/Silver Chloride WE diameter (mm) - 4 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - NO IDE Band/Gap dimensions - NO
- Maximum Diameter / Width: 0.1574804 inch
- Features: Other
-
Supplier: Cole-Parmer
Description: • Silamid
reference system eliminates corrosion and interference from silver/silver chloride ions • Platinum diaphragm and free flow of electrolyte ensure excellent stability Laboratory work has never been easier with these new high-quality electrodes from Schott. - pH Range: 0 to 14 ph
- Operating Temperature: 176 F
- Body Material: Epoxy or Polymer
- Junction Type: Single Junction
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of chloride ion in water, wastewater (Test Method C only), and brines. The following three test methods are included: Sections Test Method A (Mercurimetric Titration) 7 to 14 Test Method B (Silver Nitrate Titration) 15 to 21 Test Method C
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON Eelectrodag PE-428 is a blend of silver and silver chloride pigment in a resin system designed for printing on flexible substrates. It is suitable for applications using flexographic or rotogravure printing techniques. It meets ANSI/AAMI standards for Pregelled ECG
-
Description: replaced. The glass electrode is not prone to chemical attack like a silver/silver chloride reference can be, adding to the reliability of the sensor. Replaceable salt bridge for long life Field proven differential design Transmits signal 3,000 feet (915 meters) Walchem
- pH Range: 0 to 14 pH
- ORP / Redox Range: -2,000 to 2,000 millivolts
- Operating Temperature: 23 to 203 F
- Electrical Output: Analog Voltage Output
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG PE 409 E&C is a blend of finely divided silver and silver chloride particles in a thermoplastic resin. It is a conductive screen printable coating, It offers good flexibility and easy printability. It is specially designed for use as an electrode material in
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ACHESON Electrodag PE-409 ) LOCTITE EDAG PE 409 E&C is a blend of finely divided silver and silver chloride particles in a thermoplastic resin. It is a conductive screen printable coating, It offers good flexibility and easy printability. It is specially designed for
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG PE 428E E&C, Thermoplastic, Conductive coating LOCTITE® EDAG PE 428E E&C is a blend of silver and silver chloride pigment in a resin system designed for printing on flexible substrates. It is suitable for applications using flexographic or rotogravure printing
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Emerson Automation Solutions – Rosemount
Description: DRIFT FREE REFERENCE - designed with silver-silver chloride reference electrode with gelled electrolyte and proprietary liquid junction. STERILIZATIONS UP TO 140°C – Improved GPHT glass technology increases high temperature stability. FAST, ACCURATE AND IMPROVED STABILITY
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 284 F
- Operating Pressure Range: 0 to 72 psi
- Electrode Configuration: Combination
-
Supplier: Campbell Scientific, Inc.
Description: pH-sensitive element, and includes a silver/silver-chloride potassium-chloride reference system. The ISFET technology is the most powerful pH monitoring technology available today. This technology considerably reduces the number of acidic or alkaline errors in extreme pH
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 158 F
- Operating Pressure Range: 0 to 45 psi
- Electrode Configuration: Combination
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Metal foils improve rechargeable batteries
Disruptive Technology for Advanced Battery Development How Expanded Electrode Materials Enhance Advanced (read more)
Browse Electrodes and Electrode Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Watch our webinar to hear Larry Tucker, Director of Norms and Standards at Metrohm USA, summarize our broad industry perspective on corrosion monitoring, prevention and mitigation. Dr. Julia van Drunen, Head of Competency Center, Voltammetry at Metrohm, will discuss the application of electrochemical methods used to measure and monitor different types of corrosion.
Watch the Webinar
(read more)
Browse pH Electrodes Datasheets for Metrohm USA, Inc. -
Polilyte HT sensors are built for demanding applications in the chemical and industrial water sectors, offering reliable pH measurement in harsh conditions. Their clog-resistant, maintenance-free design and Memosens™ digital technology ensure precise, stable performance even at high temperatures
(read more)
Browse pH Electrodes Datasheets for Hamilton Company -
Have you discovered Hamilton's revolutionary way of measuring total cell density?
Dencytee Arc sensors enable real-time, in-situ measurement of total cell density using transmittance and reflectance of near-infrared light in low and high cell density applications. Guided in-line/off-line correlation modeling, using the ArcAir software, facilitates the creation of a total biomass s...
(read more)
Browse Conductivity Electrodes Datasheets for Hamilton Company -
The D-6 DIGITAL DIALYSATE METER has received FDA 510(k) acceptance for use as a medical device for testing dialysate.
The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics.
(read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
resistance1) Excellent long-term stability Integrated RTD for temperature compensation Four-electrode measurement2) Customer-specific sensor available upon request The IST AG LFS1107 conductivity sensor is available with (read more)
Browse Conductivity Electrodes Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
for this chapter include chloriding silver. electrodes, high-impedance electrode buffer array, pasteless bioelectrode, single-ended. electrocardiographic (ECG) amplifier array, body potential driver, differential biopotential. amplifier, instrumentation-amplifier biopotential amplifier
More Information Top
-
Handbook of Reference Electrodes
Thus, the chemical cell, consisting of an aqueous solution of hydrogen chloride (activity: a, concentration: c), a platinum-hydrogen electrode (partial pressure of hydrogen: p), and a silver– silver chloride electrode , both with copper terminals, is represented by the diagram .
-
The preparation in situ of a silver–silver chloride reference electrode
The most important advantage of silver- silver chloride electrodes is that they are small and compact and that they can be prepared using thin-film and screen-printing technologies.
-
Meeting the Requirements of the Silver/Silver Chloride Reference Electrode
Of the various methods of preparation of silver- silver chloride electrodes only one con- cerns us here: the thermal–electrolytic type that has been used more extensively than any other form.
-
Electrochemical hydrogen Storage Systems
The first was the cadmium amalgam electrode in DMF [17], and the second was a modified silver/ silver chloride electrode in acetonitrile [18].
-
Thick film silver-silver chloride reference electrodes
The silver– silver chloride electrode is in essence an ion- selective electrode that exhibits a strong sensitivity to its local chloride ion concentration (more strictly, the chloride ion activity).
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Bioelectric Signals and Electrodes
The lowest potential has been observed to be in the silver- silver chloride electrodes .
-
Textbook of the Quantitative analysis
…liquid membrane electrode > glass electrode > semiconductor > indicator electrode > ion exchange balance > ion mobility (mobility) > ionenselektive electrode > Kalomelelektrode > conduction electron > hole > matrix > metal ion buffer > Potentiometrie > reference electrode > S.C.E. (saturated Kalomelelektrode) > selectivity coefficient > silver- silver chloride electrode > standard additional method > composite…
-
Electroanalytical Methods
This means that the cyclic voltammogram shown in Fig. I.2.1 corresponds to the fol- lowing cell reaction, provided that the reference electrode is a silver/ silver chloride electrode : .
-
Electrochemical studies of zinc injection to reduce corrosion of PWR primary systems
The external silver/ silver chloride electrode ...............
Indicates content that may require registration and/or purchase.