-
Supplier: MacDermid Alpha Electronics Solutions
Description: Flexible silver inks for printing circuit tracks and pads of flexible circuits. Product Overview Autostat D5010-B is a screen-printable, UV-curable blue dielectric ink. This ink can be used as a crossover dielectric layer to fabricate multi-layer conducting circuits on
- Features: Conductive, Other
- Industry: Electronics
- Coating Material: Metal / Metal Filled, Silver
- Substrate: Plastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Formable silver inks for printing circuit tracks and pads of formable circuits. Product Overview XtraForm S2000 is a formable conductive silver ink designed for printing on polycarbonate (PC) film before the forming process. It was developed for bonded sensor and
- Features: Conductive
- Industry: Electronics
- Coating Material: Metal / Metal Filled, Silver
-
Supplier: Protavic America, Inc.
Description: PTV 28997 The PROTAVIC® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all
- Cure / Dry Temperature: 257 F
- Resistivity: 0.0002 ohm-cm
- Coating Material: Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
- Substrate: Anodized, Ceramic / Porcelain, Concrete / Masonry, Glass, Metal, Plastic, Steel, Wood
-
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON ELECTRODAG PM-500 conductive silver ink is designed to dry rapidly to form a flexible, conductive coating. It is suitable for applications using high speed flexographic printing techniques.
- Cure / Dry Temperature: 248 F
- Features: Conductive
- Coating Material: Silver
-
Supplier: Epoxies Etc...
Description: 40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for
- Viscosity: 9,000 cP
- Use Temperature: -4 to 284 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Flexible / Dampening, Liquid, Room Temperature Curing
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ACHESON ELECTRODAG PD-054 conductive Ink ) LOCTITE EDAG PD 054 E&C electrically conductive silver ink is ideal for applications using solvent or heat sensitive substrates. It is suitable for applications using flexographic or rotogravure printing
-
Supplier: Matexcel
Description: Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in FFC and flexible printed circuits, and can be used on PET and PC
- Density: 1.7999988639712952 g/cc
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Acheson ELECTRODAG 503-62% ) High temperature resistant, silver conductive coating.
- Features: Conductive, Other
-
Supplier: Conductive Technologies, Inc.
Description: signal and transmits it on silver ink circuits that are impervious to moisture, chemical or solvent penetration, extreme cold or heat. They are demonstrably more reliable than any other type of switch. They are instantly applied and washable. To a degree matched by few if any switch
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Communications / Electronics, Financial Services, Manufacturing / Automation, Medical, Retail, Security & Identification
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, Embossed Switches, Hazardous Environment, LED Indicators, North America, Northeast US Only, Other, Outdoor Environment, United States Only, Vandal Proof, Washdown Capable
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG PD 004A E&C, Electrically conductive, Silver Ink, Conductive Ink LOCTITE® EDAG PD 004A E&C electrically conductive silver ink is formulated for use on solvent sensitive substrates. It is designed to be applied by
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Acheson ELECTRODAG 461SS ) Screen printable silver ink for ITO treated plastic film.
- Cure / Dry Temperature: 249.8 F
- Features: Conductive
- Coating Material: Silver
-
Supplier: DigiKey
Description: Conductive Ink Conductive Pen, 0.212 oz (6g) Silver
-
Supplier: ASTM International
Description: 1.1 This test method covers a means to test a completed Surface Mounted Device (SMD) joint for bond strength and inter-layer stress compatibility 1.2 A completed SMD joint includes; SMD (LED, resistor, etc), PTF ink land (typically silver), conductive adhesive (typically
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 7019 E&C, Thermoplastic, Conductive Ink LOCTITE® EDAG 7019 E&C is a blend of finely divided silver and silver chloride particles in a thermoplastic resinIt is formulated to provide excellent adhesion to the wide variety of substrates used in the manufacture
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: MacDermid Alpha Electronics Solutions
Description: compatible with XtraForm Electrically Conductive Adhesive (ECA), formable silver, and dielectric inks, enabling the fabrication of complex multilayer structures that can be thermoformed and overmolded.
- Features: Electrically Conductive
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: MacDermid Alpha Electronics Solutions
Description: finishes: Clear, hazy and white Ink adhesion treated for flexible silver, carbon and dielectric inks
- Industry: Electronics
- Form / Shape: Film / Sheet
- Chemical System: Polyester (PET / PBT)
- Features: Thermoplastic
-
Supplier: Entech Electronics Inc.
Description: for higher usage applications · Full range of finishes including embossing, debossing, selective texturing and raised graphics · Flat Key, tactile and polydome · Embedded display LED's and backlighting · UV cured ink technology, conductive silver, graphite inks and
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, East Asia / Pacific Only, Embossed Switches, Hazardous Environment, LED Indicators, North America, Outdoor Environment, Southwest US Only, United States Only, Washdown Capable
- Industries: Building Controls, Communications / Electronics, Manufacturing / Automation, Medical, Retail, Security & Identification
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Supplier: Metalor Technologies USA Corporation
Description: are highly de-agglomerated and easily dispersed. We extend this powder expertise to the fabrication of silver flakes which are manufactured using highly efficient, automated milling techniques. The excellence of the range of flakes is widely acknowledged by formulators of conductive
- Type: Noble / Precious Metal (UNS P)
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: distributor for Mazerustar® in North America. Applications Conductive/resistance materials such as gold, silver, copper and carbon paste Sealing/insulation materials such as glass and ceramic paste Seal/glue materials such as epoxy resin Molding materials such as silicone resin
- Operating Condition: Continuous Feed
- Features: Industrial, Variable Speed
- Mixer Type: Planetary
- Media Type: Powders or Granules
-
Supplier: Flexible Circuit Technologies, Inc.
Description: with a polyester layer. Through a screen printing process, conductive patterns are deposited onto the polyester layer. Then a dielectric insulator is added to insulate the conductive patterns and leave openings where the conductive ink should remain for electrical
- Standard Keypad Size: 1x4, 3x4, 4x4, 5x4
- Keypad Style: Membrane Overlay
- Connector Style: Other, Ribbon Cable w/ Connector
-
Description: describes the basic functionality and the physical and IT-related principles underlying RFID and sensors technology. Chapter two explains in detail inkjet-printing technology providing the characterization of the conductive ink, which consists of nano-silver-particles, while
-
Supplier: FX PCB Co., Ltd.
Description: a film that displays the board’s layers and finer details. This film is exactly like the board itself in a photo negative. On the inside layer of the board, two ink colors are applied during printing: Clear ink is used to highlight non-conductive components like the fiberglass
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
Master the complete screen making process for screen printing with the Autotype® How to Guide Series from MacDermid Alpha Electronics Solutions. This 11-part resource delivers practical steps to help you design a contamination-free workflow, improve efficiency, and achieve consistent, high-quality results.
(read more)
Browse Industrial Inks Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
High frequency characterization of conductive inks embedded within a structural composite
The effect of larger fiber bundles common on structural woven fabric, composite resin matrix infiltration, and high temperatures and pressures found in composite fabrication environments on screen printable silver conductive inks is still unknown.
-
Nano-organic silver composite conductive ink for flexible printed circuit
So there was no need to add any stabiliser to the silver conductive ink .
-
Advances in Printing and Packaging Technologies
It was found that when the coated silver conductive ink samples were dipped in 2% silver nitrate solutions and 2% hydrazine hydrate solution at room temperature, the conductivity reaches 0.82Ω/□.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82425/862821878-MIT.pdf?sequence=2
The WB-101 water-based silver conductive ink , when thinned with distilled water to a 10:1 ink-to-water ratio by weight (e.g. 20 grams of ink to 2 grams of water), flows easily and dries rapidly.
-
Silver nanoparticles ink synthesis for conductive patterns fabrication using inkjet printing technologyInvited talk at the 7th International Workshop on Advanc...
We have successfully demonstrated a direct writing of the conductive pattern using silver con- ductive ink which could serve as an attractive alternative to conventional photolithography for direct patterning con- ductive tracks at low-cost. . Acknowledgments .
-
Pressure-assisted low-temperature sintering for paper-based writing electronics
For the preparation of the nano- silver conductive ink , the obtained Ag NPs were dispersed in ethanol, and ethylene glycol and glycerol were added to adjust the writability of the ink.
-
High-reproducibility, flexible conductive patterns fabricated with silver nanowire by drop or fit-to-flow method
Though the new emerging organic silver conductive ink can avoid high sintering temperature, but as for conductive track with more narrow line width, there exist many tiny bubbles by this method, resulting in bad performance.
-
Frontier in Information Engineering for Mechanics and Materials
Influence of Post-processing Methods on the Conductive Properties of Nano- silver Conductive Ink .
-
Ohmic Curing of Printed Silver Conductive Traces
The same experiment with the thermal constraint of 150°C was repeated using a second commercially available nanoparticle ink, Cabot CCI-300 silver conductive ink (Cabot Corporation, Albuquerque, NM, USA).
-
Inkjet printing for flexible electronics: Materials, processes and equipments
The viscos- ity of the silver conductive ink is about 3 mP S at shear rate .
Indicates content that may require registration and/or purchase.