-
Supplier: Indium Corporation
Description: Indium-silver ribbon has nearly the wettability, thermal conductivity, and low temperature malleability of indium. Good for thermal interfaces requiring more creep resistance than pure indium. Alloy: 97In 3Ag Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 143ºC
- Solder Alloy: Indium (In)
- Features: Strip / Sheet / Foil
-
Supplier: Indium Corporation
Description: Wave Solder Flux #66 was developed specifically for hot-dip tinning of brass and copper strip, ribbon, or tape. Wave Solder Flux #66 is considered a concentrate and may be diluted with water to suit specific applications. A recommended dilution is one part flux to nine parts
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: IPC International, Inc.
Description: DESCRIPTION This standard prescribes the nomenclature, requirements and test methods for electronic grade solder alloys; for fluxed and non-fluxed bar, ribbon and powder solders for electronic soldering applications; and for ‘‘special’’ electronic grade solders. This is a
-
-
Supplier: ASTM International
Description: This specification covers solder metal alloys (also known as soft solders) used in non-electronic applications, including but not limited to, tin-lead, tin-antimony, tin-antimony-copper-silver, tin-antimony-copper-silver-nickel, tin-silver,
-
Supplier: ASTM International
Description: alloys in the form of solid bars, ingots, powder and special forms, and in the form of solid ribbon and wire. The composition of the alloys shall conform to the chemical requirements for bismuth, lead, tin, cadmium, indium, silver, copper, antimony, and zinc. Alloys shall be tested and
-
Supplier: Richardson RFPD
Description: ribbon bonds, while gold backside metallization allows for manual or automatic chip bonding via 80/20 - Au/Sn, 62/36/2 - Sn/Pb/Ag solders or electrically conductive silver epoxy.
- Frequency Range: 26,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 40 dB
- Switching Speed: 0.00008 ms
-
Supplier: Flexible Circuit Technologies, Inc.
Description: flexible as wires or ribbon cables, flex circuit design options are endless. At Flexible Circuit, we pride ourselves on taking on the most complex of design challenges. Flex circuits can be designed to meet highly complex and unimaginable configurations while being able to operate in the most
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Surface Finish: Carbon, Gold, Nickel, Organic, Silver, Solder, Tin
- Certifications: ISO, Other, RoHS
- Mounting: Press Fit, Surface Mount, Through-Hole
-
Supplier: Flexible Circuit Technologies, Inc.
Description: dimensions. Because they are as flexible as wires or ribbon cables, flex circuit design options are endless. At Flexible Circuit, we pride ourselves on taking on the most complex of design challenges. Flex circuits can be designed to meet highly complex and unimaginable configurations while
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Surface Finish: Carbon, Gold, Nickel, Organic, Silver, Solder, Tin
- Features: Double Sided, Shielding
- Certifications: ISO, Other, RoHS
-
Supplier: Flexible Circuit Technologies, Inc.
Description: dimensions. Because they are as flexible as wires or ribbon cables, flex circuit design options are endless. At Flexible Circuit, we pride ourselves on taking on the most complex of design challenges. Flex circuits can be designed to meet highly complex and unimaginable configurations while
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Surface Finish: Carbon, Gold, Nickel, Organic, Silver, Solder, Tin
- Certifications: ISO, Other, RoHS
- Mounting: Press Fit, Surface Mount, Through-Hole
-
Supplier: Flexible Circuit Technologies, Inc.
Description: and costs are decreased. Design Freedom – Unlike rigid boards, flex circuits are not restricted to two dimensions. Because they are as flexible as wires or ribbon cables, flex circuit design options are endless. At Flexible Circuit, we pride ourselves on taking on the most complex of design
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment
- Surface Finish: Carbon, Gold, Nickel, Organic, Silver, Solder, Tin
- Certifications: ISO, Other, RoHS
- Features: Multi Layer, Shielding
-
Supplier: Knowles
Description: requirement to use lead-free solders would cause an increase in soldering temperatures and cause solder leaching problems for the Ag/Pd termination. This has meant alternatives have had to be found and one solution is to use a copper barrier instead of a nickel barrier, with a tin
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Eraser Company, Inc.
Description: MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping, hosing and tubing. For many materials, the unit is capable of cutting
-
Supplier: Eraser Company, Inc.
Description: MMC200 can cut a virtually limitless range of materials, including copper wire and cable, silver solder, power cords, cellophane, fiberglass sleeving, latex, fabrics, belting, flat and ribbon cable, strapping,hosing and tubing. For many materials, the unit is capable of cutting
- Form Factor: Benchtop Tools
- Tubing / Pipe Material: Copper, Polymer / Plastic, Rubber / Elastomer
- Power: Electrical Tools, Power Tools
- Features: Other
-
Supplier: Richardson RFPD
Description: metallization provides the RF and DC ground. This allows for manual or automatic die attach via electrically conductive silver epoxy or RoHS compliant solders. The MA4BN1840-1 bias network is ideally suited for the DC biasing of PIN diode control circuits. It functions as an RF-DC
- Device Type: Line / Bus Driver
- Features: Other
-
Supplier: Smiths Interconnect, a Molex company
Description: or thin film material. Smith Interconnect is the world leader in fixed attenuators from DC through Q band. Features & Benefits Terminals are nickel plated and solder coated or silver over nickel RoHS compliant lead free. Also available in wire bondable gold terminals Our chip
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: Isabellenhutte USA
Description: by oxidizing processes. Thus, the long-term stability can be affected negatively. As a result, the resistivity as well as the temperature coefficient of the electric resistance may slightly change. It is also used as low cost replacement material for silver solder for hard metal
- Tensile Strength (UTS, Break): 56,550 psi
- Processing, Temper & Finish: Annealed
- Specifications: EN
- Type: Magnesium / Magnesium Alloy (UNS M)
-
Supplier: FX PCB Co., Ltd.
Description: (0.025 to 2 m) after being nickel-plated first. There are various options available, including carbon contacts, silver-cross or carbon connections, and various solder masks that may be made using a silkscreen, or a method that can be photographed. FR1/XPC These elements can be found in
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
More Information Top
-
Bubble frequencies by the evaporation of pure liquids and binary mixtures of liquid
In order that the vapor bubbles only at certain positions arose, the total heating rod 18 consisting of steel wasn't (material-Nr. 4580) used as Heizfl~ehe, but a silver solder strip (Castollin 1802) gems .
-
GaAs/Ge Solar Powered Aircraft, 1999
Silver ribbon was soldered to the three front contacts of each cell.
-
Prerequisites to manufacturing thin‐film photovoltaics
Thin ®lms have some technological advantages over crystalline silicon: they have superior radiation hardness; cell interconnects are produced monolithically, which should lead to greater reliability than for silicon cells connected with ribbons soldered to silver paste; the thin-®lm modules are aesthetically…
-
Electrical contacts, materials and applications
Streifendicke:≤Trägerdicke solid contact and contact bridges for continually soldered with silver solder the switching devices of the energy technique support strips , bands and profiles through rollers nachverfestigt .
-
Development of Bi-2223/Ag tapes and coils
Furthermore, in order to avoid a sharp bend in the inner part of the double pancake, the unit is composed of two separated pancake coils electrically connected by a thin silver ribbon soft- soldered Fig. 2.
-
Experiments on the formation of low resistance in-contacts on Al-doped ZnSe
Fluke Thermocouple Digital Thermometer type 2168A, the thermocouple wires being silver soldered to the heater ribbon .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/16950/DerbyIntJHeatMassTrans2014.pdf?sequence=1
The mini-gap coupon was joined to the base with high thermal conductivity indium and indium- silver 0.05 mm thick solder ribbon preforms (Indium Corp. of America) and aligned with Teflon alignment pins.
-
CR4 - Thread: Temp Inside a Solar Thermal Panel
Extruded aluminum frame, low-iron tempered glass, EPDM rubber moldings, urethane back insulation, copper tubing silver soldered to copper 3" ribbon .
-
Characteristics of Frequency Control Devices for Satellite Environments
The unit consists of a cir- cular, polished, single-crystal quartz plate with gold electrodes supported in an evacuated enclosure by 2-mil nickel ribbons which are soldered to fired silver spots on the plate perimeter.
-
Photovoltaic manufacturing technology, Phase 1. Final subcontract report, 9 January 1991--14 April 1991
The cells are interconnected with solder coated copper ribbon which is soldered to the silver front and back contacts.
Indicates content that may require registration and/or purchase.