Products/Services for Simplex Circuit Breakers
-
Circuit Breakers - (1026 companies)Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short circuit. Electrical circuits can experience several conditions which pose danger to associated equipment...Trip Unit TypeMolded Case Circuit BreakerMiniature Circuit Breaker -
Circuit Breaker Test Equipment - (13 companies)Circuit breaker test equipment tests and analyzes the function of circuit breakers to ensure they are operating properly and within specification. Circuit breakers prevent excessive current from traveling through a circuit by physically interrupting...
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
-
Circuit Tracers - (34 companies)Circuit tracers or signal tracers are used to troubleshoot circuits. They are relatively simple electrical testing instruments that enable electricians and other users to locate, trace and identify common electrical problems such as breakers, shorts... -
Flexible Circuits - (232 companies)Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring... -
Circuit Protection Components - (418 companies)...a significant increase in standby power. Standards. ANSI C37.16 - Low-voltage power circuit breakers and ac power circuit protectors -- preferred ratings, related requirements, and application recommendations. IEEE C62.41 - Surge voltages in low-voltage...
-
Closed Circuit Television Systems - (403 companies)Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some systems can record events and trigger alarms. Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some...
-
Ground Fault Circuit Interrupters (GFCI) - (66 companies)Ground fault circuit interrupters (GFCI) disconnect a circuit when the current between the neutral conductor and the live conductor becomes unbalanced. GFCIs are also known as residual current devices. Ground fault circuit interrupters (GFCI...
-
PLC (Planar Lightwave Circuit) Splitters - (40 companies)PLC splitters, also known as planar lightwave circuit splitters, are designed to manage the power of optical signals through splitting and routing. PLC (planar lightwave circuit) splitters regulate the power of optical signals via splitting...
-
Printed Circuit Substrate Materials (PCB / PWB) - (178 companies)Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB) and flexible circuits. They include materials for flexible film circuit...
Product News
-
ASAP Semiconductor LLC
Circuit Breakers How to Protect Electrical Circuit from Damage : A circuit breaker is designed to protect an electrical circuit from damage if it ever short circuited or from overloading. This is an electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The circuit breaker can be reset, manually or automatically, to go back... (read more) -
Altech Corp.
Altech UL Circuit Breakers Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary equipment. UL489 Branch Circuit Breakers: AC and DC branch circuit protection with ratings up to 63A and 10kA short-circuit interrupting capacity. UL508 Manual Motor Controllers: Motor disconnect and control protection with ratings from 0.3-60A at 480Y/277V AC. UL1077 Supplementary Protectors: Load-side protection for sensitive electronics... (read more)Browse Circuit Breakers Datasheets for Altech Corp. -
Sensata Technologies
Broad portfolio of Precision Circuit Breakers Sensata Technologies and the Klixon brand design and produce electrical protection devices for aircraft, heavy vehicle, industrial and military/defense applications around the world. KLIXON (R) aircraft circuit breakers are compact, lightweight, protective devices designed to repeatedly interrupt short circuits or extended overloads in applications that require precise, dependable operation plus high resistance to shock and vibration. It is a broad portfolio of single-pole or three-pole... (read more)Browse Circuit Breakers Datasheets for Sensata Technologies -
Waytek, Inc.
OptiFuse Color Coded Short Stop Circuit Breakers Automotive Circuit breakers from Optifuse offered in automatic reset, each color-coded to the automotive industry standard for amperage coloring. With a full range of mounting styles from standard, right angle & parallel. Available from 10-50 Amps, commonly used in trucks, buses, RV, and motor home applications. (read more)Browse Circuit Breakers Datasheets for Waytek, Inc. -
Waytek, Inc.
Mechanical Products Series 87 Circuit Breakers Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or surface mount options, with a round mounting hole cutout. The series 87 switchable circuit breaker was designed as a drop-in replacement to meet the needs of marine applications with a main breaker... (read more)Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Waytek, Inc.
Egis Mobile Electric Marine-Rated Circuit Breakers Egis 4704 surface mount switchable circuit breakers offer robust construction, weatherproof housing, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker. Protects electric circuits from short circuit events and over-current loads. Automatic circuit protection with manual On/Off switching. Combines dual functionality in one reliable and compact solution. Provides... (read more)Browse Circuit Breakers Datasheets for Waytek, Inc. -
Device Technologies, Inc.
Protecting Solar-Wind Circuit Breaker Enclosures The OEM is a major player in vacuum substation circuit breakers used in power substations as main breakers or bus-tie breakers and also equipment for switching and protection of feeders, shunt capacitor banks, and reactors. PROBLEM: The circuit breaker system in a wind or solar harvesting plant has to be consistently and reliably protected from the environment given they are so exposed to the elements. The problem is extensive as some generating plants may have 20-30 units all of which must... (read more)Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
SCHURTER Inc
Thermal circuit breaker, TA36 with modern design SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in functionality, but also present compelling aesthetics. Function and quality matter, but designers must also factor in the attractiveness of the equipment to the end user. A circuit breaker is a component that falls... (read more)Browse Circuit Breakers Datasheets for SCHURTER Inc -
APM Hexseal Corp.
Circuit Breaker Boots Made in New Jersey for Years At APM Hexseal, we design and manufacture high-performance sealing solutions on-site in New Jersey, ensuring quality for over 75 years. This Manufactured in America approach allows us to carefully control our processes from start to finish, so we deliver quality product solutions and customer service. (read more) -
APM Hexseal Corp.
What makes circuit breaker boots truly effective? It 's more than just covering a component. High-performance sealing boots are engineered with features that support both protection and usability: - Transparent materials for clear switch and indicator visibility. - Molded triggers that preserve tactile response. - Hermetic sealing ribs to block moisture, dust, and contaminants. - Proprietary silicone compounds built to perform in extreme environments. Connect with our experts to see how the right sealing design can extend equipment life. (read more)Browse Switch Sealing Boots Datasheets for APM Hexseal Corp.
-
GracePort interfaces gets CE safety certification
Optional 120 VAC simplex outlet and circuit breakers are available.
-
Power Plant Replacement Study
… FREE-STANDING, TWO-DOOR, 90"H x 72"W x 24"D ENCLOSURE 5.81 "H x 9.50"W LOUVER KIT 4.64"H x 8.25"W FILTER ASSEMBLY FOR LOUVER KIT RJ-45 CAT5 F/F CONNECTOR W/ 120 VAC SIMPLEX OUTLET &c 3A CIRCUIT BREAKER .
-
Please clarify????? - Self Help Forums
At this point we know that the dishwasher can be placed on a individual branch circuit using #12 NM-B cable and a simplex 5-20P and 20 amp circuit breaker .
-
The method of intelligent operation of circuit breaker to reduce overvoltage
… electricfield is considered, the characteristics of dielectric recovery are calculated, the methods of reducing or avoiding operating overvoltage are put forward, which are realized by the changing the simplex moving characteristics of circuit breakec such as the … … opening of intelligent operationcircuit breaker .
-
Pump Controls - Pumps - Grainger Industrial Supply
• Motor/Pump Control Box, Simplex Control Panel, Phase 1, Voltage 240, Amps 32, Enclosure Type NEMA 4X, Height 8 In., Width 6 In., Depth 4 In., Mounting Wall, Standards UL 508A, Includes External Hand Operation Switch, 10A Control Circuit Breaker , SqD Components .
-
Control Boxes, Submersible Pump - Grainger Industrial Supply
• Motor/Pump Control Box, Simplex Control Panel, Phase 1, Voltage 240, Amps 32, Enclosure Type NEMA 4X, Height 8 In., Width 6 In., Depth 4 In., Mounting Wall, Standards UL 508A, Includes External Hand Operation Switch, 10A Control Circuit Breaker , SqD Components .
-
sump Sump Pump Pump Controls - Pumps - Grainger Industrial Supply
• Motor/Pump Control Box, Simplex Control Panel, Phase 1, Voltage 240, Amps 32, Enclosure Type NEMA 4X, Height 8 In., Width 6 In., Depth 4 In., Mounting Wall, Standards UL 508A, Includes External Hand Operation Switch, 10A Control Circuit Breaker , SqD Components .
-
Pump Control Panels - Grainger Industrial Supply
• Motor/Pump Control Box, Simplex Control Panel, Phase 1, Voltage 240, Amps 32, Enclosure Type NEMA 4X, Height 8 In., Width 6 In., Depth 4 In., Mounting Wall, Standards UL 508A, Includes External Hand Operation Switch, 10A Control Circuit Breaker , SqD Components .
-
dayton pumps Pump Control Pumps - Grainger Industrial Supply
• Motor/Pump Control Box, Simplex Control Panel, Phase 1, Voltage 240, Amps 32, Enclosure Type NEMA 4X, Height 8 In., Width 6 In., Depth 4 In., Mounting Wall, Standards UL 508A, Includes External Hand Operation Switch, 10A Control Circuit Breaker , SqD Components .
-
Submersible Pump Control Boxes - Grainger Industrial Supply
• Motor/Pump Control Box, Simplex Control Panel, Phase 1, Voltage 240, Amps 32, Enclosure Type NEMA 4X, Height 8 In., Width 6 In., Depth 4 In., Mounting Wall, Standards UL 508A, Includes External Hand Operation Switch, 10A Control Circuit Breaker , SqD Components .
Indicates content that may require registration and/or purchase.