-
Supplier: ValueTronics International, Inc.
Description: The 239A is an Oscillator from Agilent. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use
-
Supplier: ValueTronics International, Inc.
Description: Output Voltage Range: 0-130, 0-260 Line Regulation: ±0.25% at ±0.7 power factor Continuous duty at 100% of rated capacity Elgar 121B power sources are wide range, solid-state linear amplifiers that convert the incoming line to low distortion, stable sine wave power. These solid-state
- Type: AC Power Source
-
Supplier: ValueTronics International, Inc.
Description: frequencies are synthesized and are accurate to 0.01% Basic Sinewave (CW) Mode Output frequency: 0 Hz to 21.500 MHz, 0.01 Hz steps Frequency Modulation (FM) Mode Int. modulation freq: 0 Hz to 10 kHz, 1 Hz steps Ext. modulation freq: DC to 35 kHz Peak frequency deviation: 0 Hz to
- Minimum Frequency Range: 21,500 MHz
- Maximum Frequency Range: 21,500 MHz
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: DigiKey
Description: 32.0MHZ GTXO-203T/ES SM TCXO +1.
- Total Frequency Stability: 0.5 ppm
- Operating Temperature: -30 to 85 C
- Supply Voltage: 1.8 V
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Abracon AOCJY1-10.000MHZ-E-SW
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 500 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Timing Module SGTM10HP SC-cut 10 MHz -30
- Total Frequency Stability: 10 ppm
- Operating Temperature: -30 C
- Oscillator Type: OCXO
- Features: Other
-
Supplier: RS Components, Ltd.
Description: MERCURY VM53S3-25.000-2.5/-30+75
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 2.5 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ECS Inc. International
Description: ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 500 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Isotemp Research, Inc.
Description: Features: SC Cut Crystal High Stability; Low phase Noise CMOS//Sine Wave Output; Fast Warm-up
- Oscillation Frequency: 5 to 80 MHz
- Phase Noise (@ 10kHz): -120 to -150 dBc/Hz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 12.0 V
-
Supplier: Isotemp Research, Inc.
Description: Features: High Precision for -20~+70ºC, ±0.28 ppml CMOS and Clipped Sine Wave Output Optional
- Oscillation Frequency: 5 to 26 MHz
- Total Frequency Stability: 0.14 to 0.5 ppm
- Phase Noise (@ 10kHz): -120 to -148 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC TCXO 26.0000MHZ SNWV
- Oscillation Frequency: 26 MHz
- Operating Temperature: -30 to 85 C
- Features: Other
- Output Type: Sine Wave
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ-50 Type: TCXO Subtype: Crystal Length: 7 mm Width: 5 mm Height: 2 mm Operating Temperature: -40°C ~ 85°C Frequency: 25 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability: ±50ppb
- Oscillation Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 8 to 160 MHz
- Total Frequency Stability: 2.5 ppm
- Tuning Voltage: 0.15 to 3.15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: NDK
Description: A frequency synthesizer equipped with a high-stability and low-noise OCXO, best suited for base stations requiring high-purity signals. Low-phase noise characteristic: –53 dBc max.as the integration value from 10 Hz to 1 MHz Wide frequency range: 510.292857 to 804.292857 MHz Highly
- Oscillation Frequency: 510.292857 to 804.292857 MHz
- Total Frequency Stability: 0.5 ppm
- Operating Temperature: -20 to 60 C
- Supply Voltage: 12.0 V
-
Supplier: QuartzCom AG
Description: Frequency range: 5 ~ 60 MHz Frequency stability: ±7.5x10 -8 ~ ±2.5x10-7 Aging: ±3x10 -7 / year Supply voltage: 3.3 V, 5.0 V, 12 V Output signal: Sine Wave Package size: DIL 14/4 pin
- Oscillation Frequency: 5 to 60 MHz
- Total Frequency Stability: 0.000000075 ppm
- Supply Voltage: 12.0 V, 3.3 V, 5.0 V
- Oscillator Type: OCXO
-
Supplier: Pletronics, Inc.
Description: Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 22.1 x 11.0
- Oscillation Frequency: 5 to 40 MHz
- Phase Noise (@ 10kHz): -150 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Description: Standard Plug-in Oscillator Features Output Frequency Specifications Fixed 60Hz Freq. Accuracy: 0.1% of setting TH Dist: 0.35%
- Oscillation Frequency: 0.00006 MHz
- Operating Temperature: -10 to 65 C
- Package / Form Factor: Module / Board
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AST3TQ53 Type: VCTCXO Subtype: Crystal Length: 5 mm Width: 3.2 mm Height: 2.1 mm Operating Temperature: -40°C ~ 85°C Frequency: 26 MHz Output: Clipped Sine Wave Voltage - Supply: 3.3V Frequency Stability:
- Oscillation Frequency: 26 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: QuartzCom AG
Description: Frequency range: 10 ~ 40 MHz Frequency stability: ±0.1 ~ ±2.5 ppm Supply voltage: 2.8 V ~ 5.0 V Pulling range: ±10 ppm Output signal: Clipped Sine Wave Size: 5.0 x 3.2 mm
- Oscillation Frequency: 10 to 40 MHz
- Total Frequency Stability: 0.1 ppm
- Supply Voltage: 3.3 V, 5.0 V
- Features: Other
-
Supplier: Pletronics, Inc.
Description: Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 3.2 x 5
- Oscillation Frequency: 8.192 to 40 MHz
- Total Frequency Stability: 50 to 200 ppm
- Phase Noise (@ 10kHz): -144 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, OCXO, 10MHZ, 36.1 X 27.2MM, THD; Frequency Nom:10MHz; Frequency Stability + / -:50ppb; Oscillator Output Compatibility:Sinewave; Oscillator Case:Through Hole, 36.1mm x 27.2mm; Supply Voltage Nom:12V RoHS Compliant: Yes
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 9.6 to 50 MHz
- Total Frequency Stability: 2 ppm
- Tuning Voltage: 0.5 to 4.5 volts
- Operating Temperature: 0 to 50 C
-
Supplier: QuartzCom AG
Description: Frequency range: 16 ~ 52 MHz Frequency stability: ±0.5 ppm Supply voltage: 2.3 V ~ 3.7 V Output signal: Clipped Sine Wave Size: 2.5 x 2.0 mm
- Oscillation Frequency: 16 to 52 MHz
- Total Frequency Stability: 0.5 ppm
- Supply Voltage: 2.5 V, 3.3 V
- Output Type: Sine Wave
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, OCXO, 26MHZ, THD; Frequency Nom:26MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewave; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: Tight Stability at ±200 Parts Per Billion (ppb) Excellent Phase Noise AT-Cut Crystal Electronic Frequency Control (EFC) Specifications: Frequency: 10.000 MHz Frequency Stability: ±200 ppb @ –20°C to +80°C Low Phase Noise: –152 dBc/Hz @ 10 kHz Offset Package Type:
-
Supplier: Pletronics, Inc.
Description: Features: Pletronics’ NCE4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
- Oscillation Frequency: 10 to 40 MHz
- Phase Noise (@ 10kHz): -145 dBc/Hz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASVTX-11 Type: VCTCXO Subtype: Crystal Length: 3.2 mm Width: 2.5 mm Height: 1 mm Operating Temperature: -30°C ~ 75°C Frequency: 16.368 MHz Output: Clipped Sine Wave Voltage - Supply: 3V Frequency Stability:
- Oscillation Frequency: 16.368 MHz
- Total Frequency Stability: 2.5 ppm
- Operating Temperature: -30 to 75 C
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 8 to 160 MHz
- Total Frequency Stability: 2 ppm
- Tuning Voltage: 0.15 to 3.15 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, OCXO, 12.8MHZ, THD; Frequency Nom:12.8MHz; Frequency Stability + / -:1ppb; Oscillator Output Compatibility:Sinewave; Oscillator Case:Through Hole, 36.2mm x 13mm; Supply Voltage Nom:3.3V; Product Range:IQOV-164 Series; RoHS Compliant: Yes
-
Supplier: Kernco, Inc.
Description: The Kernco dual-VCXO is a redundant digitally tunable oscillator providing an accurate and stable output frequency used in generating precise timing signals. Capable of uHz step tuning, these militarized VCXO units are currently deployed on-board each of the GPS Block IIR satellites.
- Oscillation Frequency: 10.23 MHz
- Output Power: 17.999999999999996 dBm
- Operating Temperature: -2.999999999999999 to 36.99999999999999 C
- Features / Standards: Military Standard
Find Suppliers by Category Top
Featured Products Top
-
that are typical using standard digital compensation. The ECS-TXO-25CSMV is a MultiVolt™ temperature-controlled oscillator featuring a clipped sine wave output and ultra-tight frequency stability of ±0.5 ppm over -40°C ~ +85°C operating temperature (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Clipped sine wave output 0.5ppm at -30°C (read more)
Browse Oscillators Datasheets for ECS Inc. International -
High-Performance Quartz Crystal Oscillators for Memory Products The TCXO outputs a Clipped sine wave that establishes a stable reference frequency (0.5ppm) during the specified temperature range. Interquip's TCXOs support operating voltage, output frequency, temperature (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
An oscillator is a crucial component in many electronic devices, providing a stable and accurate timing reference. It generates a periodic waveform, typically a sine wave, square wave, or pulse, which is used to synchronize various operations within a system. When (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The ECS Inc. MultiVolt™ series of oscillators are quartz-based fixed frequency, low jitter oscillators. They are designed to operate from a variable supply voltage of 1.6V ~ 3.6V or from a standard 1.8V, 2.5V, 3.0V or 3.3V supplies used in many designs. They (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Motor protection and power quality don’t have to be a mystery. MTE makes it easy with its best-in-class SineWave Guardian Filter. This filter delivers unequaled performance in cleaning the PWM waveforms generated by Variable Frequency Drives (VFDs). The SineWave Filter is sometimes (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
The ECS-3215MV-327KE series, part of ECS Inc.'s advanced HCMOS oscillators, comes in a sleek 3.2 x 1.5 x 0.9 mm ceramic package, equipped with the innovative MultiVolt™ capability. These high-precision electronic components provide a stable frequency of 32.768 kHz, maintaining an accuracy (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Guide Technical Manual High Frequency SineWave Guardian® If you’re not (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
MTE’s microNexus filter takes the proven performance of our award-winning SineWave Nexus and shrinks it down into a space-saving solution that integrates into any micro drive application. The microNexus not only eliminates voltage spikes generated by Variable Frequency Drives (VFDs (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable Frequency Drives (VFDs), it virtually eliminates common mode voltage which causes motor bearing failures. By filtering out the damaging common (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
More Information Top
-
Switchmode Power Supply Handbook, Third Edition > PREFACE
He also shows a variable frequency sine wave oscillator , implemented with operational transconductance amplifiers.
-
Eddy current study of solidification in lead and lead 20 pct tin
Part (2), the oscillator which provides the source:voltage, Vs, for the balance network is a Hewlett-Packard Model 200CD variable frequency sine wave oscillator .
-
ENDOR studies on the W7 di-nitrogen centre in brown diamond
The frequency of the RF signal generator was swept using a variable frequency sine wave oscillator .
-
ZMETB1102P273
Part (2), the oscillator which provides the source:voltage, Vs , for the balance network is a Hewlett-Packard Model 200CD variable frequency sine wave oscillator .
-
Modulus and damping equations of sands subjected to combined dynamic loadings
For the sinusoidal loading, the excitation signals were generated by a frequency variable sine - wave oscillator .
-
Dynamic Shear Modulus and Damping Ratio from Random Loading Tests
For the sinusoidal loading test, the input signal is generated by a variable frequency sine - wave oscillator .
-
On the nature of vibration receptors in the hind limb of the cat
Vibration was provided by an earphone with a glass stylus attached to the diaphragm; this was driven by a sine - wave oscillator of variable frequency and amplitude.
-
Elucidating compressive sensing from Nyquist critical sampling
The signal is then fed into a circuit where it is mixed with a sine wave from a variable frequency oscillator known as the local oscillator (LO).
-
Characteristics of responses from receptors from the flexor longus digitorum muscle and the adjoining interosseous region of the cat
Further investigation of the response of vibration receptors was under- taken by using an electromagnetic vibrator actuated by a variable - frequency sine - wave oscillator .
-
ELECTROLUMINESCENT MATERIAL FOR FLAT PANEL DISPLAY
The completed oil-suspension cell was then connected to a high-voltage, variable frequency , sine - wave oscillator for excitation.
Indicates content that may require registration and/or purchase.