-
Supplier: Teledyne DALSA
Description: Performance and Value The Linea ML brings leading edge CMOS technology that is faster than ever, with affordable multiline architecture that enables the newest, most powerful inspection techniques including HDR, color and multispectral analysis, and multi-field imaging (single
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 8192 to 16384 lines
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: : Camera Module Features: Sensor:AR0230AT Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.7" Optical format Sensor type:Full HD CMOS Electronic Rolling Shutter Sensor Image Signal Processor:On-board high performance ISP
- Camera Function: Video
- Horizontal Resolution: 1928 lines
- Maximum Frame Rate: 30 to 60 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: Qualcomm® QCS610 SoC, and a carrier board. This Qualcomm camera kit is suited for running image-based machine learning and deep learning models at the edge making it perfect for industrial and retail applications. In addition, this is a multi-camera solution enabling an extended
- Application / Industry: Industrial
- Camera Function: Video
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
-
-
Supplier: Smartmore Corporation Limited
Description: -high-speed, which is significantly important to improve the production efficiency and detection in the field of industrial inspection. Unlike area-scan cameras that capture the entire object in one single frame, line scan cameras contain a row of pixels. When the object passes
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 2048 lines
- Maximum Frame Rate: 340 fps
-
Supplier: e-con Systems™ Inc
Description: . Frame Rate: Resolutions - UYVY VGA (640x480) - 75 fps HD (1280 x 720) - 100 fps FHD (1920 x 1080) - 80 fps QHD (2560 x 1440) - 45 fps 5MP (2592x1944) - 30 fps *All frames rates are measured with single camera connected to Floyd carrier board
- Camera Function: Video
- Horizontal Resolution: 2592 lines
- Maximum Frame Rate: 30 to 100 fps
- Monochrome / Color: Color
-
Supplier: e-con Systems™ Inc
Description: with single camera connected to Floyd carrier board. Operating Voltage : 3.3V +/- 5%, Current - 351mA Linux camera driver (V4L2) for 5.0 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1
- Camera Function: Video
- Horizontal Resolution: 4208 lines
- Maximum Frame Rate: 19 to 816 fps
- Monochrome / Color: Color
-
Supplier: Smartmore Corporation Limited
Description: system, support TWAIN, DirectShow, GENICAM software interface. - Very cost-effective; - Ultra-low power consumption; - Support single PC and multiple cameras to work stably at the same time; - 29x29x29mm specifications, exquisite and compact; - Stable and reliable, suitable for
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 111 to 226 fps
-
Supplier: Smartmore Corporation Limited
Description: low noise - Camera-side Flat Field Correction and Contrast Extension - GigE Vision interface - Easy to use GUI configuration tool - Internal trigger, external trigger optional - Single power supply: DC12V±10%
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 2048 lines
- Monochrome / Color: Monochrome, Color
-
Supplier: Smartmore Corporation Limited
Description: - PCIe Gen3 x 4; - Support 1-4 channels of CoaXPress arbitrary topology connection; - CoaXPress camera power, control and trigger; - Image capture speed up to 25Gbps; - Image buffer up to 8Gb; - Each link speed up to 6.25Gbps; - Fan speed automatically adjusts based on
- Application / Industry: Industrial
- Camera Function: Video
- Monochrome / Color: Color
- Output: RS422
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ SBC35-C398Q quad-core single board computer combines high-performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without
- CPU Speed: 800 MHz
- Cache Memory (L1 & L2): 1000 KB
- Chipset Type: Other
- Communication Networks: GPIB (IEEE 488, HPIB), Ethernet, CANbus
-
Supplier: RS Components, Ltd.
Description: The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip VGA camera from a compact package. They utilise OmniPixel3-HSâ?¢
- Horizontal Pixels: 656
- Maximum Frame Rate: 60 fps
- Supply Voltage: Other
-
Supplier: 4D Systems Pty. Ltd.
Description: includes some additional features. The module uses a CMOS VGA color sensor along with a JPEG compression chip that provides a low cost and low powered camera system. The module has an on-board serial interface (TTL) that is suitable for a direct connection to any host
- Camera Function: Video
- Monochrome / Color: Color
-
Supplier: Microchip Technology, Inc.
Description: The MIC5302 is an ultra-small, ultra-low dropout CMOS regulator; a ULDO that is ideal for today's most demanding portable applications, including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMP), and
- IC Package Type: Other
- Input Voltage (VIN): 5.5 volts
- Output Voltage (Volt): 1.3 to 4.6 volts
-
Supplier: Microchip Technology, Inc.
Description: The MIC5303 is an ultra-small, ultra-low dropout CMOS regulator, ULDO™ that is ideal for today's most demanding portable applications including cellular phone RF power, camera modules, imaging sensors for digital still and video cameras, PDAs, portable media players (PMPs), and
- IC Package Type: Other
- Input Voltage (VIN): 5.5 volts
- Output Voltage (Volt): 1.5 to 3.3 volts
Find Suppliers by Category Top
Featured Products Top
-
Teledyne’s proprietary multiline CMOS image sensor design. This new 8k Super Resolution Monochrome camera uses two 4k/7 μm pixel rows with pixel offset. Data from two 4k/7 μm images is captured simultaneously and then reconstructed to achieve a super resolution image of 8k/3.5 μm in real time (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
devices. We believe in proactive protection to keep your circuits humming. Control the Temperature Heat is a major culprit. Keeping your electronics cool is perhaps the single most effective way to prevent board damage. (read more)
Browse Safety Labels and Signs Datasheets for ODG (Origin Data Global) -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
cabling, and unlimited with off-the-shelf Ethernet switches. The connection at the computing platform is a standard GigE port, allowing designers to reduce system size, cost, and power consumption by using smaller form factor computing platforms such as laptops, embedded PCs, and single-board (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
-drift internal reference and reference buffer, the AD4854 allows the SoftSpan range of each channel to be independently configured to match the application signal swing, thereby minimizing additional external signal conditioning. To further maximize the single-conversion dynamic range, the AD4854 incorporates (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
. AxCIS has been designed with scalability to various fields of view with a single 24V power supply. With a small form factor and an optical path with an IP50 dust proof design, AxCIS can fit almost anywhere in your system, even with limited vertical clearance. Its Camera Link HS SFP (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
designers to reduce system size, cost, and power consumption by using smaller form factor computing platforms, such as laptops, embedded PCs, and single-board computers. The Analog-Pro is supported by Pleora’s feature (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
size and weight to a minimum. LIDAR surveillance systems on board satellites as well on autonomous weapons are used for more difficult imaging such as hyperspectral analysis and geophysical mapping. Charge coupled devices, (CCD), and CMOS chips are rapidly improving their (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
ARM-based visual processing system for prosthetic vision
(A) Main components of the portable device: single board computer (B) CMOS camera to TI, (E) battery monitoring hardware serial to USB output converter for testing .
-
A new approach for energy management in user-centric applications
The details can be found in [25] The detector was implemented in hardware[26] based on a single XILINX FPGA board and VGA CMOS camera connected to the board through parallel I/O interface.
-
CR4 - Thread: Single Board CMOS for Ambient Light Conditions
You might be interested in: Single Board Computers (SBC), Board to Board Connectors, CMOS Cameras .
-
Design and testing of a low-cost full-field integrated optical extensometer
Instead of using commercially available camera as a detector, we use CMOS chip with data acquisition board and a single lens as an imaging optics.
-
ARM-based visual processing system for prosthetic vision.
A 400 MHz Samsung S3C2440A ARM920T single - board computer was programmed to extract 98 values from a 1.3 Megapixel OV9650 CMOS camera using impulse, regional averaging and Gaussian sampling algorithms.
-
Applying HDTV Imaging Technology To Industrial Applications - Nasa Tech Briefs :: NASA Tech Briefs
The circuit board manufacturer has employed the Dage-MTI HD-210D high definition single -chip CMOS camera , with a Navitar Zoom 7000 Macro-Zoom lens, a Schott-Fostec annular fiber optic ring light with polarizer, and a high definition monitor.
-
Note: A disposable x-ray camera based on mass produced complementary metal-oxide-semiconductor sensors and single-board computers.
We have integrated mass-produced commercial complementary metal-oxide-semiconductor ( CMOS ) image sensors and off-the-shelf single - board computers into an x-ray camera platform optimized for acquisition of x-ray spectra and radiographs at energies of 2-6 keV.
-
Ocean Plankton Imaging Using an Electronic Holographic Camera
The laser, power supply units, single board computer, hard drives and beam steering and collimating optics are all contained in a primary housing and the CMOS camera is contained in a smaller, secondary housing (Fig. 1).
-
In Situ Underwater Electronic Holographic Camera for Studies of Plankton
The laser, power supply units (PSU), single board computer (SBC), hard drives and beam steering, and collimating optics are all contained in a primary housing, whereas the CMOS camera is contained in the smaller, secondary housing [Fig. 2(a)].
-
Scientific/industrial camera-on-a-chip using Active Column Sensor CMOS imager core
A 1k x 1k pixel camera has been developed on a single CMOS chip providing performance and functionality found only on high-end multi-chip or multi- board CCD-sensor based camera systems.
Indicates content that may require registration and/or purchase.