-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: RTU002P02F from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Features: MOSFET
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MOSFET P-CH 20V 250MA UMT3 Product overview: RTU002P02T106 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement
- PD: 200 milliwatts
- TJ: 150 C
- MOSFET Operating Mode: Enhancement
- Features: MOSFET, Other
-
Supplier: Sealevel Systems, Inc.
Description: Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470M-OEM is an RS-485 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
-
Supplier: Sealevel Systems, Inc.
Description: Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470S-OEM is an RS-232 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V,
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: CO2Meter.com
Description: Models TX-1 Sensor with TX Board– 6-24VDC power requirements and RS485 Modbus RTU or 4-20mA outputs for integration into industrial applications. TX-11 Sensor Development Kit – Adds a RS485 Modbus RTU USB FTDI cable, 120VAC wall adapter and free GasLab® Windows software for data
- Measurement Type: %Volume
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: ABB Measurement & Analytics
Description: A single RMC-100 controller is capable of managing automation, liquids and gas measurement, and asset data concentration for very large production and transmission facilities. Even so, the controller may still scale to a single-board RTU footprint for smaller systems.
- Form Factor: DIN Rail
- Interface: Ethernet / Networkable, Web Enabled
- Media: Gas / Air, Liquid
-
Supplier: CO2Meter.com
Description: Models TX-24: CO2 5% Sensor with TX Board TX-241: CO2 5% Sensor Development Kit TX-26: CO2 20% Sensor with TX Board TX-261: CO2 20% Sensor Development Kit TX-25: CO2 100% Sensor with TX Board TX-251: CO2 100% Sensor Development Kit
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Pem-Tech, Inc.
Description: range. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions. Alarm levels can be programmed via MODBUS RTU or via magnetic switch on the face of the transmitter board assembly. Ultra 1000 can be
- Operating Temperature: -40 to 158 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: Pem-Tech, Inc.
Description: user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument
- Operating Temperature: 14 to 150 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrocarbons, Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Oxygen
-
Supplier: Pem-Tech, Inc.
Description: the detection range. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions. Alarm levels can be programmed via MODBUS RTU or via magnetic switch on the face of the transmitter board assembly. Ultra
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Hazardous Environments
-
Supplier: GasLab
Description: clock only runs when measuring the oxygen level. Features LuminOX sensor provides low drift, low cross-sensitivity MX Board includes barometric pressure, temperature and % relative humidity sensors MX Board allows for easy sensor calibration MX Board adds serial UART output MX
-
Supplier: GasLab
Description: measurement over a wide environmental range without the need for additional system components. Features Low Drift & Cross-sensitivity Barometric pressure and temperature sensors built-in MX Board allows for easy sensor calibration MX Board adds Serial UART output MX Board adds
-
Supplier: Pem-Tech, Inc.
Description: gas concentration is determined by comparing the detector signals. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Ultra
- Operating Temperature: -40 to 158 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: GasLab
Description: The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 5% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative
-
Supplier: GasLab
Description: The GSS ExplorIR®-M CO2 Sensor on a MX Board measures up to 100% CO2 gas concentrations. This solid state ExplorIR®-M CO2 Sensor provides reliability and durability in harsh, rugged environments. The MX board adds the ability to measure barometric pressure, temperature and % relative
-
Supplier: ABB Measurement & Analytics
Description: integrated in single enclosure − Unit may be either shelf or wall mounted − No Analyzer PC required − ExP purge controller integrated with base enclosure − Low cost of ownership with virtually no scheduled maintenance for 5 years − On-board HMI display and embedded controller − Full
- Spectral / Wavelength Range: 2,197.802197802198 to 952.3809523809524 nm
- Resolution: 156,250 nm
- Accuracy: 166,666,666.66666666 nm
- Operating Temperature: -4 to 482 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: uniaxial inclination measurement .The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. The utility model is suitable for the control of the angle of the photovoltaic cell board, the orientation of the photovoltaic cell
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: inclination measurement .The products are truly industrial-grade products, reliable performance, scalability, and a variety of output options. The utility model is suitable for the control of the angle of the photovoltaic cell board, the orientation of the photovoltaic cell board, the
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Envirco
Description: Introduction The Universal Control Card (UCC) provides multiple control input options using a single control card. Designed for use exclusively with the Envirco family of MAC 10 LEDC and MAC 10 IQ Fan Filter Units, the UCC can be configured for local, remote, or Building Management System
-
Supplier: E+E Elektronik
Description: The EE872 reliably measures CO2 concentration up to 5 % (50 000 ppm) in agriculture, life stock barns, hatchers, incubators, green houses or outdoors. The active pressure and temperature compensation with on-board sensors leads to best CO2 measurement accuracy independently of the altitude or
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Laurel Electronics LLC
Description: use a terminal emulator program like HyperTerminal, PuTTY or RealTerm to view the actual transmitted characters. Remote S processes single values without a digital address. An alarm character is optional. Remote A processes single values with a digital address. An alarm character is
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: ABB Measurement & Analytics
Description: communication, and data archiving, are controlled by ABB’s FTSW100 Process Software Certified for hazardous locations: ATEX Category II 2 G (Ex d [ib] ib px IIB+H2 T4) Class 1 Division 2 T4 CSA(C,US), NIR optics covering the 3800 cm-1 to 12,000 cm-1 range, Single cell, single fluid
- Measurement Type: Fourier Transform (FTIR)
- Display: Video Display
-
Supplier: Laurel Electronics LLC
Description: minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Laurel Electronics LLC
Description: maximum flexibility at minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board.
- Number of Digits: 5
- Current Range: 0.0000000001 amps
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Laurel Electronics LLC
Description: minimum cost. All boards are isolated from meter and power grounds. The base configuration for a panel meter or counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Bronkhorst USA
Description: single loop sensor tube, forming part of an oscillating system. When a fluid flows through the tube, Coriolis forces cause a variable phase shift, which is detected by sensors and fed into the integrally mounted pc-board. The resulting output signal is strictly proportional to the real
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software
- Resolution: 12 bits
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
-
Supplier: Dataforth Corporation
Description: process, and analyze acquired data. Using industry standard Modbus RTU or TCP protocols, the 8B isoLynx® SLX300 enables communication with a broad range of existing third-party software tools and HMI/SCADA packages. Pluggable modules provide the system with maximum flexibility of analog and
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
Find Suppliers by Category Top
Featured Products Top
-
) Type 6M.BU.0.024.2200 – Modbus RS485 RTU. Modbus TCP/IP Gateway with on board web server interface. Learn More (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Automation of Wastewater Treatment Facilities - WEF MoP 21, Third Edition > Process Controllers
• Medium RTUs are dedicated single - board industrial computers, such as a desktop PC or industrial computer (e.g., VME, MultiBus, STD bus, and PC104).
-
The REAR Framework for Emulation and Analysis of Embedded Hard Real-Time Systems
Our current RTU is a MIPS R4600 based single board computer with PCI-Interface and fast static RAM, running the freely available light-weight real-time kernel RTEMS.
-
Towards interprocess communication and interface synthesis for a heterogeneous real-time rapid prototyping environment
Our current RTU is a MIPS R4600 based single board computer with PCI–Interface and fast static RAM, running the freely available light–weight kernel RTEMS.
-
Improving processor utilization with a task classification model based application specific hard real-time architecture
The RTU was built using a MIPS R4600 based single board computer with PCI interface.
-
New Products
A new single - board computer configured as a remote terminal unit ( RTU ) for distributed con- trol and remote data acquisition applications is offered by Wintek Corporation.
-
A multitasking software architecture to implement concurrent switching sequences designed with Petri nets
2hardware The hardware system is similar to a RTU (Fig. 4), including a single 16-bit pprocessor board (with RAM, EPROM but no disk memory), boards for a few hundred optically isolated status inputs, serial links to a printer and a VDU …
-
On-line expert system for power system diagnosis and restoration
Two types of remote terminal units ( RTU ) are used for this purpose; a large multiple- board type and a small single -board type.
-
The implementation and evolution of a SCADA system for a large distribution network
Two types of RTUs : one, a large multiple- board type and the other, a small single -board type, are used for this purpose.
-
Using a combination of aerial infrared and handheld infrared cameras for measuring, analyzing, and prioritizing the thermal performance of "big box" buildings
The recommendation was to seal up the RTUs with a better flashing system, install a moisture, vapor and air … … is full of holes from the welding process) and the insulation boards and lay 2-1 … … polyisocyanurate insulation instead the single 3” layer.
-
Distribution automation (DA) using supervisory control and data acquisition (SCADA) with advanced metering infrastructure (AMI)
Components of SCADA system are as follows: • Control Centre comprising man-machine interfaces (MMIs) and mimic boards that display the entire system being monitored and controlled in single line diagram; • An … … • Remote Terminal Unit ( RTU ) which conveys signals from …
Indicates content that may require registration and/or purchase.