-
Supplier: Howden
Description: Overhung single stage Our reliable and low-maintenance overhung single stage API 617 centrifugal compressors have the versatility our customers need for both air and gas applications. Our products have a history of reliable performance and deliver savings
- Flow Capacity: 4,000 to 225,000 SCFM
- Gases Handled: Air / Plant Air
- Compressor Technology: Centrifugal
-
Supplier: Sullair Corporation
Description: compressors are available in both packaged and non-packaged options, with compression available from single stage up to four stages. All Sullair Centrifugal compressors rely on a simple design — which not only reduces the potential for mechanical loss, but
- Compressor Technology: Centrifugal
- Lubrication Style: Oil-free
-
Description: Ingersoll Rand's MSG Centac centrifugal air compressors are the most efficient and reliable air compressors on the market. Their packaged design makes them easy to install wherever needed. Every component of these compressors is mounted, piped and wired for convenient,
- Discharge / Operating Pressure: 9 to 610 psi
- Flow Capacity: 450 to 28,000 SCFM
- Horse Power: 150 to 6,000 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
-
Supplier: Air Compressors Direct
Description: enclosed, fan cooled motor excels in extreme environments Big Bore Pistons & Swedish Stainless Valve Plates •Ultra-low operating speed & rugged components last longer Centrifugal & Head Unloaders •Efficient, loadless starting Densely Finned Copper Intercooler •Running cooler allows the pump
- Flow Capacity: 31 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Dresser-Rand
Description: STC-GVT COMPRESSOR SERIES Integrally geared, vertically split volute casing and single or multi-stage expanders or integrated turbine drive SIEMENS STC-GC COMPRESSOR SERIES The Siemens STC-GC is an integrally geared compact turbocompressor available in nine frame sizes.
- Compressor Technology: Centrifugal
-
Supplier: Johnson Controls, Inc.
Description: Our patented technology at YORK® by Johnson Controls delivers the quietest centrifugal chiller products on the market, like our YK-EP economizer chiller. The YK-EP chiller economizer is a water-cooled centrifugal chiller that extends the range of single-stage
- Cooling Capacity: 8,800 to 12,300 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 55 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial
- Discharge / Operating Pressure: 60 to 138 psi
- Flow Capacity: 22 to 89 SCFM
- Horse Power: 20 HP
- Power Source: AC Single Phase
-
Supplier: SAE International
Description: The paper discusses investigations into improving the full-load and transient performance of the Ultraboost extreme downsizing engine by the application of the SuperGen variable-speed centrifugal supercharger. Since its output stage speed is decoupled from that of the crankshaft,
-
Supplier: Rolls-Royce Holdings plc
Description: The Gem features a 3-shaft configuration with a 4-stage low pressure (LP) compressor, driven by a single-stage low pressure (LP) gas generator turbine, an HP centrifugal compressor driven by a single-stage HP gas generator turbine, and a
- Horse Power: 1,000 HP
- Length: 43.4 inch
- Weight: 414 lbs
- Application: Aviation
-
Supplier: Rolls-Royce Holdings plc
Description: The MTR390 has a twin-centrifugal compressor driven by a single-stage gas generator turbine. The combustor is reverse flow annular and the two-stage power turbine drives the output shaft through to the front of the engine where drive can be either direct or through
- Horse Power: 1,285 to 1,450 HP
- Length: 42.4 inch
- Weight: 372 to 394 lbs
- Application: Aviation
-
Supplier: Safran Helicopter Engines
Description: single-stage axial compressor, a single-stage centrifugal compressor, a two-stage gas generator turbine and a single-stage power turbine. The Arriel 2 is a significant development of the Arriel 1, offering greater power and a
- Horse Power: 590 to 990 HP
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Wolong Electric Industrial Motors
Description: suppliers can save on packaging and transportation costs. Applications Centrifugal Compressors Blowers Compressors Boiler Feed Pumps Grinding mills Multi-stage High Pressure Pumps
- Other Output Power: 500 to 3,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 8,210 to 8,313 #
- Operating Temperature: -40 to 104 F
-
Supplier: Caterpillar Oil & Gas
Description: (275-375 bhp) @ 1800-2200 rpm, meet China Stage II, EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. U.S. EPA Tier 3 equivalent and EU Stage IIIA equivalent ratings are available using U.S. EPA and EU Flexibility. They are also available in other regulated and
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter/water separator Turbo orientation C9 ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air compressors Air compressor governor Air Inlet System Air cleaner Precleaner Air inlet elbow Air shutoffs Charging Systems Charging alternators Alternator mounting
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains Charging System 24V 35A EX d ATEX compliant alternator for Gas Group IIb, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: temperature compensation Cooling System Thermostats and housing, front-facing outlet — 51 mm (2.01 in) connection Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Cessna Aircraft Company
Description: Citation Latitude. The engine is a twin-spool design with a damage-resistant wide chord fan. Behind the fan, four axial and one centrifugal compressor stages lead to a high-efficiency, low-emission, through-flow combustion and five turbine stages. Two-stage
Find Suppliers by Category Top
Featured Products Top
-
Single Stage Dry Vacuum Compressors The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
MAXIMIZING ENERGY EFFICIENCY. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
-selling compressors: the direct-drive units that bear the name Delta Screw. Why? Because there is probably no other compressor that so uncompromisingly fulfils even the most demanding client requirements. Because you can cover a very broad range of volume flows with a single machine. Because these (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Single Stage Dry Vacuum Compressors The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They (read more)
Browse Wastewater Treatment Equipment Datasheets for Vooner FloGard LLC -
The DOLPHIN series comprises a large variety of sizes and assemblies: single- or two-stage, with a directly flange-mounted motor, or assembled on a base plate, vacuum pumps and compressors. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Centrifugal compressors for hydrogen service operate at high rotating speeds and require flexible rotors to accommodate the multiple stages needed to successfully compress the lightweight gas. Waukesha Bearings (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
, belts and chain drives, couplings, centrifugal pumps, piston pumps, sliding vane pumps, piston compressors, centrifugal compressors, screw compressors, closed coupled machines, spindles, and more. Cost Effective Solution for Enhancing Asset and (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
consume about 3,200 gallons of diesel fuel per week. There is absolutely no need for a costly rental solution since one of Aerzen’s single-stage oil-free compressors can satisfy these requirements efficiently and at an energy consumption level that is 10 times cheaper. Aerzen (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
outlet flow. The diaphragm itself is often used as a measuring element; it can serve as a combined element. In the pictured single-stage regulator, a force balance is used on the diaphragm to control a poppet valve in order to regulate pressure. With no inlet pressure, the spring above the (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: Energy Costs Increase Almost every stage where a bottling and canning facility uses water (moving, treating, heating, cooling, and disposing of water), requires a significant amount of energy. Facilities constantly pump water through (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Control of Surge in Centrifugal Compressors by Active Magnetic Bearings
Recently, promising results have been presented in the literature on an active surge control scheme that modulates the impeller position to stabilize the flow in an AMB supported single stage centrifugal compressor .
-
Principles of Turbomachinery
The efficiencies of single stage centrifugal compressors increased from 70% to over 80% over the period 1935-1960 as a result of work done in companies such as Rateau, Moss-GE, Birmann-DeLaval, and Whittle in Europe and General Electric and Pratt …
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
The state of the art for single stage centrifugal compressor efficiencies is discussed in Sec. 27.5, as being essentially influenced by specific speed, size, and Mach num- ber.
-
Journal of Propulsion and Power > Approach to High-Performance Transonic Compressor Design
Fig. 1 Efficiency trend curve for single stage centrifugal compressors (from Rodgers1).
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA286337&Location=U2&doc=GetTRDoc.pdf
The metallic engines (TJ-20, -70, - 90) use single stage centrifugal compressors and radial turbines.
-
Numerical investigation of influence of tip leakage flow on secondary flow in transonic centrifugal compressor at design condition
In recent years, the demand for the further increase of the pressure ratio of the single stage centri- fugal compressor is enhanced for the reduction in envi- ronmental loading.
-
Gas Turbine Performance 2nd Edition Complete Document
Hence for single stage centrifugal compressors with pressure ratios of up to 9 : 1, usually no handling bleed valves or variable inlet guide vanes or/and variable stator vanes are required to avoid low speed surge problems.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46101/38529436-MIT.pdf?sequence=2
Experiments have been performed on an Allison 250-C30 600 HP helicopter engine with a single stage centrifugal compressor .
-
Model validation for an AMB-based compressor surge control test rig
Unshrouded single stage centrifugal compressor with a vaneless diffuser, an electric motor and a rotor supported on active magnetic bearings.
-
Influences of cavity leakage on the design of low flow coefficient centrifugal impeller
Xu and Amano [4] designed a low flow coefficient high-pres- sure ratio single stage centrifugal compressor to meet the requirements on the efficiency and the stability range by using a viscous optimization process.
Indicates content that may require registration and/or purchase.