-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description 16 Gallon Water Tank Sage Subcategory Number W9393 Shipping Wt. 28 Lb (12.70 Kg)
- Volume Capacity: 16 gallons
- Type: Water Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 65,000 gallons
- Diameter / Width: 314.9608 inch
- Height: 192.91349 inch
- Material: Steel
-
Supplier: Plastic-Mart
Description: 23 Gallon Rv Water Tank
- Volume Capacity: 23 gallons
- Height: 8 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 6,395.8446 gallons
- Diameter / Width: 120 inch
- Height: 216 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 9 gallons
- Diameter / Width: 15 inch
- Height: 5 inch
- Material: Plastic
-
Supplier: Plastic-Mart
Description: TRIONIC offers an extensive line of Marine and RV water and holding tanks to meet most size and durability requirements. All tanks are rotationally molded of a seamless one piece, non-corrosive linear polyethylene that meets FDA acceptance and complies with Coast Guard
- Volume Capacity: 100 gallons
- Height: 20 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Plastic-Mart
Description: 2000 gallon underground water tank or underground water cistern as they are often called is manufactured from linear polyethylene in one piece, seamless construction. 100% virgin polyethylene plastic this tank is designed for underground fresh potable water
- Volume Capacity: 2,000 gallons
- Height: 53 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 15 gallons
- Material: Plastic
- Type: Water Tank
-
Supplier: Plastic-Mart
Description: TRIONIC offers an extensive line of Marine and RV water and holding tanks to meet most size and durability requirements. All tanks are rotationally molded of a seamless one piece, non-corrosive linear polyethylene that meets FDA acceptance and complies with Coast Guard
- Volume Capacity: 68 gallons
- Height: 16 inch
- Type: General Purpose/ Bulk Storage Tank, Water Tank
-
Supplier: Westeel
Description: ultimate in dependable, long-term water storage. The Cost-Effective Water Storage Option Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks
- Volume Capacity: 74,518 gallons
- Diameter / Width: 501.181373 inch
- Height: 227.165477 inch
- Features: Outdoor Use, Vented
-
Supplier: Westeel
Description: Ideal for environmentally responsible storage and evaporation of: Load Fluids, Fresh Water, Formation Fluids, Waste Fluids, Brine Engineered to meet the installation and environmental challenges of unconventional resource development, as well as the short and long term storage
- Volume Capacity: 1,353,613 gallons
- Diameter / Width: 572.834955 inch
- Height: 176.378048 inch
- Features: Outdoor Use
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 2,588,035.5044 gallons
- Diameter / Width: 816 inch
- Height: 1,056 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: ISC Sales, Inc.
Description: Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity
- Volume Capacity: 150 to 600 gallons
- Diameter / Width: 408 to 684 inch
- Height: 480 to 960 inch
- Type: Chemical Tank, Water Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 1,146,165.2744 gallons
- Diameter / Width: 660 inch
- Height: 768 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 13 gallons
- Material: Plastic
- Type: Water Tank
-
Supplier: Ronco Plastics
Description: Ronco Plastics offers a variety of plastic tanks available for your needs. Over 500 Marine Water Tanks are available to choose from, many RV Water Tanks and Holding Water Tanks, as well as Auto Detail Tanks for the power wash industry.
- Volume Capacity: 28 gallons
- Diameter / Width: 16 inch
- Height: 8 inch
- Material: Plastic
-
Supplier: Assmann Corporation of America
Description: Horizontal leg tank with molded legs requires no steel cradle support
- Volume Capacity: 110 gallons
- Diameter / Width: 29 inch
- Height: 34 inch
- Pressure Rating: 0 psi
-
Supplier: FRP Manufacturing, Inc.
Description: line includes water and wastewater storage & transport Tanks, Above Ground and In-ground Holding Tanks, Residential / Industrial Septic Tanks, Pump and Siphon Chambers, that can be suited to any size of project. All of our tanks are CSA approved and our
- Diameter / Width: 60 inch
- Material: Composite/Fiberglass
- Type: Water Tank
-
Supplier: ZCL Composites, Inc.
Description: OUR HIGH-PERFORMANCE TANKS ARE THE RELIABLE WATER SOLUTION ZCL | Xerxes fiberglass water storage tanks provide maximum reliability and watertight performance, making them ideal for a range of water capture and storage applications, including rainwater
- Volume Capacity: 60,000 gallons
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Outdoor Use
- Type: Water Tank
-
Supplier: Xerxes Corporation
Description: Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled
- Volume Capacity: 600 to 1,500 gallons
- Diameter / Width: 48 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest
- Volume Capacity: 374.026 gallons
- Diameter / Width: 48 inch
- Height: 48 inch
- Material: Composite/Fiberglass
-
Supplier: Alloy Products Corp.
Description: No Description Provided
- Volume Capacity: 1 gallons
- Diameter / Width: 9 inch
- Pressure Rating: 160 psi
- Diameter: 9 inch
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Rehabilitation Wetwells Just like Rehabilitation Manholes, rehab wetwells can be installed within existing lift stations to provide a long-term and cost-effective solution to wetwell rehab. CSI rehab wetwells are manufactured using the same composite and process as standard wetwells so they
- Diameter / Width: 36 to 240 inch
- Height: 36 to 420 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Other Tank, Underground Use, Vented
-
Supplier: Honeywell International, Inc.
Description: VERTICAL TYPE AIR PURGER (AP401), FLOATVENT (FV180), PURGER CONNECTION SIZE 1 1/4 INCH INCLUSIONS/FEATURES 1/2 INCH MALE NPT INLET/OUTLET CONNECTION 11 INCH DIA TANK DIMENSIONS FACTORY PRE CHARGED AIR CHARGE TYPE 12 PSI AIR CHARGE CAPACITY BUTYL DIAPHRAGM TYPE MAXIMUM ACCEPTANCE VOLUME 9.5 L
- Volume Capacity: 2.509634 gallons
- Diameter / Width: 11 inch
- Height: 11 inch
- Type: Expansion Tank, Water Tank
-
Supplier: McLellan
Description: Water Tanks - 2500 gallons to 4500 gallons (tank runs 20 gallons per inch of shell). - Full hat section sub-frame full welded with two (2) box type bolsters. - 24" x 48" anti-splash fill dome. - Rear Ladder with anti-slip walkway. - McLellan 4 point mounting allowing 5 inches of
- Volume Capacity: 3,600 gallons
- Diameter / Width: 96 inch
- Height: 72 inch
- Features: Portable
-
Supplier: Hazmat Storage
Description: Tank fittings, accessories, and covers available
- Volume Capacity: 90 gallons
- Diameter / Width: 90 inch
- Height: 48 inch
- Features: Other
-
Supplier: Custom-Pak, Inc.
Description: Reservoirs & Tanks Blow molding is the most economical and versatile method for producing reservoirs and tanks. Shapes can be molded to fit into the most unusual spaces and still maintain tight tolerances. The tanks can have a variety of cap, valve, hose and gauge features.
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Water Tank
- Material: Plastic
- Features: Portable
-
Supplier: Watts
Description: Series DETA ASME Potable Water Expansion Tanks are used on commercial and industrial potable hot water applications to absorb the increased volume of water created by thermal expansion. It also maintains balanced pressure throughout the potable water supply system
- Volume Capacity: 70 gallons
- Diameter / Width: 24 inch
- Height: 47 inch
- Pressure Rating: 150 psi
-
Supplier: ContiTech AG
Description: The FLEXSAVE Duo solar tank is equipped with a flexible ContiTech water tank, enabling it to offer optimum thermal storage. It lends itself ideally as non-pressurized buffer for one- and two-family homes. The joint development with FSAVE Solartechnik GmbH has been honored
- Volume Capacity: 528.344 gallons
- Features: Other
- Type: Water Tank
-
Supplier: U.S. Plastic Corporation
Description: This 3000 gallon Ace H2O tank is 96"diameter and 109" high. This tank has a 16"Lid and a 2" fitting. It weighs 487 lbs. and will hold up to a 1.0 specific gravity. Color is a dark green.
- Volume Capacity: 3,000 gallons
- Type: Water Tank
-
Supplier: Myers by Pentair
Description: PRO-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 199 gallons
- Diameter / Width: 8.4 to 24 inch
- Height: 12.6 to 68 inch
- Features: Corrosion Protection
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 119 gallons
- Type: Expansion Tank, Water Tank
- Features: Other
- Material: Steel
-
Supplier: Alloy Products Corp.
Description: No Description Provided
- Volume Capacity: 4 gallons
- Diameter / Width: 9 inch
- Pressure Rating: 155 to 190 psi
- Diameter: 9 inch
-
Supplier: Assmann Corporation of America
Description: One piece, flat bottom vertical tank with molded in access opening
- Volume Capacity: 5,500 gallons
- Diameter / Width: 119 inch
- Height: 141 inch
- Pressure Rating: 0 psi
-
Supplier: Xerxes Corporation
Description: Xerxes' extensive FRP fiberglass fabrication experience has been applied to the development of custom wet wells and vertically buried basins for lift stations and adjoining valve boxes in municipal wastewater systems, as well as vertically buried basins incorporated into industrial fluid-handling
- Diameter / Width: 42 inch
- Height: 96 to 216 inch
- Material: Composite/Fiberglass
- Features: Other Tank, Outdoor Use, Underground Use
Find Suppliers by Category Top
Featured Products Top
-
ARMATEX PUF Polyurethane Coated Fabrics: Safeguards the insulation system of the storage tank with a lightweight, water-resistant outer layer that withstands moisture ingress and supports (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Ensuring pristine drinking water from its source to your tap is a growing priority for municipal water systems. One critical area where water quality often suffers is within water storage tanks. (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
-pressurized water storage tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791. Our elements consist of a tubular heater formed into the correct diameter, shape, and size based on the storage tank mechanical element area. There are a (read more)
Browse Resistive Heating Elements Datasheets for Backer-Springfield -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
to ensure proper spray coverage. Soaker Hoses Best for shrubs and trees. Moderate pressure with consistent flow helps achieve deep, even watering. 3. Consider Your Water Source Rain barrels or water tanks: Usually require a pump to boost (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
siphoning of oil and gas from wells, remote storage tanks, and other containment areas. It is also adaptable for use with water storage tanks. Each Pipe Lock is constructed of a heavy-duty outer shell that spins freely around an inner cap. This cap is threaded over the pipe that is being (read more)
Browse Locks Datasheets for McGard Special Products Division -
measurements ranging up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or IBC (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a plastic storage tank or an IBC container (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50622/475690841-MIT.pdf?sequence=2
There is also a constructed pit on site, which Mr. Haruna hopes to convert into an underground concrete water storage tank in the future. Figure 12) The plastic Sintex brand water tanks were provided by the International Labor Organization.
-
Study of a Modified Capacitance-Type Level Transducer for Any Type of Liquid
Now, to find the static characteristic of the sensor, the liquid level in the storage tank was increased in steps by adding water and measuring … the diameter of a conventional storage tank (e.g., 1030 mm for a 500-liter Sintex tank).
-
Materials Handbook
ρbulk < 1600 kg.m –3 A low-bulk-density material leads to the use of less mass of proppant for a given volume of reservoir bed or storage tank to fill. Chemicalproperties Weight loss in acidic media and boiling water Weight loss during dissolution of a representative sample … Ceramics (e.g., Carbo-Ceramics Inc., Norton Alcoa, Sintex Minerals Inc.) Synthetic materials made by sintering of …
-
Climate Change Modeling Methodology
2010) Large-scale utilization of biomass energy and carbon dioxide capture and storage in the transport and … … wide range of societal relevant climate impacts such as climate change effects on water resources and ecosystems. Haylock MR, Hofstra N, Klein Tank AMG, Klok EJ, Jones PD, New M MPI UK Met NCEP SINTEX –F SNU .
-
Cellulose Fibers: Bio- and Nano-Polymer Composites
In: Proceedings of 2nd international conference on textiles ( SINTEX -II), Natal, Brazil (in CD) 5. In the case of a lignocellulosic fiber, the hydrophilic tendency to absorb water onto its surface causes … The DMA curves of storage modulus (E0 ) versus temperature of neat resin (cured) and composites containing raw … … rice husks in fluidized bed reactor (1) air compressor Black & Decker; (2) tank for liquid petroleum …
-
Seasonal Climate: Forecasting and Managing Risk
… than any other crop because it provides the staple diet and can be stored on their farms … Rice requires twice or three times the amount of water to grow than other crops which may … … of water is for domestic purposes and water is obtained either from rainwater tanks (e.g. Tuvalu … 2003) Assessment of the tropical Indo- Pacific climate in the Sintex CGCM. Ann.
-
Manual of the surface treatment concrete
… wear resistance of different materials for lining of compressed air-nozzles of (source: Sintex ceramics GmbH, Buching … directed through a hose in the filter unit and therefrom in a dust container (image 8.29). It is the wet compressed air jets becomes a method fed by water , possibly with cleaner or … … induced through uneven Plunger movements of conveying currents can be reduced through the installation of pressure storages .
-
Mining Chemicals
The process is carried out in large open tanks that are kept at around 65-85°C to … In addition, the world’s accumulation of industrial slimes and sludges, acid mine waters and other “garbage” offers … Nalco markets systems, which typically include storage facilities, dosing equipment, control systems, and a package of on … Oxiquim S.A., a subsidiary of SINTEX S.A., is the other major supplier of mining chemicals …
-
Climate Change
This can lead to enhanced growth of aquatic vegetation: if the nutrient- storing capacity of macrophyte species fails to accumulate this additional load, a real threat … … eutrophication, extreme phytoplankton development (‘algal blooms’, Dokulil and Janauer 2000) and deterioration of water quality exists. … of dynamical downscaling of global simulations obtained by the atmosphere–ocean global circulation model SINTEX -G (AOGCM SX … … changes over a region for the present cli- mate was done by Klein Tank and K€onnen (2003 …
Indicates content that may require registration and/or purchase.