-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Sleeved Plug Valves with the Fire Safe top seal have been tested and certified by an independent laboratory to the requirements of API 607, Fifth Edition (ISO 10497-5) for external leakage. FluoroSeal® Fire Safe Valves also utilize a vented plug
- Features: Fire Service, Plug Valves
- Media: Water
-
Supplier: FluoroSeal, Inc.
Description: the standard FluoroSeal® Sleeved Plug Valve design combined with other proven seal technologies. Extensive field experience has demonstrated this valves' ability to perform in a variety of severe applications. FluoroSeal® Severe Service (FE) Valves have one of the
- Features: Plug Valves
- Media: Water
-
Supplier: FluoroSeal, Inc.
Description: The Caged Control Valve is ideal for abrasive applications with high solids concentrations and is commonly used in both throttling and on/off applications. Caged valves have been used successfully in many critical applications in the Mining, Pulp & Paper, and Chemical Processing
- Features: Plug Valves
- Media: Water
-
-
Supplier: Erdmann Corporation
Description: Only Tufline®Sleeved Plug Valves offer all these unique features: Improved performance and greater reliability in traditional ball and gate valve applications. A large, circumferential sealing surface. No cavities where flow media can accumulate, contaminate, or mix. High
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug
- Valve Size: 8 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Connection Description: Bolt Flange
-
Supplier: Assured Automation
Description: Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Flow (Cv): 9 to 548
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
- Valve Size: 1.574804 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Plug Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, SLEEVED PLUG VALVE, BODY AND PLUG/BALL DI/PFA, 200 MAX PSI400 F/ 200 C MAX TEMP.. FREE 2 YEAR RADWELL WARRANTY
- Features: Plug Valves
-
Supplier: CoorsTek
Description: your specific requirements. VALVES AND VALVE COMPONENTS Abrasion-Resistant Valves Needle Valves Wing-Guided Valves Gate Valves Stem-Guided Plate Valves Ball & Seat Check Valves Plug Valves Custom Valve Components
- Features: Ball / Disk Check Valves, Ball Valves, Check Valves, Gate / Knife Valves, Needle Valves, Other, Plug Valves
- Media: Water
-
Supplier: Radwell International
Description: PNEUMATIC SOLENOID VALVE, 2002 SERIES, SPOOL/SLEEVE W/ BODY TO BASE PLUG, VALVE UNIT ONLY, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/ LIGHT, VALVE UNIT ONLY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Plug Valves, Solenoid Valves, Spool Valves
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: SOLENOID VALVE, PLUG IN, 1/2 INCH NPT, 12 VDC, 2035 SERIES, 2-POSITION 4-WAY(5/2), 28 INHG VACUUM, 145 PSIG,ELECTRICALLY-ACTUATED SINGLE SOLENOID AIR PILOT PNEUMATIC VALVE (CV 3.5), WITH SPOOL AND SLEEVE ACTUATION. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pilot Valves, Plug Valves, Solenoid Valves, Spool Valves
- Actuation: Pneumatic
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system, or to maintain system pressure. The valve operates very simply – making use
- Valve Size: 1 to 12 inch
- Pressure Rating: 0 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves, Pressure Relief Valves
-
Supplier: DeZURIK, Inc.
Description: The Series 5800 Electric Actuated Control Valve is reliable, maintenance-free and cost effective. Replacing a plug valve, gate valve or ball valve is easy with the Series 5800 because it has the same face-to-face dimensions. There are no seats to grind, no stuffing
- Features: Bolt Flange
- Primary Material: Cast Iron
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: The Red Valve Series RSR Pressure Relief Valve is designed specifically for slurry applications. It is a reliable relief valve available for slurry service, venting surge pressures in the system or to maintain system pressure. The valve operates simply by making use of a
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: DeZURIK, Inc.
Description: for larger sized pinch valves in abrasive and high-velocity applications. Patented by Red Valve Company in 1983, the Series 5700 with centerline closure outlasts all other types of gate, plug or ball valves on control of abrasive and corrosive slurries. Cone Sleeves can
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Description: Description Model HAP series angle type control valve body adopts an angular structure, unbalanced multi-stage pressure drop control valve is suitable for applications with high differential pressure and applications that produce flash evaporation and cavitation. According to the
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
Supplier: ASCO
Description: Plug-in base or manifold mount with optional plug-in tubing connections and terminal block for ease of wiring. Lightweight magnesium alloy valve body. Multi purpose 5-ported, 4-way, 2 and 3 position. Lapped spool & sleeve assembly. Features: Fieldbus Electronics and I/O Capable
- Pressure Rating: 14.5 to 120 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Description: to meet the requirements, which increases the versatility of parts. The noise is reduced by about 10dB compared with ordinary single and double seat control valves. Standard quick-change valve trims are more convenient for on-site maintenance. Even if the valve body is in the
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: Almo Manifold & Tool Co.
Description: - Compatible with standard DIN 24342 cavities - Sizes 25mm up to 80mm - Two different area ratios available - Dampening nose option - Three spring pressures available - Zero Leak seal between A & B - Close fit tolerance between poppet & sleeve - Excellent pressure drop characteristics - Nose
- Valve Size: 2.4803163 inch
- Pressure Rating: 6,000 psi
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
-
Supplier: ASCO
Description: High flow capacity, Cv to 16.5 . Solenoid pilot or air pilot actuated. Plug-in solenoid with indicator light. Multi-purpose, 5 ported, 4-way, 2 position design. Features lapped spool and sleeve assembly. Sub base mounted, side and bottom ports with individual exhaust.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 14.5
-
Description: ISO 6150 C industrial coupling with UltraFlo technology. Robust design. The steel sleeve counters oscillating forces. System has limited use for liquids (steel sleeve/ zinc die cast valve). Advantages • Single handed operation • Plug design optimised through greater insert depth •
- Metric Size: 10.000000000000002 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Carbon & Alloy Steel, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: 10423 and the following products: downhole chokes, wellhead plugs, sliding sleeves, casing-mounted flow-control valves, injection valves, well-condition-activated valves or drill-stem test tools. ISO 28781:2010 does not cover the connections to the well conduit.
-
Supplier: CSA Group
Description: 10423 and the following products: downhole chokes, wellhead plugs, sliding sleeves, casing-mounted flow-control valves, injection valves, well-condition-activated valves or drill-stem test tools. ISO 28781:2010 does not cover the connections to the well conduit.
-
Supplier: Radwell International
Description: MSUD VALVE PLUG, BI-11 MM W/ CABLE, 110 V AC/DC, LED AND SUPPRESSION, W/O CABLE SLEEVES, PVC 3 X 0.75 GY, 2 M. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: RBC Bearings
Description: The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and
- Inside Diameter: 3.565 inch
- Outside Diameter: 3.627 inch
- Length: 3.5 inch
- Operating Temperature: -250 to 200 F
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: plug have metal touch automatic shut off valves that prevent fluid spill out on disconnection.
- English Size: 0.375 to 0.5 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: Bijur Delimon International
Description: Application Permit easy uncoupling of oil lubricating system components. Built-in check valve on coupling body (left side of schematic below) shuts off automatically when coupling is disconnected. To disconnect, slide knurled sleeve on body back and release. To reconnect, retract sleeve,
- English Size: 0.125 inch
- Material: Brass/Bronze
- Fitting Type: Coupling, Quick Coupler, Swivel
- Features: English
-
Description: pipeline, there should be no debris. The valve body installation actuator must be perpendicular to the ground, the valve body inlet direction, and the direction of flow of the thermal medium. This temperature control valve should be installed before and after the shut-off
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Unique full-open gate type valve mechanism realizes low pressure loss and high flow rate, which reduces required source air volume. The flow rate is increased by up to 40% more than that of conventional cuplas. During connection and disconnection the valve is closed enabling
- English Size: 0.25 to 0.5 inch
- Features: Aluminum, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: Kuriyama of America, Inc.
Description: QD AG Ball 1/4" Female x 1/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD AG Ball 3/4" Male x 3/4" FPT ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated.
- Material: Carbon & Alloy Steel
- Features: Coupling, Hose Fitting, Metric, Threaded
- Fitting Type: Hydraulic Fitting
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : ROLAIR Quality, Heavy-Duty, Cast-Iron Cylinder, Single Stage, Ball Bearings, Metal Filter/Silencer with Replaceable Element, Stainless Steel Reed Valves, and Splash Lubrication To Ensure Longer Pump Life MOTOR DESCRIPTION : 4 HP Honda, Cast-Iron Cylinder Sleeve, Overhead
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Lightweight and compact push-to connect operation. Responding to requirements of modular combinations. Compact socket with built in valve and 14mm od sleeve . Suits applications calling for compact and modular components. Just push in the plug to the socket for connection by easy one
- English Size: 0.125 to 0.25 inch
- Fitting Type: Ball and Sleeve, Quick Coupler
- Material: Brass/Bronze
- Features: English
-
Supplier: Kelco Industries
Description: Kelco Industries’ Long-life Tubular Solenoids incorporate anti-bottoming features, a stainless steel plunger sleeve, and Teflon-coated plungers to increase mechanical life. The anti-bottoming ring and washers prevent the plunger from hitting the plug, eliminating destructive shock forces. The
- Maximum Stroke: 19.05 mm
- Construction: Tubular
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow direction and
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
, leak-free connecting point. Valves: Selecting the right valve is critical for managing flow after the tap. Ball valves, gate valves, and plug valves are common options, each with a different pressure and flow requirements. Line Stopping Systems and Bypass (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
soft seal plug valve - offers from soft seal plug valve manufacturers, suppliers, exporters & wholesalers
Model No.: SPV API 01 Sleeved Plug Valves : API 599, API 6D, PTFE, Soft Sealing, Carbon, Stainless, Alloy Steel, BW, ...
-
PTFE Sleeve Plug Valve from China Zhejiang WZIPIE Valve Manufacturing Co., Ltd., China
PTFE Sleeve Plug Valve .
-
Tight Lipped Sleeved Plug Valve
Tight Lipped Sleeved Plug Valve .
-
Tight Lipped Sleeved Plug Valve
Tight Lipped Sleeved Plug Valve .
-
Sleeved Plug Valves
Sleeved Plug Valves .
-
Three-Way Valve Minimizes Dangerous Fugitive Emissions
Working with the Special Products Group of Xomox (Houston), a 3-way sleeved plug valve (Figure 1) was modified with a patented, extended-stem packing design (Figure 2).
-
CRANE ChemPharma Flow Solutions Introduces New Diaphragm At Interphex 2012
CRANE ChemPharma Flow Solutions designs and manufactures a variety of high performance products including: sleeved plug valves , lined valves, process ball valves, high performance butterfly valves, aseptic and industrial diaphragm valves, actuation, lined pipe, fittings and hoses, and air operated diaphragm and …
-
CRANE ChemPharma Flow Solutions Launches New Saunders Products At INTERPHEX 2011
CRANE ChemPharma Flow Solutions™ designs and manufactures a variety of high performance products including: sleeved plug valves , lined valves, process ball valves, high performance butterfly valves, aseptic and industrial diaphragm valves, actuation, lined pipe, fittings and hoses, and air operated diaphragm and …
Indicates content that may require registration and/or purchase.