Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Developments, Inc.
Description: The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. OPTIONS • 4 pin Bendix
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: These sensors are designed to measure rotating drive torque using a conventional shaft-to-shaft configuration for in-line placement. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating sensor. These
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Kistler Group
Description: Type 4501A... torque sensors operate on the strain gage principle and supplies an analog output signal in mV/V. The sensors are particularly suitable for screw driving assembly operations. These sensors use strain gage technology. Power is supplied and the measurement signal
- Maximum Torque: 17.6991150442478 to 8,849.55752212389 In-lbs
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
-
Supplier: Sensor Developments, Inc.
Description: runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. Large
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: SAE International
Description: accelerometer based tire sensors for the estimation of slip angle and tire/road friction coefficient. We use a simple tire finite element model to generate lateral, tangential and radial tire accelerations for a fixed load and slip angle. The profiles are validated
-
Supplier: SAE International
Description: estimation of total alignment torque and side slip angle, and only needs the measurements of steering angles and steering motor currents, which are available by using angle sensors and current sensors embedded with the in-wheel steering motors. Numerical
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Introduction This is a compact, high-performance dual-channel carbon brush slip ring manufactured by Ingiant Technology. Its core function is to realize the non-twisted, continuous and reliable transmission of two independent electrical signals or low-power electric energy between
- Number of Circuits: 2
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T14 Slip-Ring Rotary Torque Transducer is the best in class: Capacities from 1 Nm to 500 Nm (8.85 to 4.4K lb-in) Integrated speed and angle measurement option Both shaft ends with keyway mV/V output More Information The T14 uses high-reliability
- Maximum Torque: 8.84955752212389 to 4,424.77876106195 In-lbs
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Sensor Technology, Ltd.
Description: incremental encoder for precise angle measurement, making it particularly versatile for applications such as mechanical test stands, bolt or bottle cap tightening test stands, and other machinery. With the SGR523, torque versus angle plots can be analyzed to gain a deeper understanding
- Maximum Torque: 1.5486725663716807 to 176.99115044247787 In-lbs
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Sensor Developments, Inc.
Description: Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. It can be used in the field, laboratory, or on the test track to measure
- Maximum Torque: 200 to 1,500 In-lbs
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ513 Series are designed to measure the rotating torque using shaft-to-shaft in-line placement. Heavy-duty silver slip rings provide secure transmission of power and signal from the rotating shaft to your instrumentation. An optional 1024 ppr optical encoder is available to measure
- Torque Measurement Range: 3.125 to 2,000 In-lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Type: Torque
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: electromagnetic interference and external environmental factors from affecting signal transmission. High precision: To ensure the precise aiming and control of the artillery, the turret slip ring needs to provide accurate signal transmission to ensure the accuracy of signals such as
- Features: Military Grade
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series T12 Square Drive is the best in class: Capacities from 0.10 to 5K Nm (0.88 to 44K lb-in) ±5 VDC output 12-28 VDC supply Contactless-no slip rings 16-bit resolution More Information The T12 features square drive socket fittings. Applications include fastener testing,
- Maximum Torque: 0.884955752212389 to 44,247.7876106195 In-lbs
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: SAE International
Description: function of yaw rate, side slip angle, the derivative of the relative wind angle, and the relative wind angle, i.e. aerodynamic side slip angle. The transient state in a crosswind can be estimated by the proposed transient aerodynamic model more accurately
-
Supplier: Dorner Manufacturing Corp.
Description: piston for position sensing. Sensors not provided. Compatible with 4 mm C-slot sensors. Slip Roller base conveyors requires cushioned or non-cushioned pallet stop. Optional guarding package available
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Aerotech, Inc.
Description: optics, lasers, antennas and sensors at high speed to very precise pointing angles. Typical applications include missile seeker test and calibration, LIDAR, electro-optical sensor and FLIR testing, airborne target tracking, optical testing of space-based sensors in a
-
Supplier: Aerotech, Inc.
Description: ideal for directing optics, lasers, antennas and sensors at high speed to precise pointing angles. Typical applications include missile seeker test and calibration, electro-optical sensor and FLIR testing, optical testing of sensors in a vacuum and angular testing of
-
Supplier: Opto 22
Description: The OPTOEMU-CTS-0750-150 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 150 amp primary and a 0.333 VAC secondary. Its inner
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
Find Suppliers by Category Top
Featured Products Top
-
, the slip ring transmits three-phase AC power to the pitch motors located inside each rotating blade hub, while simultaneously carrying back real-time encoder signals for precise blade angle positioning, temperature sensor data, and control communication (e.g., CAN bus, PROFIBUS). Its 50A high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Zurich and partners at that time worked together to create a magnetic inspection robot capable of negotiating inner and outer right-angled bends. It was an exciting technological challenge: how do you change directions at a right angle when super magnets “ stick ” the robot to the wall (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
sure to specify required RPM for proper sensor and related instrument selection. FUTEK's line of rotary torque sensors are strain gage type and are available with booth Slip ring type (300 series) with mV/V output or non-contact ones (600 series) with +/- 5VDC output. Both versions are also available
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/2522/krithivasan_phd.pdf?sequence=2
6.5 Strain profile 0o − 6o slip angle sensor 1; Normal load 1000lbs. . . . . . . . . . .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1480/1/Michael%20Croft-White%20PhD%20Thesis.pdf
A method of producing such curves is presented for both tarmac and gravel, the tarmac curve is generated using both existing optical slip angle sensors [12] and the new sensor whereas the gravel curve is only possible now that the new sensor …
-
A DVS-MHE Approach to Vehicle Side-Slip Angle Estimation
How- ever, while measurements or estimates of vx , ˙ψ, and ay can be obtained using cheap sensors, such as wheel speed sensors, gyroscopes, and accelerometers, side- slip angle sensors are much more expensive and, as a consequence, the vehicle side-slip angle …
-
DGPS-based position measurement and steering control for automatic driving
: control period and sampling time of vehicle motion sensors (velocity, yaw rate and slip angle sensors or estimators) [SI.
-
Vehicle steering assist by estimated self aligning torque in skid condition
In this research,in changing the control algorithm of existingEPS, the purpose is to developa systemto esti- mate accurate SAT and detect lateral skid condition of front tire by not using sort of side slip angle sensor .
-
Recursive least square vehicle mass estimation based on acceleration partition
… torque and wheel speeds were obtained from motor controllers by accessing the CAN Bus, accelerometer which was mounted on the center of the gravity provided the longitudinal acceleration, and the longitudinal speed signal was obtained from the optical speed/ slip angle sensor .
-
Advances in Aerospace Guidance, Navigation and Control
Roll angle command Roll angle Side slip angle ( sensor ) Side slip angle (synth.
-
Optical
S-350 - 2-Axis Non Contact Optical Velocity & Slip Angle Sensors .
-
Velocity
S-350 - 2-Axis Non Contact Optical Velocity & Slip Angle Sensors .
-
Integration of Real and Virtual Tools for Suspension Development
… was instrumented with about 80 channels of data acquisition to measure ride and handling data using sensors such as accelerometers (at axle, chassis, CG), wheel force transducers, inertial gyro system, wheel to body displacement, vehicle slip angle sensor , steering wheel angle and …
Indicates content that may require registration and/or purchase.