-
Supplier: Xoxide
Description: solution, the Cooler Master V8 CPU Cooler offers 4 separate modular sets of aluminum fins, which create a large heat dissipation surface for unsurpassed air flow and performance. In addition, this revved-up V8 CPU cooler also includes 8 heat pipes (for maximize
-
Supplier: Xoxide
Description: CPU Cooler from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot mounted rheostat fan
-
Supplier: Xoxide
Description: Ultra Silent CPU Cooler LED Edition from Tuniq is a colossal heat sink fan with substantial cooling performance properties. It features a solid copper base and heatpipes coupled to a powerful 9 fin 120mm fan that is sandwiched in-between aluminum cooling fins. An expansion slot
-
-
Supplier: Xoxide
Description: Evercool's FOX-1 PCI slot cooler has a unique blade structure that dissipates heat 5 times better than standard slot coolers! Specifications: Dimensions: 100 x 90 x 22 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2400±10% RPM Airflow: 42 CFM Noise: <29
-
Supplier: ToneCooling Technology Co., Ltd
Description: ultra-thin structure for heat dissipation in some highly limited tight spaces. 1. High Efficiency: These modules use a dual-channel liquid cooling system to effectively dissipate heat from two CPUs, ensuring consistent and efficient cooling 2. Compact 2U Form Factor: The 2U rackmount
- Device: Liquid Cooler/Cold Plate
-
Supplier: Computer Network Accessories, Inc.
Description: Slot 1 Pentium II, III, SECC 2 ball bearing CPU cooling fan with heatsink. Extend your CPU's life with this low profile and low noise cooling fan with heatsink. Fan Size: 50mm x 50mm x 15mm; Heatsink Material: Aluminum; Air Flow: 15 CFM; Cooler Dimensions: 137mm x
-
Supplier: Advantech
Description: simple-to-use API and example code for FFmpeg Double width, 3/4 length PCI Express Gen4 x16, compatible with server GPU slots Double width dimension with cooler and sigle width dimension with heat sink
-
Supplier: Advantech
Description: 2U 3-Slot Rackmount Chassis for ATX/MicroATX Motherboard with Front I/O The best embedded computing system for machinery applications Streamlined in-chassis airflow design supporting LGA775 Intel® Pentium® 4 processor up to 3.8 GHz with suggested CPU cooler All I/O interfaces
- Cooling Fans: 2
- Form Factor: ATX, MicroATX
- Controls & Indicators: HDD Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted
Find Suppliers by Category Top
Featured Products Top
-
. In order to better satisfy our customers’ demand, it’s pleased to introduce you the latest Cooler series for AMD EPYC™ Embedded 3000 Processors: Product Series - 1U Passive Coolers, TDP : 100 Watts Features (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc. -
, Embedded Board, Gaming, Kiosk, Digital Healthcare CPU Coolers for Intel® Sockets 1155 / 1156 / 1150 CPU Part Number : RG3114-BF(Z) Solution : Rugged Computer with 1U Chassis CPU Socket : 1155 /1156 /1150 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
also be custom machined to meet specific ventilation requirements, such as mountings for fans. For maximum ventilation, an open top Version T is also available (2U/3U x 14.37”). And a 1U x 10.43”/14.37” smooth-top version with no visible fixing screws can also be pre (read more)
Browse Rack Enclosures Datasheets for METCASE -
S46 stands for the REGO CPU coolers mainly used in Server applications, made for Intel LGA4677 series and indicated to our RGBxxx families as listed below: [Meets] 1U & 2U & 3U Coolers; TDP: 205 to 300 Watts [Features & Benefits] High quality, high (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
SA6/ SA5 stands for the REGO CPU coolers mainly used in Server applications, made for AMD SP6/ SP5 series and indicated to our RGM5xxx/ RGExxx families as listed below: [Meets] 1U / 2U / 4U Coolers TDP: 155 to 225 Watts Active/ Passive Available [Features (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
REGO M51 Series CPU Cooler is designed for embedded and industrial systems, delivering reliable thermal performance in harsh and demanding environments. [Specifications] • TDP support (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
inference capabilities when compared to 3rd Gen Xeon CPUs. The Axial AX300 can be configured to meet specific project requirements with up to 7x single-slot or 4x dual-slot GPUs, enabling up to 5864 TOPS of AI performance. In addition a wide range of memory and (read more)
Browse Network Servers Datasheets for OnLogic Inc. -
the tool which is the cooler side of the mold. Thickness The minimum thickness suggested for pDCPD is 3mm, based on the temperature peak during polymerization. The polymerization process releases heat that allows the material to reach its ultimate properties by (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Apple Mac Mini (A1347) Computer
$69.38 - Intel - AV80577SH0563M - CPU - Intel Core 2 Duo P8600 Processor … CD/DVD RW Drive - Slim Internal Type, Slot Load, SATA $38 … G7 - SODIMM DDR3-1066 - 1 GB, 128Mx64, 1.5V … Controller $3.15 - Cooler Assembly - Die-Cast Aluminum…
-
System cooling
just finished tweaking my system fora forthcomming hardware upgrade, and have droped the CPU temp by 10 .... Maxed out case cooling fans, 1 slot cooler (50 CFM though the case now), added heat sink to Northgate, upgraded video to blue orb, and installed a bay cooler for the new HDD.
-
FS: Intel CPU/Motherboard Combo - Bigbruin.com
…Firewire, Gigabit LAN, 5.1 audio, IDE, SATA, SATA RAID (2 controllers), AGP 8x, 4x DDR slots . .... Modifications include a large, passive South Bridge cooler , a Thermalright NB- 1 North Bridge cooler, and RAM sinks on all the power regulating chips around the CPU .
-
View Single Post - FS: Intel CPU/Motherboard Combo - Bigbruin.com
…Firewire, Gigabit LAN, 5.1 audio, IDE, SATA, SATA RAID (2 controllers), AGP 8x, 4x DDR slots . .... Modifications include a large, passive South Bridge cooler , a Thermalright NB- 1 North Bridge cooler, and RAM sinks on all the power regulating chips around the CPU .
-
Real-time dynamic simulator for the Topaz II reactor power system
The extra fan allows the new high-performance CPU chips torun cooler , which may be a highly desirablefeature if the486processoris upgradedlater. .... 5" Epson diskette drives, 340 MB Western Digital IDE (13 ms), 17 MB DTR with 128Kmultisegmentedcache buffer, local-bus IDE interface, AT1 Ultra Pro VESA local-bus with 1 MB VRAM, 15"Crystalscan 1572FScolor … eight 16-bit ISA slots , two with 32-bit…
-
Thermal characterization of a fan-sink for an AGP card
For example, a single- slot VGA cooler has a height limit of about 11 – 13 mm, compared to 50-70 mm for a CPU . .... Figure 1 : A fan-sink mounted on an AGP card board This project focuses on a concept…
-
Running gtx 460 talon attack (msi) on pci-e 8x slot? - Bigbruin.com
…be fine because it would jsut be like running through a 8x/8x sli config, possibly a small performance hit compared to if i used the 2 16x slots but shouldnt be too … 2 cards and new cpu cooler set up im gonna … Hawk Talon Attack SLI II Corsair F240 SSD II 2x3Tb Seagate (RAID0) II 1 Tb Seagate 7200…
-
Proliant ML350 Processor Heatsink
I found a CPU at components direct for much less that I can use, but I can't .... They sell a passive heatsink and I ordered one, but it is for Socket 370 and this is a Slot 1 Board. .... Does anyone know where I can find a passive Slot 1 Cooler that meets Compaq's specs?
-
Techist - All Things Tech - View Single Post - Thinking of buying this HP, what do you think?
* CPU Dimensions: 16.85" D x 7.05" W x 15.79" H. .... Most likely has a stock cooler too. .... Only has 1 x pci - E slot , so you're limited to upgradability and one card only, Definetly go with a custom build.
-
PCI Video Card - Techist - All Things Tech
there is a such thing as a regular slot video card? news to me lol. .... Intel Pentium 4 3.4GHZ HT-------------------AMD Athlon 64 3000+ Winchester. .... Intel Stock CPU Cooler ------------------------Zalman 7700-Cu .
Indicates content that may require registration and/or purchase.