-
Supplier: TelephoneStuff.com
Description: Conduit Deburring Tool, slotted tip. Features: - Deburrs inside and outside edges of 1/2, 3/4, and 1 inch thin wall conduit - Hooded tip tightens EMT fitting set screws without slipping - Removable head interchangable with IDEAL 7-in-1 Twist -a-Nut Screwdriver shaft (35-908) - Head can
- Type: Manual Deburring Tool
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade slotted deburring wheel has a diameter of 2 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products
- Thickness: 1 inch
- Rotary Speed: 7,500 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade slotted deburring wheel has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 2 in thick. All abrasive products
- Thickness: 2 inch
- Rotary Speed: 12,000 rpm
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade slotted deburring wheel has a diameter of 2 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 2 in thick. All abrasive products
- Thickness: 2 inch
- Rotary Speed: 7,500 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade slotted deburring wheel has a diameter of 1 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products
- Thickness: 1 inch
- Rotary Speed: 12,000 rpm
-
Supplier: DME Company
Description: These deburring tools come in a wide selection of handles, blade holders and blades to provide flexibility for all applications. With adjustable blades that swivel 360°, they are great for steel, aluminum, copper, brass, cast iron, stainless steel and plastics. The ergonomic mango
- Application: General Purpose Deburring
- Type: Manual Deburring Tool
-
Supplier: Ideal Industries, Inc.
Description: SCREWDRIVER TYPE 7 PIECE(S) NYLON POUCH PACKAGING TYPE (1) 35-908 TWIST-A-NUT SCREWDRIVER, (1) 35-098 TWIST-A-NUT SQUARE TIP DEBURRING HEAD, (1) 35-923 TWIST-A-NUT TAP TOOL SHAFT, (3) SPARE BIT (1/4 INCH SLOTTED AND #2 SQUARE, 3/16 INCH SLOTTED AND #1 SQUARE, #10 AND #15 STAR), (1)
-
Supplier: Gesswein Co., Inc.
Description: Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks Finish narrow slots Finish flat and curved surfaces Precise deburring A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change
- Features: Belt Sander - Contact Wheel, Deburring / Deflashing Machines, Sander, Wood / Woodworking
- Industry Applications: Cleaning / Surface Preparation
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Gesswein Co., Inc.
Description: easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools Provides unique side-to-side reciprocating action with adjustable stroke. Perfect for polishing base areas in deep cavities, corners and deep slots. Helps
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Automation / Material Handling: None / Manual
-
Supplier: TelephoneStuff.com
Description: deburring head (#35-096) and 6-in-1 Tap (#35-922) Includes: - 1 - Twist-a-Nut handle - 1 - #1 square recess - 1 - #2 square recess - 1 - 1/4 in. slotted - 1 - 3/16 in. slotted - 1 - 1/4 in. nutdriver - 1 - 5/16 in. nutdriver
-
Supplier: TelephoneStuff.com
Description: The latest innovation in handle design combined with the highest quality multi-bit screwdriver components make the Twist-a-Nut a must-have tool for the professional electrician. Ideal's ergonomic design provides comfort, torque, and control. A patented Wire-Nut wrench in the handle eases
-
Supplier: Titan Tool Supply, Inc.
Description: any size by a pair of scissors or tin snips. The Strips or Sheets are absolutely flat on the back side so they can be easily bonded to any material or shape to make SPECIAL TOOLS, LAPPS, OR WHEELS. For joining to another material, we suggest any of the many two part epoxies that will stand up
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: Hendrick Metal Products
Description: Hendrick Manufacturing Perforated Metal Processes Perforation makes products work better and it enhances their aesthetic qualities. We can produce unlimited patterns from standard to intricate configurations in a variety of shapes. We also offer in-house cleaning, degreasing, deburring and
- Hole Size: 0.02 to 6 inch
- Applications: Agricultural, Building and Construction, Fluid Filtration, Industrial Safety, Material Handling, Screening, Sieve / Bulk Material Classification
- Metal: Copper / Brass / Bronze, Stainless Steel, Steel
- Hole Shape: Decorative, Diamond, Hexagonal, Round, Slotted / Rectangular, Square, Triangular
-
Supplier: Boyd
Description: Customer-specified Finish Raw and Half Bar: Bar at Factory Length (typically 8 ft) or Half (typically 4 ft) Priced per Foot Available in Unfinished only Capabilities Additional Fabrication capabilities available: Chamfering Punching Counterboring Cutting (Sawing) Sanding Deburring (Automated)
- Width: 100 to 700 mm
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: Alcoa North American Rolled Products
Description: cutting tools. 6013 – Power Plate offers the potential for higher machining speeds and feed rates, easier deburring and better machined and sawed finishes. For example, slot milling tests show that 6013 – Power Plate can be consistently milled at a rate of 100 inches/minute,
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
Find Suppliers by Category Top
More Information Top
-
An Assessment of ORNL PIE Capabilities for the AGR Program Capsule Post Irradiation Examination
Jigs and fixtures to hold capsule and capsule train, cutting tools (mills/lathes/abrasive cutters) for cutting and slotting , deburring tools , chip collection system, scrap metal collection, specimen handling and storage method.
-
Search for a new design of deburring tools for intersecting holes with TRIZ
Fig. 1 Previous design of deburring tool [8, 9] and deburring test result for an Al6061-T6 specimen: a deburring tool and cutter head with slot angle (β) with respect to the z-axis, b deburred edge with surface irregularity, and c…
-
Machine Deburring Tools - Finishing Supplies - Grainger Industrial Supply
• Deburring Tool Set, Plastic, High Speed Steel, Features Slot Edge Cleaner, 8 Cutting Edges, Includes Mango II Handle, G Blade Holder, G10 Blade .
-
Product development with TRIZ: design evolution of deburring tools for intersecting holes
The third design of the deburring tool [10]: (a) components, (b) cutter head with slot angle and cutting edge.
-
CR4 - Blog Entry: Surface Finishing for the Performance Racing Industry
Flex-Hone tools are also used for cross-hole deburring and removing cut, torn, or folded metal (burrs) from keyways, slots , and grooves.
-
U.S. International Trade Commission
Such machines include electrical discharge machines; machining centers; lathes; drilling, boring, milling, grinding, honing or lapping, deburring , planning, shaping or slotting , broaching, gear cutting and grinding, sawing and cutting-off machines; and other miscellaneous metal cutting machine tools .
-
USA - Federal - Import Declaration Notice of Proposed Rulemaking
…head machines) for drilling, boring, milling, threading or tapping by removing metal, other than lathes (including turning centers) of heading 8458.8460Machine tools for deburring , sharpening, grinding, honing, lapping … in prior subheadings].8461Machine tools for planing, shaping, slotting , broaching, gear cutting, gear…
-
Selected abstracts of metal working literature February–June 1987
For machining a burr-free slot in the head of a Ta set screw for a gyroscope, time savings with EDG were 45% over conven- tional slotting and deburring .--W.J.G. R. Gilmore. Mach. .... Tool Blue Book, Jan. 1987, 82, (1), 53-55, [in English].
-
Design for Manufacturability Handbook, Second Edition > PARTS PRODUCED BY OTHER ADVANCED MACHINING PROCESSES
Cutting, drilling, slotting , trimming, etching, cleaning, deburring , carving, and stripping can be performed by abrasive-jet machining. .... surface coatings, particularly in a portion only of the workpiece surface; removing broken tools from holes; and…
-
CR4 - Blog Entry: Flexible Honing for Cross-Drilled Holes and Radiused Ports
As BRM's new Flex-Hone video demonstrates, flexible honing in a machine tool removes burrs efficiently and .... Examples shown include cross-hole deburring in 7075 aluminum and the deburring of radial slots in 6061 aluminum.
Indicates content that may require registration and/or purchase.