-
Supplier: Mill-Max Mfg. Corp.
Description: Slotted Terminal Pin with 0.047 dia. Tail
- Features: Other
- Terminal Type: Pin Terminal
-
Supplier: Newark, An Avnet Company
Description: CONTACT, PCB, SLOTTED TERMINAL, PIN, SINGLE; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:-; Contact Termination:Press Fit Vertical RoHS Compliant: Yes
-
Supplier: Mill-Max Mfg. Corp.
Description: Mill-Max introduces a new terminal pin suitable for use in a variety of board-to-board and wire-to-board applications. It features a compliant press-fit tail, slotted head and an additional press-fit feature on the barrel of the pin. These characteristics combine to
- Terminal Type: Pin Terminal
-
-
Supplier: Newark, An Avnet Company
Description: Terminal Block,PCB Mount,RECEPT,3 Contacts,PIN,GUIDE SLOT
-
Supplier: Newark, An Avnet Company
Description: Terminal Block,PCB Mount,RECEPT,10 Contacts,PIN,GUIDE SLOT
-
Supplier: Newark, An Avnet Company
Description: Terminal Block,PCB Mount,RECEPT,6 Contacts,PIN,GUIDE SLOT
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 10.10.2012, FRONT CONNECTOR, SIMATIC S5, 2 SLOTS WIDTH, SCREW TERMINAL, 20-PIN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Barrier Strip, Single Level, Flat Base Style, Steel Screw Material Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Barrier strip with printed circuit pin
-
Supplier: Allied Electronics, Inc.
Description: Barrier Strip, 22 to 12 AWG Wire Size, Single Level, Flat Base Style Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Barrier strip with printed circuit pin
-
Supplier: Allied Electronics, Inc.
Description: Barrier Strip, 22 to 12 AWG Wire Size, Single Level, Flat Base Style Material : Terminals : Bright acid tin over copper alloy. Screws : #6-32 steel, zinc plating with clear chromate coating. Wire clamping screws and binding head screws available. Barrier strip with printed circuit pin
-
Supplier: Indocomp Systems, Inc.
Description: Features 8-Slot PCI Bus PCI bridge(DEC21152) Size 6.89" x 8.54" ATX power connector Standard 12-pin AT power connector 5-pin screw terminal power connector 4 LED power indicators One dedicated SBC slot, seven 32 bit PCI
- Board Function: Passive Backplane
-
Supplier: Indocomp Systems, Inc.
Description: Features 4 ISA slots Small size 6.7" x 3.5" Standard 12-pin AT power connector 5-pin screw terminal power connector Keyboard jumper connectors 4 LED power indicators Low Cost
- Board Function: Passive Backplane
-
Supplier: Indocomp Systems, Inc.
Description: Features 2 ISA slots 4 32-bit PCI slots 2 ISA-PCI slots (PICMG compatable) Outer dimensions 10.19" x 8.58" Standard 12-pin AT power connector 5-pin screw terminal power connector 5-pin DIN keyboard connector keyboard jumper plugs 5 LED power indicators Low Cost
- Board Function: Passive Backplane
-
Supplier: Indocomp Systems, Inc.
Description: Features 2 ISA slots 4 32-bit PCI slots Outer dimensions 5.90"(L) x 6.89"(W) Standard 12-pin AT power connector 5-pin screw terminal power connector 5 LED power indicators High Size Form Factor Require IND-PPCI SBC CPU Card
- Board Function: Passive Backplane
-
Supplier: DME Company
Description: standard wiring (See SSH Wiring) Uses a 5 Pin 10 Amp 240Vac Rated Connector with Screw Terminals for mold power and T/C 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact MFPX1G Mainframe is considered a
- Number of Zones (if applicable): 1 zones
- Control Signal: Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: DME Company
Description: connector with screw terminals for direct connection 2 Zone Mainframe could be special ordered with Communications Strip for 1 control Module and 1 TAS Module for External Alarm Contact Optional 15Amp 6 Pin Crimp Power & J T/C Cable and Mold Terminal Box available ( NOT
- Number of Zones (if applicable): 2 zones
- Control Signal: Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Sealevel Systems, Inc.
Description: of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07-KT is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the
-
Supplier: Marathon Special Products
Description: " ONE PIECE, SINGLE ROW TYPE 1.41 INCH L X 0.64 INCH W X 0.76 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 300 V VOLTAGE RATING PCB MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL PRINTED CIRCUIT PIN WITH #8-32 X 3/16 INCH
- Conductor Size (North American): 16 to 14 AWG
- Voltage Rating: 300 volts
- Current Rating: 20 amps
- Operating Temperature: 150 C
-
Supplier: Allied Electronics, Inc.
Description: panels repeatedly. AG Style Machined Round Pin Machined Printed Circuit Terminal CG Style Machined Slotted Pin Machined Printed Circuit Terminal Precision Machined Pins Used for Interposing Discrete Components Terminals Are the Same Dimension as IC
-
Supplier: Win Source Electronics
Description: 500 Terminal Type: PC Pin Length - Overall: 0.366" (9.30mm) Insulation: Non-Insulated Mounting Hole Diameter: 0.094" (2.39mm) Flange Diameter: 0.125" (3.18mm) Terminal Style: Single End, Slotted Mounting Type: Through Hole Board Thickness: 0.125" (3.18mm) ECCN: EAR99 Fake
-
Supplier: Radwell International
Description: CONNECTOR, HEADER MALE PIN, THROUGH HOLE, GOLD, 10 POSITION, 2.54MM, SHROUDED, KEYING SLOT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Pin Mating Pin Diameter : 1.22 MM [.048 INCH ] Terminal Orientation : Left Hand Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 23 Magnet Wire
- North American (AWG): 23 to 27 AWG
- Features: Other, RoHS
-
Supplier: Visual Sound, Inc.
Description: for creating steered subwoofer arrays. Single NL4 and 2-pin terminal strip on the input panel. Steered array brackets will be available to support arrays of each cabinet type or combinations of cabinets, including wall/ceiling mounts (VLF-SAB). The VLF208 can also be wall-mounted using
-
Supplier: Sealevel Systems, Inc.
Description: with the TB08 terminal block, a 6″ strip of slotted Snap track and two DIN-rail mounting clips. If you also need a 44-pin cable, see item# KT108. If you only need the terminal block, see item# TB08. Free KT108, with 8011 purchase, for a limited time! When you add both an
-
Supplier: Sealevel Systems, Inc.
Description: The TB04-KT terminal block can be used to break out serial and digital DB25 connectors to 25 screw terminals. The TB04-KT makes it easy to field wire RS-422 and RS-485 networks with different pin out configurations. Compatible with any cable with a DB-25 male connector. The
-
Supplier: Beckhoff Automation LLC
Description: Female header with push-in termination as plug-in connection level, IP20, black, for ELM723x EtherCAT Terminal, slot X2/X3 motor connector up to 16 A, 1 x 8 pin, packaging unit = 5
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, TERMINAL INTERFACE BOARD, 50-PIN CONNECTOR, 2X 27 SLOT TERMINAL BLOCKS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Unique Markerplugs are The Answer to Every Engineer's Prayer! Markerplugs make available a way of gaining temporary access to a wide variety of connectors in a SAFE, FAST and EASY manner. Each Markerplug has either two or three color coded, spring loaded, quick connect
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Beckhoff Automation LLC
Description: Female header with push-in termination as plug-in connection level, IP20, black, for ELM721x/ELM722x EtherCAT Terminal, slot X2/X3 motor connector up to 8 A, 2 x 4 pin, packaging unit = 5
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Unique Markerplugs are The Answer to Every Engineer's Prayer! Markerplugs make available a way of gaining temporary access to a wide variety of connectors in a SAFE, FAST and EASY manner. Each Markerplug has either two or three color coded, spring loaded, quick connect
- Connector Type: Audio / Video Connector
- Features: XLR Connector
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WIRE TERMINAL BOARD ASSEMBLY, 40 PIN CONNECTION, 3 TERMINAL BLOCKS WITH 14 SLOTS FOR WIRE LEAD CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PHOENIX CONTACT USA
Description: Sensor/actuator box, application: Standard, connection method: M12-SPEEDCON-socket Metal, number of slots: 8, number of positions: 4, coding: A - standard, slot assignment: single, status display: yes, pnp; master cable connection: Rear FLK pin strip and MINI COMBICON 270°, shielding: no
- Type: Terminal and Junction Boxes
-
Supplier: Ant Computer, Inc.
Description: 6-ISA slot Backplane FEATURES 6 ISA Bus Slots AT compatible 12-pin power input connector (P8/P9) With LED power indicators for +5V, -5V, +12V, -12V Heavy duty terminal block connectors
- ISA Slots: 6
- Power Connectors: AT Standard Power Connector
- Board Function: Passive Backplane
-
Supplier: C&K Components
Description: Features/Benefits Ratings up to 10 AMPS Snap-in panel and PC mounting Actuators with screwdriver slot Quick connect terminals available RoHS compliant Typical Applications Appliances
- Maximum Current: 2 to 10 amps
- Maximum AC Voltage: 125 to 250 volts
- Maximum DC Voltage: 28 volts
- Operating Temperature: -22 to 185 F
-
Supplier: TE Connectivity
Description: Body Features Barrier Strip Style : Dual Barrier Primary Product Color : Black Product Orientation : Vertical Terminal Profile : High Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating
- Number of Contacts: 8
- Contacts Pitch: 6.35 mm
- Conductor Size (North American): 16 to 30 AWG
- Operating Temperature: -40 to 105 C
Find Suppliers by Category Top
More Information Top
-
TE Connectivity - 3-1437515-1 - Connectors - IC Sockets, Plugs and Adapters - Allied Electronics
CG Style Machined Slotted Pin Machined Printed Circuit Terminal .
-
Tension control during the coil winding process
However there is an element of tension when the machine is in a static state (not winding) that will include placing the wire in slots and terminating the wire around a terminal , post or pin that needs to be considered.
-
A modern Doppel=Endprofiler and its fields of application by the series manufacture of furnitures
…f ' latteneude it \ ' (~ r so dab, became, (lie of groove therefore not durchlieL I) the pasture f required ies pin settled for production a … controlled mechani ~ ch end (lie set on the slot \ \ ulnae, became.
-
The musical CPU
One speaker terminal must be connected to an I/O pin using one expansion slot connection, while the other must be grounded (attaching the ground to one of the unassigned DIP switches on the UP2 board creates a convenient mute control when used…
Indicates content that may require registration and/or purchase.