Products/Services for Sludge Cake Belt Conveyors

  • Industrial Conveyors-Image
    Industrial Conveyors - (2376 companies)
    ...handling. There are also many different conveyor types. Belt conveyors are the most popular type of conveyor. Industrial conveyors differ in terms of features. Roller, live roller, belt and gravity conveyors are designed to allow...
  • Dewatering Equipment-Image
    Dewatering Equipment - (218 companies)
    ...drying beds) and low pressure pressing devices. Some employ rotating cylindrical beds to continually expose different areas of the sludge cake to proper drainage. Low pressure belt presses can be utilized along the gravity beds to allow for increased...
  • Filtration Equipment-Image
    Filtration Equipment - (1217 companies)
    ...include: Driving force (gravity, pressure, vacuum centrifuge). Filtration mechanism (filter medium). Process goal (cake, clarified liquid, or both). Operating cycle (continuous or batch). Material size (particle size),. Process stage (pretreatment...
  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  • Conveyor Sprockets-Image
    Conveyor Sprockets - (97 companies)
    Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with conveyor chains or conveyor belts. They are toothed gears or profiled wheels that mesh with a conveyor chain or belt to transmit...
  •  
    Flat Belts - (242 companies)
    Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
  •  
    Vertical Conveyors - (297 companies)
    ...transfer tables and ball transfer tables, belt conveyors, bucket conveyors, cart-on-track conveyors, chute conveyors, diverters, drag conveyors, screw conveyors, flexible screw conveyors, pneumatic tube conveyors, roller conveyors, vertical...
  •  
    Conveyor Chain - (181 companies)
    Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a conveyor chain consists of journal bearings...
  •  
    Pneumatic Conveyors - (187 companies)
    There are many different types of products. Examples include vacuum conveyors, pneumatic tube conveyors, and air tables. Vacuum conveyors consist of a perforated belt, vacuum source, nozzles, filters, and tubing. Products are placed flat on the belt...
  •  
    Bulk Handling Conveyors - (579 companies)
    ...categories include: Belt conveyors include flat belt, magnetic belt and trough belt conveyors. They are the most commonly used type of bulk handling conveyor because of their reliability, versatility, and range of capacities. Bucket conveyors consist...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire