-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density of slurries used in slurry construction techniques, such as those used for barriers to control the horizontal movement of liquids. This test method is modified from API Recommended Practice 13B. 1.2 Units-The values stated in
-
Supplier: Automation Products, Inc.
Description: Dynatrol® Density Systems are designed for the measurement of density in familiar units such as specific gravity, API gravity, Baumé, BRIX°, as well as being able to measure the percent solids or percent concentration of a liquid or slurry. Dynatrol Density Systems
- Pressure Range: 1,480 psi
- Temperature Range: -400 to 500 F
- Density Range: 0 to 5 g/cm³
- Specific Gravity (Relative Density): 0 to 5 #
-
Supplier: CSA Group
Description: ISO 10790:2015 gives guidelines for the selection, installation, calibration, performance, and operation of Coriolis flowmeters for the measurement of mass flow and density. This International Standard also gives appropriate considerations regarding the type of fluids measured, as well
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: and connect to an electronics module to provide digital readouts of user defined values such as density, specific gravity, baume, brix, and alcohol %. Pressure is irrelevant for the SG-100M, it can measure in any depth or density of liquids or slurries. The measurement probe is
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: ASTM International
Description: This guide is intended for measurement of shear strength and shear stress as a function of shear rate. 1.2.4 Rheological property measurement guidelines in this guide are limited to rotational rheometers. 1.2.5 This guide is limited to measurements of viscous and incipient flow
-
Supplier: PMC Engineering LLC
Description: PMC specializes in reliable precision transmitters for fluid level measurement in challenging locations and applications since 1963. This compact, rugged transmitter combines two ceramic capacitive sensors to accurately measure drilling fluid density and level. Designed for simple
- Material Temperature Range: 175 F
- Liquid Specific Gravity: 2.4 (Specific Gravity #)
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Description: Lays down definitions and test methods for density meters utilizing ionizing radiation designed for the measurement of the average density of liquids, slurries or fluidized solids. This standard applies to transmission type instruments only. Safety aspects are not included.
-
Description: although particles outside this range have also been successfully measured. Measurements can be made for concentrations of the dispersed phase ranging from 0,1 % by volume up to 50 % or more by volume, depending on the density contrast between the continuous and the dispersed phases.
-
Supplier: CSA Group
Description: Measurements can be made for concentrations of the dispersed phase ranging from about 5 % by volume to over 50 % by volume, depending on the density contrast between the continuous and the dispersed phases, the particle size, and the frequency range[9] [10]. These ultrasonic methods
-
Supplier: CSA Group
Description: although particles outside this range have also been successfully measured. Measurements can be made for concentrations of the dispersed phase ranging from 0,1 % by volume up to 50 % or more by volume, depending on the density contrast between the continuous and the dispersed phases.
-
Supplier: ASTM International
Description: 1.1 These test methods describe two ways of determining the total/moist and dry densities (unit weights) of intact, disturbed, remolded, and reconstituted (compacted) soil specimens. Density (unit weight) as used in this standard means the same as “bulk density” of soil as defined by
-
Supplier: ASTM International
Description: mass (lbm) or recording density in lbm/ft3 shall not be regarded as nonconformance with this standard. 1.2.3 The terms density and unit weight are often used interchangeably. Density is mass per unit volume, whereas unit weight is force per unit volume. In this standard,
-
Supplier: Malema Sensors
Description: measurement, the Integrated Coriolis Flow Controller offers direct mass flow measurement simultaneously, giving users a critical process parameter for monitoring and setting alarms. Features: High Accuracy - Controls flowrate to within ± 1.5% of set point; ideal for fluid blending
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: Kett US
Description: provide high-quality, long-term performance on an easily affordable budget. 4-20mA output, high/low alarms, automatic measurement smoothing and integrated input for temperature and density compensation are just a few of the primary features
- Moisture Content Range: 2 to 40 %
- Form Factor: Analyzer
- Display: Digital Readouts
- Variables Measured: Moisture Content
-
Supplier: Kett US
Description: provide high-quality, long-term performance on an easily affordable budget. 4-20mA output, high/low alarms, automatic measurement smoothing and integrated input for temperature and density compensation are just a few of the primary features
- Properties Analyzed: Consistency / % Solids
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Pulp / Paper
-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow meter features an unobstructed, open-flow design that makes it
- Pipe Diameter: 0.0625 to 3 inch
- Operating Pressure: 0 psi
- Mass Flow Rate: 5,200 lbs/min
- Operating Temperature: -40 to 392 F
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or desktop PC
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Tough Ultra Mag Flowmeter Designed For Liquids, Slurries and Sludge With its rugged NSF-approved epoxy liner that also provides outstanding electrical insulating properties, the Ultra Mag® Flowmeter from McCrometer combines superior flow measurement accuracy in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
readings. As the voltage generated is related only to the speed of the fluid, measurement is unaffected by changes in fluid density and viscosity - making for a very stable and reliable flow meter. The highest possible flow measurement accuracy is provided by the Ultra Mag's signal converter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Evaluation of Flygt Mixers for Application in Savannah River Site Tank 19 Test Results from Phase B: Mid-Scale Testing at PNNL
Some difficulties with the slurry density measurements were encountered during the test at high mixer speeds as air became entrained in the slurry and biased the slurry density readings low.
-
Fiscal year 1993 1/25-scale sludge mobilization testing
Effective cleaning radius, temperature, and slurry density measurement continued until the average of the eight ECRs was observed to be increasing at a rate of less than l' cm/h for at least one hour.
-
Determining ice content of a fine ice slurry from density measurements
…no net ice melting and that the liquid remaining on the ice after drainage or filtration has the samecomposition as the filtrate, and are listed in Table 3 along with ice content as determined from slurry density mea- surements and Eq. 8.
-
Measurements with the PNNL Density Sensor aboard the Essayons, July 2009
This, of course, leads to an uncertainty in the slurry density measurement .
-
Tank 241-C-106 waste retrieval sluicing system process control plan
slurry density measured by mass flowmeter .
-
Experience and Operational Improvements, Mixer Pump Performance
2.7 2.5.4 Local Slurry Density Measurements .......................................................................................
-
Evaluation of Flygt Mixers for Application in Savannah River Site Tank 19 Test Results from Phase A: Small-Scale Testing at ITT Flygt
Slurry density measurements are not likely to be an accurate indicator of the fraction of solids mobilized for Tests 1 and 2 because the rapid settling velocities of the zeolite particles will likely result in a vertical concentration gradient within the tank.
-
Fiscal year 1994 1/25-scale sludge mobilization testing
Effective cleaningradius, temperature, and slurry density measurement continueduntil the average of the eight ECRs was observed to either stabilizeor reach a constantrate of growth.
-
Pulse Jet Mixing Tests With Noncohesive Solids
The concentration measurements consisted of slurry density measurements from flow loops with inlets at various depths and lateral positions.
Indicates content that may require registration and/or purchase.