-
Supplier: Allied Electronics, Inc.
Description: TE Connectivity Torque Wrench for SMA (OSM) type connectors.
-
Supplier: Copper Mountain Technologies
Description: The TW-S is a SMA Type, proof coupling torque wrench used for SMA 3.5mm, 2.92mm, 2.4mm and 1.85mm Type Connectors.
- Drive Size: 0.3149608 to 0.3125 inch
- Length: 6.438 inch
- Torque: 7.9646017699115035 to 8 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: L-com, Inc.
Description: LCTWB05516-TQ is a break-over type torque wrench with 5/16 bit for SMA connectors and a preset value of 5 in-lbs. L-com’s LCTWB05516-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF coaxial
- Drive Size: 0.3125 inch
- Torque: 5 In-lbs
- Features: Torque Wrench
-
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Torque: 5 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Torque: 8 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Torque: 5 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Torque: 8 In-lbs
- Features: Torque Wrench
-
Supplier: L-com, Inc.
Description: LC-TWC08516 click type torque wrench, is designed for 1.85mm, 2.4mm, 2.92mm, 3.5mm and SMA connectors, has a 5/16 bit with a preset value of 8 in-lbs. L-com's LC-TWC08516 click type torque wrenches allow accurate mating force when assembling and disassembling a
- Drive Size: 0.3125 inch
- Torque: 8 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH, 5 IN-LBS, FOR SMA (BRASS CONNECTORS) ROHS COMPLIANT: YES
-
Supplier: L-com, Inc.
Description: LCTWB08516-TQ is a break-over type torque wrench with 5/16 bit for 3.5mm, 2.92mm, 2.4mm, SMA connectors and a preset value of 8.1 in-lbs. L-com’s LCTWB08516-TQ break-over torque wrenches allow accurate mating force when assembling and disassembling a variety of RF
- Drive Size: 0.3125 inch
- Torque: 8 In-lbs
- Features: Torque Wrench
-
Supplier: Mini-Circuits
Description: The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for
-
Supplier: Newark, An Avnet Company
Description: TORQUE WRENCH WITH 5/16 BIT FOR SMA, 2.92 MM, 3.5 MM CONNECTORS PRESET 8 IN-LBS
-
Supplier: Mini-Circuits
Description: The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for
-
Supplier: Mini-Circuits
Description: The HT-Series wrenches allow for convenient and easy connecting or disconnecting of SMA cable connectors in tight spaces, with either a wrench or simply finger grip. The use of HT-Series accommodates most SMA cable width diameters. OUTLINE DRAWING Knurled split knobs for
-
Supplier: Newark, An Avnet Company
Description: PRECISION TORQUE WRENCH, 8 IN-LBS, FOR 1.85MM/ 2.4MM/ 2.92MM/ 3.5MM/ SMA (STAINLESS STEEL CONNECTORS) ROHS COMPLIANT: YES
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA
- Length: 5 inch
- Weight: 5 lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA
- Length: 5 inch
- Weight: 5 lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA
- Length: 3 inch
- Weight: 3 lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA
- Length: 5 inch
- Weight: 5 lbs
- Features: Torque Wrench
-
Supplier: APITech
Description: High Repeatability Rugged Injection Molded Connectors Designed for Measurement System Use - Auxiliary wrench flats aid in torquing connections without "chain reaction" loosing of multiple component hookups. Weinschel Product.
-
Supplier: APITech
Description: High Repeatability. Rugged Injection Molded Connectors. Designed for Measurement System Use - Auxiliary wrench flats aid in torquing connections without "chain reaction" loosing of multiple component hookups. Weinschel Product.
-
Supplier: APITech
Description: High Repeatability Rugged Injection Molded Connectors Designed for Measurement System Use - Auxiliary wrench flats aid in torquing connections without "chain reaction" loosing of multiple component hookups. Weinschel Product
-
Supplier: HUBER+SUHNER AG
Description: production. The packaging density of QMA is increased compared to SMA connectors thanks to the fact that no torque spanner is required to fasten the coupling nut. QMA is not intermateable with SMA. QMA connectors are also available as waterproof version (IP68) and
- Frequency Range: 18 GHz
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
- Connector Type: QMA
-
Supplier: ValueTronics International, Inc.
Description: test set connectors and cables. With these kits, you can make error-corrected measurements of devices supplied with either 3.5mm or SMA connectors from 45 MHz to 26.5 GHz. These kits are supplied with a full complement of calibration standards; shorts, opens, sliding and fixed
Find Suppliers by Category Top
Featured Products Top
-
combines two SMA male straight connectors with Lab-Flex 200 cable, providing a direct connection between compatible SMA female ports. Its 50 Ω impedance and frequency capability up to 18 GHz support RF and microwave testing, while the 48-inch length provides practical reach between (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
addition to being ready for tough duty, the wrenches can also generate the torque necessary for loosening and tightening utility pole hardware. Each wrench’s ratcheting socket end is a triple square providing three sizes: 3/4″, 1″, 1-1/8″. The socket is made of cast iron (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Lowell’s 8D-QS Quad Square Lineman’s Wrench packs several features to make work easier and safer for high-line workers. Weighing only 1-3/8 lb. and only 13″ long, the Quad Square can easily carry up a pole on a tool-belt. It’s well balanced for easy and safe (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. For more information about the Lowell wrench and socket combos, call (800) 456-9355 or email customerservice@lowellcorp.com. You can also connect with us on Facebook for (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
adjustable wrench, thicker and more firm than other adjustable wrenches. It also reaps long-lasting grip and ergonomic benefits. 5) Torque Wrenches If you want to apply a specific torque to a fastener, (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
-talk). Standard Interface: SMA-Female (50Ω) connectors for broad compatibility. Robust Mechanical Design: Maximum Speed: 60 revolutions per minute (RPM). Service Life: 5,000,000 rotations. Low Torque Operation: Smooth, consistent (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
treatment, 5,000,000-revolution service life, and low operating torque for smooth rotation. Versatile Environmental Adaptability: Operates from -40°C to +70°C, IP51 (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/63073/725895019-MIT.pdf?sequence=2
Connect the cable 1 and the cable 2 with an SMA connector by using an SMA torque wrench .
-
TE Connectivity - 1055419-1 - Tools - Torque Wrench - Allied Electronics
TE Connectivity torque wrench for SMA (OSM) type connectors .
-
Mountz Designs Cap & Tube Tightening Torque Wrench For Bottle, SMA Connector And Medical Device Manufactures
Mountz Designs Cap & Tube Tightening Torque Wrench For Bottle, SMA Connector And Medical Device Manufactures .
-
09.12.08 -- Cordless Power That Outperforms
Mountz Designs Cap & Tube Tightening Torque Wrench For Bottle, SMA Connector And Medical Device Manufactures .
-
Winchester Electronics Introduces WSML Subminiature Locking RF Connectors
○ Eliminates need for torque wrenches (used to fasten SMA connectors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93038/899243564-MIT.pdf?sequence=2
To minimize the impedance discontinuity at the boundaries: (1) For RF components with SMA connectors , I use 8 in- lbs torque wrench to carefully tighten the connectors.
-
http://www.home.agilent.com/upload/cmc_upload/All/Agilent_MOI_for_SATA_PHY_TSG_and_OOB_tests.pdf?&cc=US&lc=eng
Important note: SMA connectors should always be tightened and removed with a calibrated torque wrench designed for that purpose.
-
Optimize Your RF/MW Coaxial Connections
Smaller, higher-frequency connectors, such as 2.4, 1.85, and 1 mm connectors, do not cross-mate with SMA connectors , however. Especially for measurement applications, repeatability between different (although compatible) connector types can be achieved by using a torque wrench and maintaining a standard amount of torque, such as 8 to 12 in.-lbs. for most RF/microwave connectors.
-
An Innovative Ultradeepwater Subsea Blowout Preventer (SSBOP) Control System Using Shape Memory Alloy Actuators
… casing string (Dril-Quip Inc.), an SMA cylinder for wellbore, casing, or tubing sealing and isolation (Shell), and a SMA triggered downhole perforation gun (Halliburton).11,12 For connection purposes, SMA can be manufactured into connecting rings, embedded connectors , and SMA bolts. For each type of application, the shape memory effect of SMA elements is used to change the diameter of either the outer or inner fitting part to join two parts tightly without using welding or torque wrench .
Indicates content that may require registration and/or purchase.